Larson Electronics LLC MUL-1, 12 Volt Handheld Work Light with Magnetic Bases - Work Area Illumination MUL-1A

Description
The Magnetic Utility Light is one of the original Larson Electronics designs of a twelve volt magnetic spotlight. The lamp housing is secured via positioning brackets to the top of a solid polypropylene handle. The handle has a magnetic base with over 100 pounds of gripping power. Combined with a 6 inch lamp and 3.25 inch magnetic base, this light configuration is counterbalanced for easy handheld use. More importantly, users can easily move from handheld use to vehicle or equipment mounting, since the handle system does not preclude simultaneous use of the magnetic mounting base. These particular units produce a flood beam that emits a beam approximately, 70'L x 50'W. These units are mainly used as a temporary work light illumination for small areas. The dimensions are measured by the person's ability to read a book in the area at hand, for example, this unit will allow you to read a book within a 70'L X 50'W area. Magnalight offers alternative spotlight setups for this unit such as the MUL-2, MUL-3 and the MUL-4 Spotlights. These units produce a long and narrow beam that goes out several hundred feet, length depends on the particular MUL model purchased. The solid polypropylene handle is 4.5 inches tall and 1.75 inches in diameter and will never soil, decompose or require replacement. The chrome dipped light housing effectively dissipates heat while providing weather protection for the toggle switch, lamp and lamp wiring harness. The unique design of the light housing enables continuous use in the most inclement weather conditions without risk of corrosion or damage. The magnetic light is ideal for semi-permanent mounting on ferrous metal surfaces. The magnetic base is 3.25 inches in diameter and the 100 pounds of gripping power is commonly used to mount this spotlight and/or floodlight choice to vehicles. In fact, this powerful magnetic base is strong enough to keep the light affixed to the vehicle even while in motion. Unlike permanent post mounted lights, where drilling can cause corrosion and weatherproofing issues, users can mount the light when needed and store the light when not in use. Due to this light’s overall height, this spotlight is ideal for temporary, mounted use on equipment and tool boxes. Standard configuration includes a 16-foot straight 2X16 AWG zip cord and SAFCO Valox cigarette lighter adapter with 10 AMP fuse. Upgrades include coil cords, various plug types and 12 Volt 18 amp hour battery. Please review our accessories section for more information on upgrades. Dimensions: 12.0 inches H X 5.0 inches L X 6.25 inches W Weight: 4 pounds This twelve volt magnetic spotlight contains sealed, all-glass 35 watt lamp that is specially designed to be a flood lamp rated at 28,000 candle power. Like the entire all-glass range, this lamp was designed and built for aircraft landing lights. This particular lamp is constructed with a trapezoidal lens that distributes the light across the work area without blinding the user. The life of this lamp is rated at 675 hours within a Magnalight. Replacements lamps are readily available through Larson Electronics and
Datasheet
Description
The Magnetic Utility Light is one of the original Larson Electronics designs of a twelve volt magnetic spotlight. The lamp housing is secured via positioning brackets to the top of a solid polypropylene handle. The handle has a magnetic base with over 100 pounds of gripping power. Combined with a 6 inch lamp and 3.25 inch magnetic base, this light configuration is counterbalanced for easy handheld use. More importantly, users can easily move from handheld use to vehicle or equipment mounting, since the handle system does not preclude simultaneous use of the magnetic mounting base. These particular units produce a flood beam that emits a beam approximately, 70'L x 50'W. These units are mainly used as a temporary work light illumination for small areas. The dimensions are measured by the person's ability to read a book in the area at hand, for example, this unit will allow you to read a book within a 70'L X 50'W area. Magnalight offers alternative spotlight setups for this unit such as the MUL-2, MUL-3 and the MUL-4 Spotlights. These units produce a long and narrow beam that goes out several hundred feet, length depends on the particular MUL model purchased. The solid polypropylene handle is 4.5 inches tall and 1.75 inches in diameter and will never soil, decompose or require replacement. The chrome dipped light housing effectively dissipates heat while providing weather protection for the toggle switch, lamp and lamp wiring harness. The unique design of the light housing enables continuous use in the most inclement weather conditions without risk of corrosion or damage. The magnetic light is ideal for semi-permanent mounting on ferrous metal surfaces. The magnetic base is 3.25 inches in diameter and the 100 pounds of gripping power is commonly used to mount this spotlight and/or floodlight choice to vehicles. In fact, this powerful magnetic base is strong enough to keep the light affixed to the vehicle even while in motion. Unlike permanent post mounted lights, where drilling can cause corrosion and weatherproofing issues, users can mount the light when needed and store the light when not in use. Due to this light’s overall height, this spotlight is ideal for temporary, mounted use on equipment and tool boxes. Standard configuration includes a 16-foot straight 2X16 AWG zip cord and SAFCO Valox cigarette lighter adapter with 10 AMP fuse. Upgrades include coil cords, various plug types and 12 Volt 18 amp hour battery. Please review our accessories section for more information on upgrades. Dimensions: 12.0 inches H X 5.0 inches L X 6.25 inches W Weight: 4 pounds This twelve volt magnetic spotlight contains sealed, all-glass 35 watt lamp that is specially designed to be a flood lamp rated at 28,000 candle power. Like the entire all-glass range, this lamp was designed and built for aircraft landing lights. This particular lamp is constructed with a trapezoidal lens that distributes the light across the work area without blinding the user. The life of this lamp is rated at 675 hours within a Magnalight. Replacements lamps are readily available through Larson Electronics and
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MUL-1, 12 Volt Handheld Work Light with Magnetic Bases - Work Area Illumination - MUL-1A - Larson Electronics LLC
Kemp, TX, USA
MUL-1, 12 Volt Handheld Work Light with Magnetic Bases - Work Area Illumination
MUL-1A
MUL-1, 12 Volt Handheld Work Light with Magnetic Bases - Work Area Illumination MUL-1A
The Magnetic Utility Light is one of the original Larson Electronics designs of a twelve volt magnetic spotlight. The lamp housing is secured via positioning brackets to the top of a solid polypropylene handle. The handle has a magnetic base with over 100 pounds of gripping power. Combined with a 6 inch lamp and 3.25 inch magnetic base, this light configuration is counterbalanced for easy handheld use. More importantly, users can easily move from handheld use to vehicle or equipment mounting, since the handle system does not preclude simultaneous use of the magnetic mounting base. These particular units produce a flood beam that emits a beam approximately, 70'L x 50'W. These units are mainly used as a temporary work light illumination for small areas. The dimensions are measured by the person's ability to read a book in the area at hand, for example, this unit will allow you to read a book within a 70'L X 50'W area. Magnalight offers alternative spotlight setups for this unit such as the MUL-2, MUL-3 and the MUL-4 Spotlights. These units produce a long and narrow beam that goes out several hundred feet, length depends on the particular MUL model purchased. The solid polypropylene handle is 4.5 inches tall and 1.75 inches in diameter and will never soil, decompose or require replacement. The chrome dipped light housing effectively dissipates heat while providing weather protection for the toggle switch, lamp and lamp wiring harness. The unique design of the light housing enables continuous use in the most inclement weather conditions without risk of corrosion or damage. The magnetic light is ideal for semi-permanent mounting on ferrous metal surfaces. The magnetic base is 3.25 inches in diameter and the 100 pounds of gripping power is commonly used to mount this spotlight and/or floodlight choice to vehicles. In fact, this powerful magnetic base is strong enough to keep the light affixed to the vehicle even while in motion. Unlike permanent post mounted lights, where drilling can cause corrosion and weatherproofing issues, users can mount the light when needed and store the light when not in use. Due to this light’s overall height, this spotlight is ideal for temporary, mounted use on equipment and tool boxes. Standard configuration includes a 16-foot straight 2X16 AWG zip cord and SAFCO Valox cigarette lighter adapter with 10 AMP fuse. Upgrades include coil cords, various plug types and 12 Volt 18 amp hour battery. Please review our accessories section for more information on upgrades. Dimensions: 12.0 inches H X 5.0 inches L X 6.25 inches W Weight: 4 pounds This twelve volt magnetic spotlight contains sealed, all-glass 35 watt lamp that is specially designed to be a flood lamp rated at 28,000 candle power. Like the entire all-glass range, this lamp was designed and built for aircraft landing lights. This particular lamp is constructed with a trapezoidal lens that distributes the light across the work area without blinding the user. The life of this lamp is rated at 675 hours within a Magnalight. Replacements lamps are readily available through Larson Electronics and

The Magnetic Utility Light is one of the original Larson Electronics designs of a twelve volt magnetic spotlight. The lamp housing is secured via positioning brackets to the top of a solid polypropylene handle. The handle has a magnetic base with over 100 pounds of gripping power.

Combined with a 6 inch lamp and 3.25 inch magnetic base, this light configuration is counterbalanced for easy handheld use. More importantly, users can easily move from handheld use to vehicle or equipment mounting, since the handle system does not preclude simultaneous use of the magnetic mounting base.
These particular units produce a flood beam that emits a beam approximately, 70'L x 50'W. These units are mainly used as a temporary work light illumination for small areas. The dimensions are measured by the person's ability to read a book in the area at hand, for example, this unit will allow you to read a book within a 70'L X 50'W area. Magnalight offers alternative spotlight setups for this unit such as the MUL-2, MUL-3 and the MUL-4 Spotlights. These units produce a long and narrow beam that goes out several hundred feet, length depends on the particular MUL model purchased.

The solid polypropylene handle is 4.5 inches tall and 1.75 inches in diameter and will never soil, decompose or require replacement. The chrome dipped light housing effectively dissipates heat while providing weather protection for the toggle switch, lamp and lamp wiring harness. The unique design of the light housing enables continuous use in the most inclement weather conditions without risk of corrosion or damage.

The magnetic light is ideal for semi-permanent mounting on ferrous metal surfaces. The magnetic base is 3.25 inches in diameter and the 100 pounds of gripping power is commonly used to mount this spotlight and/or floodlight choice to vehicles. In fact, this powerful magnetic base is strong enough to keep the light affixed to the vehicle even while in motion. Unlike permanent post mounted lights, where drilling can cause corrosion and weatherproofing issues, users can mount the light when needed and store the light when not in use.

Due to this light’s overall height, this spotlight is ideal for temporary, mounted use on equipment and tool boxes.

Standard configuration includes a 16-foot straight 2X16 AWG zip cord and SAFCO Valox cigarette lighter adapter with 10 AMP fuse. Upgrades include coil cords, various plug types and 12 Volt 18 amp hour battery. Please review our accessories section for more information on upgrades.

Dimensions: 12.0 inches H X 5.0 inches L X 6.25 inches W

Weight: 4 pounds

This twelve volt magnetic spotlight contains sealed, all-glass 35 watt lamp that is specially designed to be a flood lamp rated at 28,000 candle power. Like the entire all-glass range, this lamp was designed and built for aircraft landing lights. This particular lamp is constructed with a trapezoidal lens that distributes the light across the work area without blinding the user. The life of this lamp is rated at 675 hours within a Magnalight. Replacements lamps are readily available through Larson Electronics and

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number MUL-1A
Product Name MUL-1, 12 Volt Handheld Work Light with Magnetic Bases - Work Area Illumination
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Square Light - CA-DQR15 - KEYENCE
Specs
Illumination Type Direct Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(UV 385nm) - SSLM-385C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 385 nm (3850 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details