Larson Electronics LLC Class I, Div. I Explosion Proof LED Light w/ Cord Reel - Manhole Mount - 10,000 Lumen - 50' Cord MMLP-1MLED-50-HR

Description
The Magnalight MMLP-1MLED Temporary Manhole Mount Light Fixture provides operators with a powerful and highly convenient alternative to traditional string or tank lights. LED technology, an innovative 21" man-way support bracket, and covenient cord reel, makes this lamp an excellent lighting solution for operators working within storage tanks, railcars, and other locations where entry is through a 21" man-hole opening. This Class 1 Division 1 & 2, Class 2 Division 1 & 2 explosion proof light fixture provides 10,000 lumens of high quality light while drawing only 150 watts. It is paired with a Class I, Division I explosion proof extension cord reel that supplies 50 feet of SOOW cord. The unit is made of a copper free aluminum alloy body that is powder coated for added durability and an attractive aesthetic appearance. Special heat dissipating design in conjunction with LED technology helps this fixture to achieve an excellent 60,000 hour rated lifespan with 80% lumen retention. This 16 inch diameter LED light is attached to a 21 inch supporting plate which allows the light fixture to hang inside the tank or railcar while the supporting plate rests on the lip of man-way opening. The non sparking cord reel contains this unit’s 50' of SOOW Cord for convenient cord management. This explosion proof reel and LED work light can be set up and used within the hazardous location area, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired. Click Photo to Enlarge This light is multi-voltage capable and can be operated with 100-277 VAC, 50/60Hz without any need for a special ballast. The aluminum body and LED lamp give this light excellent durability and resistance to vibration and impacts. The housing is specially designed to dissipate heat which increases the efficiency and lifespan of the LED luminaries. The LED lamp produces 10,000 lumens with a color temperature of 6000K and a color rendering index of 70, which produces colors and details much more accurately than high pressure sodium or mercury vapor luminaries. The MMLP-1MLED offers excellent convenience and effectiveness with a 21" manhole mounting support bracket that eliminates the need for special mounting fixtures or cumbersome string light systems.
Datasheet
Description
The Magnalight MMLP-1MLED Temporary Manhole Mount Light Fixture provides operators with a powerful and highly convenient alternative to traditional string or tank lights. LED technology, an innovative 21" man-way support bracket, and covenient cord reel, makes this lamp an excellent lighting solution for operators working within storage tanks, railcars, and other locations where entry is through a 21" man-hole opening. This Class 1 Division 1 & 2, Class 2 Division 1 & 2 explosion proof light fixture provides 10,000 lumens of high quality light while drawing only 150 watts. It is paired with a Class I, Division I explosion proof extension cord reel that supplies 50 feet of SOOW cord. The unit is made of a copper free aluminum alloy body that is powder coated for added durability and an attractive aesthetic appearance. Special heat dissipating design in conjunction with LED technology helps this fixture to achieve an excellent 60,000 hour rated lifespan with 80% lumen retention. This 16 inch diameter LED light is attached to a 21 inch supporting plate which allows the light fixture to hang inside the tank or railcar while the supporting plate rests on the lip of man-way opening. The non sparking cord reel contains this unit’s 50' of SOOW Cord for convenient cord management. This explosion proof reel and LED work light can be set up and used within the hazardous location area, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired. Click Photo to Enlarge This light is multi-voltage capable and can be operated with 100-277 VAC, 50/60Hz without any need for a special ballast. The aluminum body and LED lamp give this light excellent durability and resistance to vibration and impacts. The housing is specially designed to dissipate heat which increases the efficiency and lifespan of the LED luminaries. The LED lamp produces 10,000 lumens with a color temperature of 6000K and a color rendering index of 70, which produces colors and details much more accurately than high pressure sodium or mercury vapor luminaries. The MMLP-1MLED offers excellent convenience and effectiveness with a 21" manhole mounting support bracket that eliminates the need for special mounting fixtures or cumbersome string light systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class I, Div. I Explosion Proof LED Light w/ Cord Reel - Manhole Mount - 10,000 Lumen - 50' Cord - MMLP-1MLED-50-HR - Larson Electronics LLC
Kemp, TX, USA
Class I, Div. I Explosion Proof LED Light w/ Cord Reel - Manhole Mount - 10,000 Lumen - 50' Cord
MMLP-1MLED-50-HR
Class I, Div. I Explosion Proof LED Light w/ Cord Reel - Manhole Mount - 10,000 Lumen - 50' Cord MMLP-1MLED-50-HR
The Magnalight MMLP-1MLED Temporary Manhole Mount Light Fixture provides operators with a powerful and highly convenient alternative to traditional string or tank lights. LED technology, an innovative 21" man-way support bracket, and covenient cord reel, makes this lamp an excellent lighting solution for operators working within storage tanks, railcars, and other locations where entry is through a 21" man-hole opening. This Class 1 Division 1 & 2, Class 2 Division 1 & 2 explosion proof light fixture provides 10,000 lumens of high quality light while drawing only 150 watts. It is paired with a Class I, Division I explosion proof extension cord reel that supplies 50 feet of SOOW cord. The unit is made of a copper free aluminum alloy body that is powder coated for added durability and an attractive aesthetic appearance. Special heat dissipating design in conjunction with LED technology helps this fixture to achieve an excellent 60,000 hour rated lifespan with 80% lumen retention. This 16 inch diameter LED light is attached to a 21 inch supporting plate which allows the light fixture to hang inside the tank or railcar while the supporting plate rests on the lip of man-way opening. The non sparking cord reel contains this unit’s 50' of SOOW Cord for convenient cord management. This explosion proof reel and LED work light can be set up and used within the hazardous location area, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired. Click Photo to Enlarge This light is multi-voltage capable and can be operated with 100-277 VAC, 50/60Hz without any need for a special ballast. The aluminum body and LED lamp give this light excellent durability and resistance to vibration and impacts. The housing is specially designed to dissipate heat which increases the efficiency and lifespan of the LED luminaries. The LED lamp produces 10,000 lumens with a color temperature of 6000K and a color rendering index of 70, which produces colors and details much more accurately than high pressure sodium or mercury vapor luminaries. The MMLP-1MLED offers excellent convenience and effectiveness with a 21" manhole mounting support bracket that eliminates the need for special mounting fixtures or cumbersome string light systems.

The Magnalight MMLP-1MLED Temporary Manhole Mount Light Fixture provides operators with a powerful and highly convenient alternative to traditional string or tank lights. LED technology, an innovative 21" man-way support bracket, and covenient cord reel, makes this lamp an excellent lighting solution for operators working within storage tanks, railcars, and other locations where entry is through a 21" man-hole opening.

This Class 1 Division 1 & 2, Class 2 Division 1 & 2 explosion proof light fixture provides 10,000 lumens of high quality light while drawing only 150 watts. It is paired with a Class I, Division I explosion proof extension cord reel that supplies 50 feet of SOOW cord. The unit is made of a copper free aluminum alloy body that is powder coated for added durability and an attractive aesthetic appearance. Special heat dissipating design in conjunction with LED technology helps this fixture to achieve an excellent 60,000 hour rated lifespan with 80% lumen retention. This 16 inch diameter LED light is attached to a 21 inch supporting plate which allows the light fixture to hang inside the tank or railcar while the supporting plate rests on the lip of man-way opening.

The non sparking cord reel contains this unit’s 50' of SOOW Cord for convenient cord management. This explosion proof reel and LED work light can be set up and used within the hazardous location area, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired.

Click Photo to Enlarge

This light is multi-voltage capable and can be operated with 100-277 VAC, 50/60Hz without any need for a special ballast. The aluminum body and LED lamp give this light excellent durability and resistance to vibration and impacts. The housing is specially designed to dissipate heat which increases the efficiency and lifespan of the LED luminaries. The LED lamp produces 10,000 lumens with a color temperature of 6000K and a color rendering index of 70, which produces colors and details much more accurately than high pressure sodium or mercury vapor luminaries. The MMLP-1MLED offers excellent convenience and effectiveness with a 21" manhole mounting support bracket that eliminates the need for special mounting fixtures or cumbersome string light systems.
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number MMLP-1MLED-50-HR
Product Name Class I, Div. I Explosion Proof LED Light w/ Cord Reel - Manhole Mount - 10,000 Lumen - 50' Cord
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Hyperion Laser Illumination System - 200LV - Ushio America, Inc.
Specs
Light Source Laser
Illuminator Features Diffused; Fiber Optic
Lifetime 20000 hours
View Details
4W UV Lamp W/portable Cabinet 93-04 - 93-04 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 to 365 nm (2540 to 3650 Å)
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details