Larson Electronics LLC 100 Watt Halogen Light with Anti-Vibration Bushing and Adjustable Magnetic Base ML-7

Description
Magnetic mount work light with anti-vibration bushings, aluminum housing, stainless steel mount brackets. Heavy duty aluminum housing with black chrome finish. 100 Watt halogen lamp produces 3.5 million candlepower in this work light configuration. Glass lens and aluminum reflector sealed together. Bulb is separate and removable. Stainless steel mounting brackets support work light. Heavy duty double bushing fastener prevents heavy vibration and shock from reaching the bulb, extending life and overall durability of the work light. Magnetic base attached via tension hinge enables user to adjust the tilt and rotation of the light and then hold that position. Magnetic base is 3.25 inches in diameter and has 100 pounds of magnetic pull. 16 gauge wire terminates in 2 pin SAE connector (common trailer connector) which connects with detachable 16 foot cord with cigarette plug. LED power indicator and on/off switch on cigarette plug to control power to the light. Unit stand 9 inches tall. Lens diameter is 6 inches. Lamp housing is 2.5 inches deep. Magnetic base is 3.25 inches in diameter. Unit weighs 2 pounds.
Datasheet
Description
Magnetic mount work light with anti-vibration bushings, aluminum housing, stainless steel mount brackets. Heavy duty aluminum housing with black chrome finish. 100 Watt halogen lamp produces 3.5 million candlepower in this work light configuration. Glass lens and aluminum reflector sealed together. Bulb is separate and removable. Stainless steel mounting brackets support work light. Heavy duty double bushing fastener prevents heavy vibration and shock from reaching the bulb, extending life and overall durability of the work light. Magnetic base attached via tension hinge enables user to adjust the tilt and rotation of the light and then hold that position. Magnetic base is 3.25 inches in diameter and has 100 pounds of magnetic pull. 16 gauge wire terminates in 2 pin SAE connector (common trailer connector) which connects with detachable 16 foot cord with cigarette plug. LED power indicator and on/off switch on cigarette plug to control power to the light. Unit stand 9 inches tall. Lens diameter is 6 inches. Lamp housing is 2.5 inches deep. Magnetic base is 3.25 inches in diameter. Unit weighs 2 pounds.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Watt Halogen Light with Anti-Vibration Bushing and Adjustable Magnetic Base - ML-7 - Larson Electronics LLC
Kemp, TX, USA
100 Watt Halogen Light with Anti-Vibration Bushing and Adjustable Magnetic Base
ML-7
100 Watt Halogen Light with Anti-Vibration Bushing and Adjustable Magnetic Base ML-7
Magnetic mount work light with anti-vibration bushings, aluminum housing, stainless steel mount brackets. Heavy duty aluminum housing with black chrome finish. 100 Watt halogen lamp produces 3.5 million candlepower in this work light configuration. Glass lens and aluminum reflector sealed together. Bulb is separate and removable. Stainless steel mounting brackets support work light. Heavy duty double bushing fastener prevents heavy vibration and shock from reaching the bulb, extending life and overall durability of the work light. Magnetic base attached via tension hinge enables user to adjust the tilt and rotation of the light and then hold that position. Magnetic base is 3.25 inches in diameter and has 100 pounds of magnetic pull. 16 gauge wire terminates in 2 pin SAE connector (common trailer connector) which connects with detachable 16 foot cord with cigarette plug. LED power indicator and on/off switch on cigarette plug to control power to the light. Unit stand 9 inches tall. Lens diameter is 6 inches. Lamp housing is 2.5 inches deep. Magnetic base is 3.25 inches in diameter. Unit weighs 2 pounds.

Magnetic mount work light with anti-vibration bushings, aluminum housing, stainless steel mount brackets.

Heavy duty aluminum housing with black chrome finish.

100 Watt halogen lamp produces 3.5 million candlepower in this work light configuration.

Glass lens and aluminum reflector sealed together. Bulb is separate and removable.

Stainless steel mounting brackets support work light.

Heavy duty double bushing fastener prevents heavy vibration and shock from reaching the bulb, extending life and overall durability of the work light.

Magnetic base attached via tension hinge enables user to adjust the tilt and rotation of the light and then hold that position. Magnetic base is 3.25 inches in diameter and has 100 pounds of magnetic pull.

16 gauge wire terminates in 2 pin SAE connector (common trailer connector) which connects with detachable 16 foot cord with cigarette plug. LED power indicator and on/off switch on cigarette plug to control power to the light.

Unit stand 9 inches tall. Lens diameter is 6 inches. Lamp housing is 2.5 inches deep. Magnetic base is 3.25 inches in diameter. Unit weighs 2 pounds.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number ML-7
Product Name 100 Watt Halogen Light with Anti-Vibration Bushing and Adjustable Magnetic Base
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Back Light - CA-DSB7 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
NIR/ICG light module(Laser 760nm+Day Light White 5700K) - MSLM3760 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 760 nm (7600 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details