Larson Electronics LLC Magnetic HID Spotlight - 3200 Lumens - 5 inch, 200LB Grip Magnet - 12' Coil Cord - Cig Plug ML-44-S-M

Description
Magnetic HID spotlight - 3200 Lumens - 5 inch, 200LB Grip Magnet - 12' Coil Cord - Cigarette Plug 35 Watt HID spotlight - SPOT BEAM 1250 foot long X 75 foot wide Weatherproof polycarbonate housing Lens - 4.5 inches wide by 4.25 inches tall - 6 inches tall with mounting bracket - 5.5 inches deep, weighs 1.4 pounds Precision metal reflectors 35 watt HID (High Intensity Discharge) Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 8.1 amps start load on 12 Volts DC - 3.8 amps average draw after 60 second startup. On 24 volts DC - 4 amps start load on 24 volts DC - 1.6 amps average draw after 60 second startup. HID color temperature 7000K (bright white) Borosilicate hardened glass lens
Datasheet
Description
Magnetic HID spotlight - 3200 Lumens - 5 inch, 200LB Grip Magnet - 12' Coil Cord - Cigarette Plug 35 Watt HID spotlight - SPOT BEAM 1250 foot long X 75 foot wide Weatherproof polycarbonate housing Lens - 4.5 inches wide by 4.25 inches tall - 6 inches tall with mounting bracket - 5.5 inches deep, weighs 1.4 pounds Precision metal reflectors 35 watt HID (High Intensity Discharge) Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 8.1 amps start load on 12 Volts DC - 3.8 amps average draw after 60 second startup. On 24 volts DC - 4 amps start load on 24 volts DC - 1.6 amps average draw after 60 second startup. HID color temperature 7000K (bright white) Borosilicate hardened glass lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic HID Spotlight - 3200 Lumens - 5 inch, 200LB Grip Magnet - 12' Coil Cord - Cig Plug - ML-44-S-M - Larson Electronics LLC
Kemp, TX, USA
Magnetic HID Spotlight - 3200 Lumens - 5 inch, 200LB Grip Magnet - 12' Coil Cord - Cig Plug
ML-44-S-M
Magnetic HID Spotlight - 3200 Lumens - 5 inch, 200LB Grip Magnet - 12' Coil Cord - Cig Plug ML-44-S-M
Magnetic HID spotlight - 3200 Lumens - 5 inch, 200LB Grip Magnet - 12' Coil Cord - Cigarette Plug 35 Watt HID spotlight - SPOT BEAM 1250 foot long X 75 foot wide Weatherproof polycarbonate housing Lens - 4.5 inches wide by 4.25 inches tall - 6 inches tall with mounting bracket - 5.5 inches deep, weighs 1.4 pounds Precision metal reflectors 35 watt HID (High Intensity Discharge) Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 8.1 amps start load on 12 Volts DC - 3.8 amps average draw after 60 second startup. On 24 volts DC - 4 amps start load on 24 volts DC - 1.6 amps average draw after 60 second startup. HID color temperature 7000K (bright white) Borosilicate hardened glass lens

Magnetic HID spotlight - 3200 Lumens - 5 inch, 200LB Grip Magnet - 12' Coil Cord - Cigarette Plug

35 Watt HID spotlight - SPOT BEAM 1250 foot long X 75 foot wide

Weatherproof polycarbonate housing

Lens - 4.5 inches wide by 4.25 inches tall - 6 inches tall with mounting bracket - 5.5 inches deep, weighs 1.4 pounds

Precision metal reflectors

35 watt HID (High Intensity Discharge) Xenon D2 type Lamp

35 watt internal HID ballast - instant on, 15 seconds to full visible power

On 12 Volts DC - 8.1 amps start load on 12 Volts DC - 3.8 amps average draw after 60 second startup.

On 24 volts DC - 4 amps start load on 24 volts DC - 1.6 amps average draw after 60 second startup.

HID color temperature 7000K (bright white)

Borosilicate hardened glass lens

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number ML-44-S-M
Product Name Magnetic HID Spotlight - 3200 Lumens - 5 inch, 200LB Grip Magnet - 12' Coil Cord - Cig Plug
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Multi-Angle Ring Light - CA-DRR8M - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Cyan 505nm) - SSLM-505C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 505 nm (5050 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details