Larson Electronics LLC LED Strip Light - LED Rail Light - 5 Inch LED - 2 Watts - 132 Lumen LEDST-5

Description
The LEDST-5 LED Strip Light is designed as an extremely efficient and versatile lighting solution for boat walkways, cabin areas, stairs, vehicles and intrinsicallyy safe areas where ignition protection is required. This LED strip light can be ordered with either red or white LEDs and produces 120 lumens of bright pure light while using only 1 watt at 150mA. This high intensity LED strip light is fully potted and housed within a weatherproof, stainless steel fixture that features a very thin profile for easy and unobtrusive mounting in tight and space limited areas. These lights feature a thin profile that makes them ideal for replacing older bulky incandescent or fluorescent fixtures. These LED strip lights contain either red or white light producing LEDs depending upon the type specified at ordering. This LED strip light is IP67 compliant, USCG certified ignition protected and suitable for marine use, and can be mounted to flat, curved or tubular surfaces.
Datasheet
Description
The LEDST-5 LED Strip Light is designed as an extremely efficient and versatile lighting solution for boat walkways, cabin areas, stairs, vehicles and intrinsicallyy safe areas where ignition protection is required. This LED strip light can be ordered with either red or white LEDs and produces 120 lumens of bright pure light while using only 1 watt at 150mA. This high intensity LED strip light is fully potted and housed within a weatherproof, stainless steel fixture that features a very thin profile for easy and unobtrusive mounting in tight and space limited areas. These lights feature a thin profile that makes them ideal for replacing older bulky incandescent or fluorescent fixtures. These LED strip lights contain either red or white light producing LEDs depending upon the type specified at ordering. This LED strip light is IP67 compliant, USCG certified ignition protected and suitable for marine use, and can be mounted to flat, curved or tubular surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Strip Light - LED Rail Light - 5 Inch LED - 2 Watts - 132 Lumen - LEDST-5 - Larson Electronics LLC
Kemp, TX, USA
LED Strip Light - LED Rail Light - 5 Inch LED - 2 Watts - 132 Lumen
LEDST-5
LED Strip Light - LED Rail Light - 5 Inch LED - 2 Watts - 132 Lumen LEDST-5
The LEDST-5 LED Strip Light is designed as an extremely efficient and versatile lighting solution for boat walkways, cabin areas, stairs, vehicles and intrinsicallyy safe areas where ignition protection is required. This LED strip light can be ordered with either red or white LEDs and produces 120 lumens of bright pure light while using only 1 watt at 150mA. This high intensity LED strip light is fully potted and housed within a weatherproof, stainless steel fixture that features a very thin profile for easy and unobtrusive mounting in tight and space limited areas. These lights feature a thin profile that makes them ideal for replacing older bulky incandescent or fluorescent fixtures. These LED strip lights contain either red or white light producing LEDs depending upon the type specified at ordering. This LED strip light is IP67 compliant, USCG certified ignition protected and suitable for marine use, and can be mounted to flat, curved or tubular surfaces.

The LEDST-5 LED Strip Light is designed as an extremely efficient and versatile lighting solution for boat walkways, cabin areas, stairs, vehicles and intrinsicallyy safe areas where ignition protection is required. This LED strip light can be ordered with either red or white LEDs and produces 120 lumens of bright pure light while using only 1 watt at 150mA.

This high intensity LED strip light is fully potted and housed within a weatherproof, stainless steel fixture that features a very thin profile for easy and unobtrusive mounting in tight and space limited areas. These lights feature a thin profile that makes them ideal for replacing older bulky incandescent or fluorescent fixtures. These LED strip lights contain either red or white light producing LEDs depending upon the type specified at ordering. This LED strip light is IP67 compliant, USCG certified ignition protected and suitable for marine use, and can be mounted to flat, curved or tubular surfaces.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDST-5
Product Name LED Strip Light - LED Rail Light - 5 Inch LED - 2 Watts - 132 Lumen
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Square Light - CA-DQB15 - KEYENCE
Specs
Illumination Type Direct Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(Violet 415nm) - SSLM-415C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 415 nm (4150 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details