Larson Electronics LLC Surface Mount LED Light - Machined Aluminum - 10-30Volts - 90mA draw - Courtesy or Down Light LEDSM90

Description
The LEDSM90 LED Surface Mount Down Light is designed as an extremely efficient and versatile lighting solution for boat walkways, cabin areas, navigation areas, staterooms and other areas where low voltage is available and an attractive yet subdued light fixture is needed. This LED down light produces 72 lumens of pure white light while using less than 1 watt at .90mA and covers approximately 10 feet of area. This High Intensity LED Area Light is fully potted and housed within a weatherproof, anodized aluminum fixture that features a very shallow profile for easy and unobtrusive mounting in tight and space limited areas. These lights feature a very small profile that lends itself well to a wide variety of applications both utilitarian and asthetic and are available in optional colors including white, red or blue. These LED down lights are ideal for use in areas where space is limited as accent or general area lighting, or in solar power applications where low voltage is the only power source available. This image shows a 53' container with no illumination This image shows the same trailer, this time illuminated with the LEDSM90 White This image shows the same trailer, this time illuminated with the LEDSM90 Red Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge These units are fully sealed, weatherproof and constructed of 306 aluminum alloy with an anodized satin finish. Measuring only 1 and 3/4" in diameter and 3/8” in total thickness, these compact units are designed for surface mounting in either interior or exterior applications. The below 1 watt, .90mA draw of these LED lights makes them ideal for low power applications such as those found at docks and on sailboats where solar power is used to power low level area lighting. USCG certified waterproof for marine environments and IP67 compliant, these versatile down lights are mounted via three self tapping screws that countersink into the aluminum housing for a flush fit. They provide an ideal lighting solution for closets, walkways, bathrooms, cabins, flying bridges and just about anywhere an efficient and unobtrusive light is needed.
Datasheet
Description
The LEDSM90 LED Surface Mount Down Light is designed as an extremely efficient and versatile lighting solution for boat walkways, cabin areas, navigation areas, staterooms and other areas where low voltage is available and an attractive yet subdued light fixture is needed. This LED down light produces 72 lumens of pure white light while using less than 1 watt at .90mA and covers approximately 10 feet of area. This High Intensity LED Area Light is fully potted and housed within a weatherproof, anodized aluminum fixture that features a very shallow profile for easy and unobtrusive mounting in tight and space limited areas. These lights feature a very small profile that lends itself well to a wide variety of applications both utilitarian and asthetic and are available in optional colors including white, red or blue. These LED down lights are ideal for use in areas where space is limited as accent or general area lighting, or in solar power applications where low voltage is the only power source available. This image shows a 53' container with no illumination This image shows the same trailer, this time illuminated with the LEDSM90 White This image shows the same trailer, this time illuminated with the LEDSM90 Red Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge These units are fully sealed, weatherproof and constructed of 306 aluminum alloy with an anodized satin finish. Measuring only 1 and 3/4" in diameter and 3/8” in total thickness, these compact units are designed for surface mounting in either interior or exterior applications. The below 1 watt, .90mA draw of these LED lights makes them ideal for low power applications such as those found at docks and on sailboats where solar power is used to power low level area lighting. USCG certified waterproof for marine environments and IP67 compliant, these versatile down lights are mounted via three self tapping screws that countersink into the aluminum housing for a flush fit. They provide an ideal lighting solution for closets, walkways, bathrooms, cabins, flying bridges and just about anywhere an efficient and unobtrusive light is needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Light - Machined Aluminum - 10-30Volts - 90mA draw - Courtesy or Down Light - LEDSM90 - Larson Electronics LLC
Kemp, TX, USA
Surface Mount LED Light - Machined Aluminum - 10-30Volts - 90mA draw - Courtesy or Down Light
LEDSM90
Surface Mount LED Light - Machined Aluminum - 10-30Volts - 90mA draw - Courtesy or Down Light LEDSM90
The LEDSM90 LED Surface Mount Down Light is designed as an extremely efficient and versatile lighting solution for boat walkways, cabin areas, navigation areas, staterooms and other areas where low voltage is available and an attractive yet subdued light fixture is needed. This LED down light produces 72 lumens of pure white light while using less than 1 watt at .90mA and covers approximately 10 feet of area. This High Intensity LED Area Light is fully potted and housed within a weatherproof, anodized aluminum fixture that features a very shallow profile for easy and unobtrusive mounting in tight and space limited areas. These lights feature a very small profile that lends itself well to a wide variety of applications both utilitarian and asthetic and are available in optional colors including white, red or blue. These LED down lights are ideal for use in areas where space is limited as accent or general area lighting, or in solar power applications where low voltage is the only power source available. This image shows a 53' container with no illumination This image shows the same trailer, this time illuminated with the LEDSM90 White This image shows the same trailer, this time illuminated with the LEDSM90 Red Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge These units are fully sealed, weatherproof and constructed of 306 aluminum alloy with an anodized satin finish. Measuring only 1 and 3/4" in diameter and 3/8” in total thickness, these compact units are designed for surface mounting in either interior or exterior applications. The below 1 watt, .90mA draw of these LED lights makes them ideal for low power applications such as those found at docks and on sailboats where solar power is used to power low level area lighting. USCG certified waterproof for marine environments and IP67 compliant, these versatile down lights are mounted via three self tapping screws that countersink into the aluminum housing for a flush fit. They provide an ideal lighting solution for closets, walkways, bathrooms, cabins, flying bridges and just about anywhere an efficient and unobtrusive light is needed.

The LEDSM90 LED Surface Mount Down Light is designed as an extremely efficient and versatile lighting solution for boat walkways, cabin areas, navigation areas, staterooms and other areas where low voltage is available and an attractive yet subdued light fixture is needed. This LED down light produces 72 lumens of pure white light while using less than 1 watt at .90mA and covers approximately 10 feet of area.

This High Intensity LED Area Light is fully potted and housed within a weatherproof, anodized aluminum fixture that features a very shallow profile for easy and unobtrusive mounting in tight and space limited areas. These lights feature a very small profile that lends itself well to a wide variety of applications both utilitarian and asthetic and are available in optional colors including white, red or blue. These LED down lights are ideal for use in areas where space is limited as accent or general area lighting, or in solar power applications where low voltage is the only power source available.

This image shows a 53' container with no illumination This image shows the same trailer, this time illuminated with the LEDSM90 White This image shows the same trailer, this time illuminated with the LEDSM90 Red

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

These units are fully sealed, weatherproof and constructed of 306 aluminum alloy with an anodized satin finish. Measuring only 1 and 3/4" in diameter and 3/8” in total thickness, these compact units are designed for surface mounting in either interior or exterior applications. The below 1 watt, .90mA draw of these LED lights makes them ideal for low power applications such as those found at docks and on sailboats where solar power is used to power low level area lighting.

USCG certified waterproof for marine environments and IP67 compliant, these versatile down lights are mounted via three self tapping screws that countersink into the aluminum housing for a flush fit. They provide an ideal lighting solution for closets, walkways, bathrooms, cabins, flying bridges and just about anywhere an efficient and unobtrusive light is needed.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDSM90
Product Name Surface Mount LED Light - Machined Aluminum - 10-30Volts - 90mA draw - Courtesy or Down Light
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Bar Light - CA-DBW5 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(Amber 595nm) - SSLM-595C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 595 nm (5950 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details