Larson Electronics LLC Surface Mount LED Light - Machined Aluminum - 12 & 24 Volts DC - 60mA draw - Courtesy or Down Light LEDSM60

Description
The LEDSM60 LED Surface Mount Flood Light is designed as an extremely efficient and versatile lighting solution for boat walkways, cabin areas, navigation areas, docks and other areas where low voltage is available. This LED floodlight produces 225 lumens of light with a 0.13 amp draw on 12 Volts DC and covers approximately 20 feet of area. This high intensity surface mount LED light has 15 fully potted LEDs housed within a weatherproof brushed aluminum fixture that features a small profile for easy and unobtrusive mounting in tight and space limited areas. These lights feature several color options including white, red, blue, green and amber . These units are configured to produce a wide flood pattern, making them a good choice for illuminating hallways, engine rooms, closets and for use as general area lights in cabins. These LED flood lights operate on 12 or 24 volts DC and are ideal for use in areas where space is limited and low voltage the only power source available. These units are fully sealed, weatherproof, and constructed of machined brushed aluminum with a polycarbonite lens cover for extreme durability. Measuring only 1 3/4" in diameter and 3/4” in total thickness, these compact units are designed for surface mounting in either interior or exterior applications. The low 0.13 amp draw on 12 Volts DC of these LED lights makes them ideal for low power applications such as those found at docks and on sailboats where solar power is used to power low level area lighting. 12 volt models come standard with 2 simple through holes for mounting. 24 volt versions also come standard with an adhesive back-piece for mounting. They can be connected to dimmers and rocker switches and provide an ideal lighting solution for closets, walkways, bathrooms, cabins, flying bridges and just about anywhere an efficient and unobtrusive light is needed.
Datasheet
Description
The LEDSM60 LED Surface Mount Flood Light is designed as an extremely efficient and versatile lighting solution for boat walkways, cabin areas, navigation areas, docks and other areas where low voltage is available. This LED floodlight produces 225 lumens of light with a 0.13 amp draw on 12 Volts DC and covers approximately 20 feet of area. This high intensity surface mount LED light has 15 fully potted LEDs housed within a weatherproof brushed aluminum fixture that features a small profile for easy and unobtrusive mounting in tight and space limited areas. These lights feature several color options including white, red, blue, green and amber . These units are configured to produce a wide flood pattern, making them a good choice for illuminating hallways, engine rooms, closets and for use as general area lights in cabins. These LED flood lights operate on 12 or 24 volts DC and are ideal for use in areas where space is limited and low voltage the only power source available. These units are fully sealed, weatherproof, and constructed of machined brushed aluminum with a polycarbonite lens cover for extreme durability. Measuring only 1 3/4" in diameter and 3/4” in total thickness, these compact units are designed for surface mounting in either interior or exterior applications. The low 0.13 amp draw on 12 Volts DC of these LED lights makes them ideal for low power applications such as those found at docks and on sailboats where solar power is used to power low level area lighting. 12 volt models come standard with 2 simple through holes for mounting. 24 volt versions also come standard with an adhesive back-piece for mounting. They can be connected to dimmers and rocker switches and provide an ideal lighting solution for closets, walkways, bathrooms, cabins, flying bridges and just about anywhere an efficient and unobtrusive light is needed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Light - Machined Aluminum - 12 & 24 Volts DC - 60mA draw - Courtesy or Down Light - LEDSM60 - Larson Electronics LLC
Kemp, TX, USA
Surface Mount LED Light - Machined Aluminum - 12 & 24 Volts DC - 60mA draw - Courtesy or Down Light
LEDSM60
Surface Mount LED Light - Machined Aluminum - 12 & 24 Volts DC - 60mA draw - Courtesy or Down Light LEDSM60
The LEDSM60 LED Surface Mount Flood Light is designed as an extremely efficient and versatile lighting solution for boat walkways, cabin areas, navigation areas, docks and other areas where low voltage is available. This LED floodlight produces 225 lumens of light with a 0.13 amp draw on 12 Volts DC and covers approximately 20 feet of area. This high intensity surface mount LED light has 15 fully potted LEDs housed within a weatherproof brushed aluminum fixture that features a small profile for easy and unobtrusive mounting in tight and space limited areas. These lights feature several color options including white, red, blue, green and amber . These units are configured to produce a wide flood pattern, making them a good choice for illuminating hallways, engine rooms, closets and for use as general area lights in cabins. These LED flood lights operate on 12 or 24 volts DC and are ideal for use in areas where space is limited and low voltage the only power source available. These units are fully sealed, weatherproof, and constructed of machined brushed aluminum with a polycarbonite lens cover for extreme durability. Measuring only 1 3/4" in diameter and 3/4” in total thickness, these compact units are designed for surface mounting in either interior or exterior applications. The low 0.13 amp draw on 12 Volts DC of these LED lights makes them ideal for low power applications such as those found at docks and on sailboats where solar power is used to power low level area lighting. 12 volt models come standard with 2 simple through holes for mounting. 24 volt versions also come standard with an adhesive back-piece for mounting. They can be connected to dimmers and rocker switches and provide an ideal lighting solution for closets, walkways, bathrooms, cabins, flying bridges and just about anywhere an efficient and unobtrusive light is needed.

The LEDSM60 LED Surface Mount Flood Light is designed as an extremely efficient and versatile lighting solution for boat walkways, cabin areas, navigation areas, docks and other areas where low voltage is available. This LED floodlight produces 225 lumens of light with a 0.13 amp draw on 12 Volts DC and covers approximately 20 feet of area.

This high intensity surface mount LED light has 15 fully potted LEDs housed within a weatherproof brushed aluminum fixture that features a small profile for easy and unobtrusive mounting in tight and space limited areas. These lights feature several color options including white, red, blue, green and amber . These units are configured to produce a wide flood pattern, making them a good choice for illuminating hallways, engine rooms, closets and for use as general area lights in cabins. These LED flood lights operate on 12 or 24 volts DC and are ideal for use in areas where space is limited and low voltage the only power source available.

These units are fully sealed, weatherproof, and constructed of machined brushed aluminum with a polycarbonite lens cover for extreme durability. Measuring only 1 3/4" in diameter and 3/4” in total thickness, these compact units are designed for surface mounting in either interior or exterior applications. The low 0.13 amp draw on 12 Volts DC of these LED lights makes them ideal for low power applications such as those found at docks and on sailboats where solar power is used to power low level area lighting.

12 volt models come standard with 2 simple through holes for mounting. 24 volt versions also come standard with an adhesive back-piece for mounting. They can be connected to dimmers and rocker switches and provide an ideal lighting solution for closets, walkways, bathrooms, cabins, flying bridges and just about anywhere an efficient and unobtrusive light is needed.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDSM60
Product Name Surface Mount LED Light - Machined Aluminum - 12 & 24 Volts DC - 60mA draw - Courtesy or Down Light
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Miniature Light Source - MS-24 - Optim LLC.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic (optional feature)
View Details
Back Light - CA-DSW2 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details