Larson Electronics LLC LED Light Bar w/ Trunnion Mount on Double Ball Mount Joint - 6, 10-Watt LEDs - 200lb. Magnetic Base LEDP10W-60ET-DBM-I

Description
The Magnalight LEDP10W-60ET-DBM-I LED Light Bar offers high light output and extreme durability combined with a versatile trunnion and double ball joint mount with magnetic base. The magnetic base provides 200 lbs of magnetic grip while a double ball joint and trunnion mount provides the operator with the ability to adjust the unit to a wide variety of positions while mounted. This LED light emitter bar light runs on 110VAC provided by an included inline power transformer. The LEDP10W-60ET-DBM-I LED light bar from Magnalight produces 5,160 lumens of light while drawing only 60 watts @5 amps from a 12 volt electrical system. Six CREE XLamp MC-E® ten watt LEDs producing 860 lumens each are paired with high purity optics to produce a 15 degree spread spot beam approximately 525’ long by 80’ in width. We also offer floodlight versions with a 40 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. These LED light bars are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt, and very ruggedly constructed to withstand the most demanding environments, conditions, and applications. The entire Magnalight LEDP10W series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated CREE XLamp MC-E® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDP10W series light bars can operate on current ranging from 9 to 46VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDP10W-60ET-DBM-I 35° Flood Beam (Opt) LEDP10W-60ET-DBM-I 10° Spot Beam (Stnd) Durability: The LEDP10W series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and heavier than the standard LEDP10W series lights and are nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The CREE XLamp MC-E® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Adjustable Mounting: A magnetic base with a 200 lb grip temporarily secures this unit to various metallic surfaces while a double ball joint mount allows 360 degrees of rotation and 140 degrees of tilt. To adjust this LED unit simply loosen the thumb bolt located on the side of unit, position the light head as desired, then retighten the thumb screw. The light head can be further adjusted by loosening the thumb screws on either side of the light head and moving the light head through 270 degrees of vertical tilt. This mounting system will hold the unit securely in place, even under rough working or driving conditions, and provides an extreme level of placement versatility.
Datasheet
Description
The Magnalight LEDP10W-60ET-DBM-I LED Light Bar offers high light output and extreme durability combined with a versatile trunnion and double ball joint mount with magnetic base. The magnetic base provides 200 lbs of magnetic grip while a double ball joint and trunnion mount provides the operator with the ability to adjust the unit to a wide variety of positions while mounted. This LED light emitter bar light runs on 110VAC provided by an included inline power transformer. The LEDP10W-60ET-DBM-I LED light bar from Magnalight produces 5,160 lumens of light while drawing only 60 watts @5 amps from a 12 volt electrical system. Six CREE XLamp MC-E® ten watt LEDs producing 860 lumens each are paired with high purity optics to produce a 15 degree spread spot beam approximately 525’ long by 80’ in width. We also offer floodlight versions with a 40 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. These LED light bars are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt, and very ruggedly constructed to withstand the most demanding environments, conditions, and applications. The entire Magnalight LEDP10W series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated CREE XLamp MC-E® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDP10W series light bars can operate on current ranging from 9 to 46VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDP10W-60ET-DBM-I 35° Flood Beam (Opt) LEDP10W-60ET-DBM-I 10° Spot Beam (Stnd) Durability: The LEDP10W series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and heavier than the standard LEDP10W series lights and are nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The CREE XLamp MC-E® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Adjustable Mounting: A magnetic base with a 200 lb grip temporarily secures this unit to various metallic surfaces while a double ball joint mount allows 360 degrees of rotation and 140 degrees of tilt. To adjust this LED unit simply loosen the thumb bolt located on the side of unit, position the light head as desired, then retighten the thumb screw. The light head can be further adjusted by loosening the thumb screws on either side of the light head and moving the light head through 270 degrees of vertical tilt. This mounting system will hold the unit securely in place, even under rough working or driving conditions, and provides an extreme level of placement versatility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Bar w/ Trunnion Mount on Double Ball Mount Joint - 6, 10-Watt LEDs - 200lb. Magnetic Base - LEDP10W-60ET-DBM-I - Larson Electronics LLC
Kemp, TX, USA
LED Light Bar w/ Trunnion Mount on Double Ball Mount Joint - 6, 10-Watt LEDs - 200lb. Magnetic Base
LEDP10W-60ET-DBM-I
LED Light Bar w/ Trunnion Mount on Double Ball Mount Joint - 6, 10-Watt LEDs - 200lb. Magnetic Base LEDP10W-60ET-DBM-I
The Magnalight LEDP10W-60ET-DBM-I LED Light Bar offers high light output and extreme durability combined with a versatile trunnion and double ball joint mount with magnetic base. The magnetic base provides 200 lbs of magnetic grip while a double ball joint and trunnion mount provides the operator with the ability to adjust the unit to a wide variety of positions while mounted. This LED light emitter bar light runs on 110VAC provided by an included inline power transformer. The LEDP10W-60ET-DBM-I LED light bar from Magnalight produces 5,160 lumens of light while drawing only 60 watts @5 amps from a 12 volt electrical system. Six CREE XLamp MC-E® ten watt LEDs producing 860 lumens each are paired with high purity optics to produce a 15 degree spread spot beam approximately 525’ long by 80’ in width. We also offer floodlight versions with a 40 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. These LED light bars are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt, and very ruggedly constructed to withstand the most demanding environments, conditions, and applications. The entire Magnalight LEDP10W series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated CREE XLamp MC-E® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDP10W series light bars can operate on current ranging from 9 to 46VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDP10W-60ET-DBM-I 35° Flood Beam (Opt) LEDP10W-60ET-DBM-I 10° Spot Beam (Stnd) Durability: The LEDP10W series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and heavier than the standard LEDP10W series lights and are nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The CREE XLamp MC-E® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Adjustable Mounting: A magnetic base with a 200 lb grip temporarily secures this unit to various metallic surfaces while a double ball joint mount allows 360 degrees of rotation and 140 degrees of tilt. To adjust this LED unit simply loosen the thumb bolt located on the side of unit, position the light head as desired, then retighten the thumb screw. The light head can be further adjusted by loosening the thumb screws on either side of the light head and moving the light head through 270 degrees of vertical tilt. This mounting system will hold the unit securely in place, even under rough working or driving conditions, and provides an extreme level of placement versatility.

The Magnalight LEDP10W-60ET-DBM-I LED Light Bar offers high light output and extreme durability combined with a versatile trunnion and double ball joint mount with magnetic base. The magnetic base provides 200 lbs of magnetic grip while a double ball joint and trunnion mount provides the operator with the ability to adjust the unit to a wide variety of positions while mounted. This LED light emitter bar light runs on 110VAC provided by an included inline power transformer.

The LEDP10W-60ET-DBM-I LED light bar from Magnalight produces 5,160 lumens of light while drawing only 60 watts @5 amps from a 12 volt electrical system. Six CREE XLamp MC-E® ten watt LEDs producing 860 lumens each are paired with high purity optics to produce a 15 degree spread spot beam approximately 525’ long by 80’ in width. We also offer floodlight versions with a 40 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. These LED light bars are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications.

These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt, and very ruggedly constructed to withstand the most demanding environments, conditions, and applications. The entire Magnalight LEDP10W series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds.

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated CREE XLamp MC-E® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDP10W series light bars can operate on current ranging from 9 to 46VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

LEDP10W-60ET-DBM-I 35° Flood Beam
(Opt)

LEDP10W-60ET-DBM-I 10° Spot Beam
(Stnd)

Durability: The LEDP10W series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and heavier than the standard LEDP10W series lights and are nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity.

The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The CREE XLamp MC-E® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme.

Adjustable Mounting: A magnetic base with a 200 lb grip temporarily secures this unit to various metallic surfaces while a double ball joint mount allows 360 degrees of rotation and 140 degrees of tilt. To adjust this LED unit simply loosen the thumb bolt located on the side of unit, position the light head as desired, then retighten the thumb screw. The light head can be further adjusted by loosening the thumb screws on either side of the light head and moving the light head through 270 degrees of vertical tilt. This mounting system will hold the unit securely in place, even under rough working or driving conditions, and provides an extreme level of placement versatility.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDP10W-60ET-DBM-I
Product Name LED Light Bar w/ Trunnion Mount on Double Ball Mount Joint - 6, 10-Watt LEDs - 200lb. Magnetic Base
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Bar Light - CA-DBW5 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
NIR/ICG light module(Laser 760nm+Day Light White 5700K) - MSLM3760 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 760 nm (7600 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details