Larson Electronics LLC Infrared LED Light Bar w/ Magnetic Bases - Extreme Environment - 60, 3-Watt LEDs LEDLB-60E-IR-M

Description
M infrared LED Light Bar offers high light output and extreme durability combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This IP68 rated infrared LED light bar produces an infrared light beam that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when veiwed from a certain angle while 940Nm versions are completely invisible to the naked eye. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged infrared lighting solution that is ideal for use in commercial and industrial security applications as well as military environments. The LEDLB-60E-IR-M infrared LED light bar from Magnalight produces light in the infrared 850Nm or 940Nm end of the light spectrum depending upon the version selected. Four Edison Edixeon® 3 watt infrared emitters producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam 1,450' long by 220' wide with limited spread or light spillage. We offer optional floodlight versions of this light that have 35 degree optics to produce a wider beam spread and more infrared light over a larger area nearer the fixture. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This particular infrared fixture comes equipped with 4, 150lb grip magnetic bases and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting system allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80 mph provided the mount is properly affixed and secure. Click here to view an article on the Generations of Night Vision and Infrared. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-60E-IR-M 35° Flood Beam (Opt) LEDLB-60E-IR-M 10° Spot Beam (Stnd) Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three feet and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Magnetic Mounting: The 4- 150lbs magnet mounting design on the LEDLB-60E-IR-M allows for easy fixture placement and removal. This mounting system includes a 16 foot power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the units overall height.
Datasheet
Description
M infrared LED Light Bar offers high light output and extreme durability combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This IP68 rated infrared LED light bar produces an infrared light beam that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when veiwed from a certain angle while 940Nm versions are completely invisible to the naked eye. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged infrared lighting solution that is ideal for use in commercial and industrial security applications as well as military environments. The LEDLB-60E-IR-M infrared LED light bar from Magnalight produces light in the infrared 850Nm or 940Nm end of the light spectrum depending upon the version selected. Four Edison Edixeon® 3 watt infrared emitters producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam 1,450' long by 220' wide with limited spread or light spillage. We offer optional floodlight versions of this light that have 35 degree optics to produce a wider beam spread and more infrared light over a larger area nearer the fixture. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This particular infrared fixture comes equipped with 4, 150lb grip magnetic bases and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting system allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80 mph provided the mount is properly affixed and secure. Click here to view an article on the Generations of Night Vision and Infrared. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-60E-IR-M 35° Flood Beam (Opt) LEDLB-60E-IR-M 10° Spot Beam (Stnd) Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three feet and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Magnetic Mounting: The 4- 150lbs magnet mounting design on the LEDLB-60E-IR-M allows for easy fixture placement and removal. This mounting system includes a 16 foot power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the units overall height.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared LED Light Bar w/ Magnetic Bases - Extreme Environment - 60, 3-Watt LEDs - LEDLB-60E-IR-M - Larson Electronics LLC
Kemp, TX, USA
Infrared LED Light Bar w/ Magnetic Bases - Extreme Environment - 60, 3-Watt LEDs
LEDLB-60E-IR-M
Infrared LED Light Bar w/ Magnetic Bases - Extreme Environment - 60, 3-Watt LEDs LEDLB-60E-IR-M
M infrared LED Light Bar offers high light output and extreme durability combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This IP68 rated infrared LED light bar produces an infrared light beam that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when veiwed from a certain angle while 940Nm versions are completely invisible to the naked eye. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged infrared lighting solution that is ideal for use in commercial and industrial security applications as well as military environments. The LEDLB-60E-IR-M infrared LED light bar from Magnalight produces light in the infrared 850Nm or 940Nm end of the light spectrum depending upon the version selected. Four Edison Edixeon® 3 watt infrared emitters producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam 1,450' long by 220' wide with limited spread or light spillage. We offer optional floodlight versions of this light that have 35 degree optics to produce a wider beam spread and more infrared light over a larger area nearer the fixture. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This particular infrared fixture comes equipped with 4, 150lb grip magnetic bases and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting system allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80 mph provided the mount is properly affixed and secure. Click here to view an article on the Generations of Night Vision and Infrared. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-60E-IR-M 35° Flood Beam (Opt) LEDLB-60E-IR-M 10° Spot Beam (Stnd) Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three feet and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Magnetic Mounting: The 4- 150lbs magnet mounting design on the LEDLB-60E-IR-M allows for easy fixture placement and removal. This mounting system includes a 16 foot power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the units overall height.

M infrared LED Light Bar offers high light output and extreme durability combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This IP68 rated infrared LED light bar produces an infrared light beam that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when veiwed from a certain angle while 940Nm versions are completely invisible to the naked eye. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged infrared lighting solution that is ideal for use in commercial and industrial security applications as well as military environments.

The LEDLB-60E-IR-M infrared LED light bar from Magnalight produces light in the infrared 850Nm or 940Nm end of the light spectrum depending upon the version selected. Four Edison Edixeon® 3 watt infrared emitters producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam 1,450' long by 220' wide with limited spread or light spillage. We offer optional floodlight versions of this light that have 35 degree optics to produce a wider beam spread and more infrared light over a larger area nearer the fixture. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This particular infrared fixture comes equipped with 4, 150lb grip magnetic bases and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting system allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80 mph provided the mount is properly affixed and secure.


Click here to view an article on the Generations of Night Vision and Infrared.

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

LEDLB-60E-IR-M 35° Flood Beam
(Opt)

LEDLB-60E-IR-M 10° Spot Beam
(Stnd)

Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three feet and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme.

Magnetic Mounting: The 4- 150lbs magnet mounting design on the LEDLB-60E-IR-M allows for easy fixture placement and removal. This mounting system includes a 16 foot power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the units overall height.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDLB-60E-IR-M
Product Name Infrared LED Light Bar w/ Magnetic Bases - Extreme Environment - 60, 3-Watt LEDs
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
High power LED for microscopy applications(UV 385nm) - SSLM-385C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 385 nm (3850 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
Specs
Illumination Type Spotlight
Light Source Light Emitting Diode
Approvals IP66
View Details