Larson Electronics LLC LED Spreader Light for Boats - 720 lumens - 1 amp draw - Surface or Rail Mount - 9-42V - 90'L X 70'W LEDLB-4W

Description
The Magnalight LEDLB-4W LED Light Bar offers high light output and good durability combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to 1 meter and produces 720 lumens while drawing only 12 watts of power @1 amp from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides a rugged and compact lighting solution that is ideal for use in marine environments as well as commercial applications such as machine vision system lighting, heavy equipment illumination, vehicle lighting and law enforcement. The LEDLB-4W LED light bar from Magnalight produces a 90' long by 70' wide light beam with 720 lumens of bright light. Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a well focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand the demanding conditions of marine environments. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature aluminum housings, stainless steel hardware, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against corrosion, impacts, waves, hard rains, sand and high winds. This image shows a dark street, illuminated by nothing but distant street lamps and suburban lighting. The same street illuminated with the LEDLB-4, easily reaching distances of 90' in length and 70' in width. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge *We have had excellent feedback from boat builders and other marine applications where they are able to create lighting effects on the mast, etc. that typically cost 10 times as much but with little amp draw. Technically, the specification indicates a 1 amp draw per unit but the feedback we are getting indicates the draw is substantially less. One boat builder in Houston indicated that the total draw of 12 units was under 2 amps. The efficiency of the driver board makes this type of amp draw attractive for current constrained applications including small equipment, ATVs, boats and other applications where banks of batteries without significant alternator support are the sole source of power. These units are also ideal for use in manufacturing and industrial operations as machine lighting where severe vibration and excessive amounts of dirt and grime may be encountered. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-4W 35° Flood Beam (Opt) LEDLB-4W 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight offer IP67 rated construction that is lighter and smaller than our E series of extreme duty light bars yet designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LEDLB series light bars are lighter and have lower profiles than our heavier LEDLB-E series and are ideal for use in marine environments as well as industrial and commercial settings. Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place, users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. This mounting system enables mounting to flat or round surfaces and allows for minimal 7 degrees of flexibility of angle placement of the light. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.
Datasheet
Description
The Magnalight LEDLB-4W LED Light Bar offers high light output and good durability combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to 1 meter and produces 720 lumens while drawing only 12 watts of power @1 amp from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides a rugged and compact lighting solution that is ideal for use in marine environments as well as commercial applications such as machine vision system lighting, heavy equipment illumination, vehicle lighting and law enforcement. The LEDLB-4W LED light bar from Magnalight produces a 90' long by 70' wide light beam with 720 lumens of bright light. Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a well focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand the demanding conditions of marine environments. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature aluminum housings, stainless steel hardware, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against corrosion, impacts, waves, hard rains, sand and high winds. This image shows a dark street, illuminated by nothing but distant street lamps and suburban lighting. The same street illuminated with the LEDLB-4, easily reaching distances of 90' in length and 70' in width. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge *We have had excellent feedback from boat builders and other marine applications where they are able to create lighting effects on the mast, etc. that typically cost 10 times as much but with little amp draw. Technically, the specification indicates a 1 amp draw per unit but the feedback we are getting indicates the draw is substantially less. One boat builder in Houston indicated that the total draw of 12 units was under 2 amps. The efficiency of the driver board makes this type of amp draw attractive for current constrained applications including small equipment, ATVs, boats and other applications where banks of batteries without significant alternator support are the sole source of power. These units are also ideal for use in manufacturing and industrial operations as machine lighting where severe vibration and excessive amounts of dirt and grime may be encountered. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-4W 35° Flood Beam (Opt) LEDLB-4W 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight offer IP67 rated construction that is lighter and smaller than our E series of extreme duty light bars yet designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LEDLB series light bars are lighter and have lower profiles than our heavier LEDLB-E series and are ideal for use in marine environments as well as industrial and commercial settings. Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place, users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. This mounting system enables mounting to flat or round surfaces and allows for minimal 7 degrees of flexibility of angle placement of the light. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Spreader Light for Boats - 720 lumens - 1 amp draw - Surface or Rail Mount - 9-42V - 90'L X 70'W - LEDLB-4W - Larson Electronics LLC
Kemp, TX, USA
LED Spreader Light for Boats - 720 lumens - 1 amp draw - Surface or Rail Mount - 9-42V - 90'L X 70'W
LEDLB-4W
LED Spreader Light for Boats - 720 lumens - 1 amp draw - Surface or Rail Mount - 9-42V - 90'L X 70'W LEDLB-4W
The Magnalight LEDLB-4W LED Light Bar offers high light output and good durability combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to 1 meter and produces 720 lumens while drawing only 12 watts of power @1 amp from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides a rugged and compact lighting solution that is ideal for use in marine environments as well as commercial applications such as machine vision system lighting, heavy equipment illumination, vehicle lighting and law enforcement. The LEDLB-4W LED light bar from Magnalight produces a 90' long by 70' wide light beam with 720 lumens of bright light. Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a well focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand the demanding conditions of marine environments. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature aluminum housings, stainless steel hardware, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against corrosion, impacts, waves, hard rains, sand and high winds. This image shows a dark street, illuminated by nothing but distant street lamps and suburban lighting. The same street illuminated with the LEDLB-4, easily reaching distances of 90' in length and 70' in width. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge *We have had excellent feedback from boat builders and other marine applications where they are able to create lighting effects on the mast, etc. that typically cost 10 times as much but with little amp draw. Technically, the specification indicates a 1 amp draw per unit but the feedback we are getting indicates the draw is substantially less. One boat builder in Houston indicated that the total draw of 12 units was under 2 amps. The efficiency of the driver board makes this type of amp draw attractive for current constrained applications including small equipment, ATVs, boats and other applications where banks of batteries without significant alternator support are the sole source of power. These units are also ideal for use in manufacturing and industrial operations as machine lighting where severe vibration and excessive amounts of dirt and grime may be encountered. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-4W 35° Flood Beam (Opt) LEDLB-4W 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight offer IP67 rated construction that is lighter and smaller than our E series of extreme duty light bars yet designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LEDLB series light bars are lighter and have lower profiles than our heavier LEDLB-E series and are ideal for use in marine environments as well as industrial and commercial settings. Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place, users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. This mounting system enables mounting to flat or round surfaces and allows for minimal 7 degrees of flexibility of angle placement of the light. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.

The Magnalight LEDLB-4W LED Light Bar offers high light output and good durability combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to 1 meter and produces 720 lumens while drawing only 12 watts of power @1 amp from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides a rugged and compact lighting solution that is ideal for use in marine environments as well as commercial applications such as machine vision system lighting, heavy equipment illumination, vehicle lighting and law enforcement.

The LEDLB-4W LED light bar from Magnalight produces a 90' long by 70' wide light beam with 720 lumens of bright light. Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a well focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights.

These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand the demanding conditions of marine environments. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature aluminum housings, stainless steel hardware, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against corrosion, impacts, waves, hard rains, sand and high winds.

This image shows a dark street, illuminated by nothing but distant street lamps and suburban lighting. The same street illuminated with the LEDLB-4, easily reaching distances of 90' in length and 70' in width.

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

*We have had excellent feedback from boat builders and other marine applications where they are able to create lighting effects on the mast, etc. that typically cost 10 times as much but with little amp draw. Technically, the specification indicates a 1 amp draw per unit but the feedback we are getting indicates the draw is substantially less. One boat builder in Houston indicated that the total draw of 12 units was under 2 amps. The efficiency of the driver board makes this type of amp draw attractive for current constrained applications including small equipment, ATVs, boats and other applications where banks of batteries without significant alternator support are the sole source of power. These units are also ideal for use in manufacturing and industrial operations as machine lighting where severe vibration and excessive amounts of dirt and grime may be encountered.

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

LEDLB-4W 35° Flood Beam
(Opt)

LEDLB-4W 10° Spot Beam
(Stnd)

Durability: The LEDLB series of LED light bars from Magnalight offer IP67 rated construction that is lighter and smaller than our E series of extreme duty light bars yet designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LEDLB series light bars are lighter and have lower profiles than our heavier LEDLB-E series and are ideal for use in marine environments as well as industrial and commercial settings.

Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place, users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. This mounting system enables mounting to flat or round surfaces and allows for minimal 7 degrees of flexibility of angle placement of the light. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDLB-4W
Product Name LED Spreader Light for Boats - 720 lumens - 1 amp draw - Surface or Rail Mount - 9-42V - 90'L X 70'W
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Square Light - CA-DQR15 - KEYENCE
Specs
Illumination Type Direct Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(Orange 617nm) - SSLM-617C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 617 nm (6170 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details