Larson Electronics LLC LED Light Emitter on Trunnion Wall Mount - Extreme Environment - 12 Watt - 90'L X 70'W Beam- 9-42VDC LEDLB-4ET

Description
The Magnalight LEDLB-4ET LED Light Bar offers high light output and extreme durability combined with a versatile trunnion wall mounting system that provides 270 degrees of adjustability. This IP68 rated LED light bar is waterproof to three meters and produces 720 lumens while drawing only 12 watts of power @1 amp from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged lighting solution that is ideal for use in commercial marine environments as well as industrial and manufacturing applications such as machine vision system lighting, heavy equipment illumination, blasting lighting and mining operations. The LEDLB-4ET LED light bar from Magnalight produces a 90' long by 70' wide light beam with 720 lumens of bright light. Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This light is equipped with a trunnion mounting bracket that allows operators to adjust the light fixture through 270 degrees of movement. This image shows a dark street, illuminated by nothing but distant street lamps and suburban lighting. The same street illuminated with the LEDLB-4ET, easily reaching distances of 90' in length and 70' in width. . Click Photo to Enlarge Click Photo to Enlarge *We have had excellent feedback from boat builders and other marine applications where they are able to create lighting effects on the mast, etc. that typically cost 10 times as much but with little amp draw. Technically, the specification indicates a 1 amp draw per unit but the feedback we are getting indicates the draw is substantially less. One boat builder in Houston indicated that the total draw of 12 units was under 2 amps. The efficiency of the driver board makes this type of amp draw attractive for current constrained applications including small equipment, ATVs, boats and other applications where banks of batteries without significant alternator support are the sole source of power. These units are also ideal for use in manufacturing and industrial operations as machine lighting where severe vibration and excessive amounts of dirt and grime may be encountered. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-4ET 35° Flood Beam (Opt) LEDLB-4ET 10° Spot Beam (Stnd) Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Adjustable Mounting: The trunnion wall mounting design on the LEDLB-4ET allows for post-installation angle positioning. This means that by loosening 2 thumb bolts located on either side of the light, the operator can adjust the positioning angle of this light 270 degrees. Then he/she would simply have to tighten thumb bolts to lock the angle in place. No tools are required for adjusting angle. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.
Datasheet
Description
The Magnalight LEDLB-4ET LED Light Bar offers high light output and extreme durability combined with a versatile trunnion wall mounting system that provides 270 degrees of adjustability. This IP68 rated LED light bar is waterproof to three meters and produces 720 lumens while drawing only 12 watts of power @1 amp from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged lighting solution that is ideal for use in commercial marine environments as well as industrial and manufacturing applications such as machine vision system lighting, heavy equipment illumination, blasting lighting and mining operations. The LEDLB-4ET LED light bar from Magnalight produces a 90' long by 70' wide light beam with 720 lumens of bright light. Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This light is equipped with a trunnion mounting bracket that allows operators to adjust the light fixture through 270 degrees of movement. This image shows a dark street, illuminated by nothing but distant street lamps and suburban lighting. The same street illuminated with the LEDLB-4ET, easily reaching distances of 90' in length and 70' in width. . Click Photo to Enlarge Click Photo to Enlarge *We have had excellent feedback from boat builders and other marine applications where they are able to create lighting effects on the mast, etc. that typically cost 10 times as much but with little amp draw. Technically, the specification indicates a 1 amp draw per unit but the feedback we are getting indicates the draw is substantially less. One boat builder in Houston indicated that the total draw of 12 units was under 2 amps. The efficiency of the driver board makes this type of amp draw attractive for current constrained applications including small equipment, ATVs, boats and other applications where banks of batteries without significant alternator support are the sole source of power. These units are also ideal for use in manufacturing and industrial operations as machine lighting where severe vibration and excessive amounts of dirt and grime may be encountered. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-4ET 35° Flood Beam (Opt) LEDLB-4ET 10° Spot Beam (Stnd) Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Adjustable Mounting: The trunnion wall mounting design on the LEDLB-4ET allows for post-installation angle positioning. This means that by loosening 2 thumb bolts located on either side of the light, the operator can adjust the positioning angle of this light 270 degrees. Then he/she would simply have to tighten thumb bolts to lock the angle in place. No tools are required for adjusting angle. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Emitter on Trunnion Wall Mount - Extreme Environment - 12 Watt - 90'L X 70'W Beam- 9-42VDC - LEDLB-4ET - Larson Electronics LLC
Kemp, TX, USA
LED Light Emitter on Trunnion Wall Mount - Extreme Environment - 12 Watt - 90'L X 70'W Beam- 9-42VDC
LEDLB-4ET
LED Light Emitter on Trunnion Wall Mount - Extreme Environment - 12 Watt - 90'L X 70'W Beam- 9-42VDC LEDLB-4ET
The Magnalight LEDLB-4ET LED Light Bar offers high light output and extreme durability combined with a versatile trunnion wall mounting system that provides 270 degrees of adjustability. This IP68 rated LED light bar is waterproof to three meters and produces 720 lumens while drawing only 12 watts of power @1 amp from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged lighting solution that is ideal for use in commercial marine environments as well as industrial and manufacturing applications such as machine vision system lighting, heavy equipment illumination, blasting lighting and mining operations. The LEDLB-4ET LED light bar from Magnalight produces a 90' long by 70' wide light beam with 720 lumens of bright light. Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This light is equipped with a trunnion mounting bracket that allows operators to adjust the light fixture through 270 degrees of movement. This image shows a dark street, illuminated by nothing but distant street lamps and suburban lighting. The same street illuminated with the LEDLB-4ET, easily reaching distances of 90' in length and 70' in width. . Click Photo to Enlarge Click Photo to Enlarge *We have had excellent feedback from boat builders and other marine applications where they are able to create lighting effects on the mast, etc. that typically cost 10 times as much but with little amp draw. Technically, the specification indicates a 1 amp draw per unit but the feedback we are getting indicates the draw is substantially less. One boat builder in Houston indicated that the total draw of 12 units was under 2 amps. The efficiency of the driver board makes this type of amp draw attractive for current constrained applications including small equipment, ATVs, boats and other applications where banks of batteries without significant alternator support are the sole source of power. These units are also ideal for use in manufacturing and industrial operations as machine lighting where severe vibration and excessive amounts of dirt and grime may be encountered. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-4ET 35° Flood Beam (Opt) LEDLB-4ET 10° Spot Beam (Stnd) Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Adjustable Mounting: The trunnion wall mounting design on the LEDLB-4ET allows for post-installation angle positioning. This means that by loosening 2 thumb bolts located on either side of the light, the operator can adjust the positioning angle of this light 270 degrees. Then he/she would simply have to tighten thumb bolts to lock the angle in place. No tools are required for adjusting angle. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.

The Magnalight LEDLB-4ET LED Light Bar offers high light output and extreme durability combined with a versatile trunnion wall mounting system that provides 270 degrees of adjustability. This IP68 rated LED light bar is waterproof to three meters and produces 720 lumens while drawing only 12 watts of power @1 amp from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides an extremely rugged lighting solution that is ideal for use in commercial marine environments as well as industrial and manufacturing applications such as machine vision system lighting, heavy equipment illumination, blasting lighting and mining operations.

The LEDLB-4ET LED light bar from Magnalight produces a 90' long by 70' wide light beam with 720 lumens of bright light. Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This light is equipped with a trunnion mounting bracket that allows operators to adjust the light fixture through 270 degrees of movement.

This image shows a dark street, illuminated by nothing but distant street lamps and suburban lighting. The same street illuminated with the LEDLB-4ET, easily reaching distances of 90' in length and 70' in width. .

Click Photo to Enlarge

Click Photo to Enlarge

*We have had excellent feedback from boat builders and other marine applications where they are able to create lighting effects on the mast, etc. that typically cost 10 times as much but with little amp draw. Technically, the specification indicates a 1 amp draw per unit but the feedback we are getting indicates the draw is substantially less. One boat builder in Houston indicated that the total draw of 12 units was under 2 amps. The efficiency of the driver board makes this type of amp draw attractive for current constrained applications including small equipment, ATVs, boats and other applications where banks of batteries without significant alternator support are the sole source of power. These units are also ideal for use in manufacturing and industrial operations as machine lighting where severe vibration and excessive amounts of dirt and grime may be encountered.

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

LEDLB-4ET 35° Flood Beam
(Opt)

LEDLB-4ET 10° Spot Beam
(Stnd)

Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme.

Adjustable Mounting: The trunnion wall mounting design on the LEDLB-4ET allows for post-installation angle positioning. This means that by loosening 2 thumb bolts located on either side of the light, the operator can adjust the positioning angle of this light 270 degrees. Then he/she would simply have to tighten thumb bolts to lock the angle in place. No tools are required for adjusting angle. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDLB-4ET
Product Name LED Light Emitter on Trunnion Wall Mount - Extreme Environment - 12 Watt - 90'L X 70'W Beam- 9-42VDC
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Miniature Light Source - MS-24 - Optim LLC.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic (optional feature)
View Details
Back Light - CA-DSW15 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details