Larson Electronics LLC LED Light Emitter - 40 LEDS - 120 Watts - 1300'L X 180'W Spot Beam - 9-42VDC - 7200 Lumen LEDLB-40X2

Description
The Magnalight LEDLB-40X2 LED Light Bar offers high light output and good durability combined with versatile mounting and power options. This IP68 rated LED light bar is waterproof to 1 meter and produces 7,200 lumens while drawing only 120 watts of power @10 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides a rugged and compact lighting solution that is ideal for use in industrial and manufacturing applications, machine vision system lighting, heavy equipment illumination, law enforcement, security and vehicle illumination. The LEDLB-40X2 LED light bar from Magnalight produces a 1300' long by 180' wide light beam with 7,200 lumens of bright light while drawing only 120 watts @10 amps from a 12 volt electrical system. Forty Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments, conditions and applications. The LEDLB-40X2-IR is a new design which contains a layout of LEDs arranged 10 LEDs per row with a total of 4 rows. Previous 40 LED bars only came in a strip bar design, however the new layout results in a shorter light bar and promotes use for industrial and commericial applications and not just vehicle or boating applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature aluminum housings, stainless steel hardware, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against corrosion, impacts, waves, hard rains, sand and high winds Shown above, vehicle headlights only... Headlights supported with LED light bar Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-40X2 35° Flood Beam (Opt) LEDLB-40X2 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand the rigors of demanding of environmental and operating conditions yet are lighter and smaller than our LEDLB-E series of extreme duty light bars. The LEDLB series is designed to provide a low profile, light weight, high performance light bar that can be mounted where other lights will not fit. These units can operate in temperatures of -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place, users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. This mounting system enables mounting to flat or round surfaces and allows for minimal 7 degrees of flexibility of angle placement of the light. In this LED emitter light bar model, an additional mounting option is provided. The adjustable, shock insulated mounts are attached to a simple, inverted u-bracket type mount. The LED light bar can then be mounted via a single 3/8 bolt through the center of the bracket. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.
Datasheet
Description
The Magnalight LEDLB-40X2 LED Light Bar offers high light output and good durability combined with versatile mounting and power options. This IP68 rated LED light bar is waterproof to 1 meter and produces 7,200 lumens while drawing only 120 watts of power @10 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides a rugged and compact lighting solution that is ideal for use in industrial and manufacturing applications, machine vision system lighting, heavy equipment illumination, law enforcement, security and vehicle illumination. The LEDLB-40X2 LED light bar from Magnalight produces a 1300' long by 180' wide light beam with 7,200 lumens of bright light while drawing only 120 watts @10 amps from a 12 volt electrical system. Forty Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments, conditions and applications. The LEDLB-40X2-IR is a new design which contains a layout of LEDs arranged 10 LEDs per row with a total of 4 rows. Previous 40 LED bars only came in a strip bar design, however the new layout results in a shorter light bar and promotes use for industrial and commericial applications and not just vehicle or boating applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature aluminum housings, stainless steel hardware, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against corrosion, impacts, waves, hard rains, sand and high winds Shown above, vehicle headlights only... Headlights supported with LED light bar Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-40X2 35° Flood Beam (Opt) LEDLB-40X2 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand the rigors of demanding of environmental and operating conditions yet are lighter and smaller than our LEDLB-E series of extreme duty light bars. The LEDLB series is designed to provide a low profile, light weight, high performance light bar that can be mounted where other lights will not fit. These units can operate in temperatures of -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place, users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. This mounting system enables mounting to flat or round surfaces and allows for minimal 7 degrees of flexibility of angle placement of the light. In this LED emitter light bar model, an additional mounting option is provided. The adjustable, shock insulated mounts are attached to a simple, inverted u-bracket type mount. The LED light bar can then be mounted via a single 3/8 bolt through the center of the bracket. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Emitter - 40 LEDS - 120 Watts - 1300'L X 180'W Spot Beam - 9-42VDC - 7200 Lumen - LEDLB-40X2 - Larson Electronics LLC
Kemp, TX, USA
LED Light Emitter - 40 LEDS - 120 Watts - 1300'L X 180'W Spot Beam - 9-42VDC - 7200 Lumen
LEDLB-40X2
LED Light Emitter - 40 LEDS - 120 Watts - 1300'L X 180'W Spot Beam - 9-42VDC - 7200 Lumen LEDLB-40X2
The Magnalight LEDLB-40X2 LED Light Bar offers high light output and good durability combined with versatile mounting and power options. This IP68 rated LED light bar is waterproof to 1 meter and produces 7,200 lumens while drawing only 120 watts of power @10 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides a rugged and compact lighting solution that is ideal for use in industrial and manufacturing applications, machine vision system lighting, heavy equipment illumination, law enforcement, security and vehicle illumination. The LEDLB-40X2 LED light bar from Magnalight produces a 1300' long by 180' wide light beam with 7,200 lumens of bright light while drawing only 120 watts @10 amps from a 12 volt electrical system. Forty Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments, conditions and applications. The LEDLB-40X2-IR is a new design which contains a layout of LEDs arranged 10 LEDs per row with a total of 4 rows. Previous 40 LED bars only came in a strip bar design, however the new layout results in a shorter light bar and promotes use for industrial and commericial applications and not just vehicle or boating applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature aluminum housings, stainless steel hardware, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against corrosion, impacts, waves, hard rains, sand and high winds Shown above, vehicle headlights only... Headlights supported with LED light bar Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-40X2 35° Flood Beam (Opt) LEDLB-40X2 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand the rigors of demanding of environmental and operating conditions yet are lighter and smaller than our LEDLB-E series of extreme duty light bars. The LEDLB series is designed to provide a low profile, light weight, high performance light bar that can be mounted where other lights will not fit. These units can operate in temperatures of -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place, users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. This mounting system enables mounting to flat or round surfaces and allows for minimal 7 degrees of flexibility of angle placement of the light. In this LED emitter light bar model, an additional mounting option is provided. The adjustable, shock insulated mounts are attached to a simple, inverted u-bracket type mount. The LED light bar can then be mounted via a single 3/8 bolt through the center of the bracket. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.

The Magnalight LEDLB-40X2 LED Light Bar offers high light output and good durability combined with versatile mounting and power options. This IP68 rated LED light bar is waterproof to 1 meter and produces 7,200 lumens while drawing only 120 watts of power @10 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides a rugged and compact lighting solution that is ideal for use in industrial and manufacturing applications, machine vision system lighting, heavy equipment illumination, law enforcement, security and vehicle illumination.

The LEDLB-40X2 LED light bar from Magnalight produces a 1300' long by 180' wide light beam with 7,200 lumens of bright light while drawing only 120 watts @10 amps from a 12 volt electrical system. Forty Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments, conditions and applications.

The LEDLB-40X2-IR is a new design which contains a layout of LEDs arranged 10 LEDs per row with a total of 4 rows. Previous 40 LED bars only came in a strip bar design, however the new layout results in a shorter light bar and promotes use for industrial and commericial applications and not just vehicle or boating applications.

The entire Magnalight LEDLB series are constructed of extruded aluminum and feature aluminum housings, stainless steel hardware, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against corrosion, impacts, waves, hard rains, sand and high winds

Shown above, vehicle headlights only... Headlights supported with LED light bar

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

LEDLB-40X2 35° Flood Beam
(Opt)

LEDLB-40X2 10° Spot Beam
(Stnd)

Durability: The LEDLB series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand the rigors of demanding of environmental and operating conditions yet are lighter and smaller than our LEDLB-E series of extreme duty light bars. The LEDLB series is designed to provide a low profile, light weight, high performance light bar that can be mounted where other lights will not fit. These units can operate in temperatures of -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance.

Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place, users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. This mounting system enables mounting to flat or round surfaces and allows for minimal 7 degrees of flexibility of angle placement of the light.

In this LED emitter light bar model, an additional mounting option is provided. The adjustable, shock insulated mounts are attached to a simple, inverted u-bracket type mount. The LED light bar can then be mounted via a single 3/8 bolt through the center of the bracket. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDLB-40X2
Product Name LED Light Emitter - 40 LEDS - 120 Watts - 1300'L X 180'W Spot Beam - 9-42VDC - 7200 Lumen
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Bar Light - CA-DBW8 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(UV 385nm) - SSLM-385C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 385 nm (3850 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details