Larson Electronics LLC Infrared LED Light Emitter - 24, 3-Watt LEDs - 900'L X 100'W Spot Beam - Magnetic Mount LEDLB-24E-IR-M

Description
The Magnalight LEDLB-24E-IR-M LED Light Bar offers high infrared light output and extreme durability for demanding operating conditions. This IP68 rated infrared LED light bar is waterproof to three meters and produces a 4,320 lumen infrared light beam 900' long by 100' wide that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when viewed from a certain angle while 940Nm versions are completely invisible to the naked eye. This light can run on any voltage from 9 to 42 volts and comes equipped with a 200lbs grip magnetic base and 16 ft coil cord with cigarette plug for easy and convenient mounting. The LEDLB-24E-IR-M infrared LED light bar from Magnalight produces light in the infrared 850Nm or 940Nm end of the light spectrum depending upon the version selected. In spot configuration this infrared LED emitter produces a 900' long by 100' wide infrared beam of light with a tight focus and moderate beam spread. Twenty-four Edison Edixeon® 3 watt infrared emitters producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We offer optional floodlight versions of this light that have 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This light is equipped with a 200lbs magnetic mount base and 16 foot coil cord ending in a cigarette plug connector. This magnetic base allows fast and easy setup of this light and will hold the fixture in place at speeds up to 85mph provided the mount is properly affixed and secure. LEDLB-24E-IR-M 35° Flood Beam (Opt) LEDLB-24E-IR-M 10° Spot Beam (Stnd) Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and heavier than the standard LEDLB series lights and are nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Adjustable Magnetic Mounting: The dual 100 lbs magnets and trunnion mounting design on the LEDLB-24E-IR-M allows for easy fixture placement and post-placement angle positioning. This means that by loosening 2 thumb bolts located on either side of the light, the operator can adjust the positioning angle of this light 270 degrees. Then he/she would simply have to tighten thumb bolts to lock the angle in place. No tools are required for adjusting angle. This mounting system makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the units overall height from 5" to 6.3" total. Note: This light is equipped with a 16 foot coil cord ending in a cigarette plug adapter. Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors.
Datasheet
Description
The Magnalight LEDLB-24E-IR-M LED Light Bar offers high infrared light output and extreme durability for demanding operating conditions. This IP68 rated infrared LED light bar is waterproof to three meters and produces a 4,320 lumen infrared light beam 900' long by 100' wide that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when viewed from a certain angle while 940Nm versions are completely invisible to the naked eye. This light can run on any voltage from 9 to 42 volts and comes equipped with a 200lbs grip magnetic base and 16 ft coil cord with cigarette plug for easy and convenient mounting. The LEDLB-24E-IR-M infrared LED light bar from Magnalight produces light in the infrared 850Nm or 940Nm end of the light spectrum depending upon the version selected. In spot configuration this infrared LED emitter produces a 900' long by 100' wide infrared beam of light with a tight focus and moderate beam spread. Twenty-four Edison Edixeon® 3 watt infrared emitters producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We offer optional floodlight versions of this light that have 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This light is equipped with a 200lbs magnetic mount base and 16 foot coil cord ending in a cigarette plug connector. This magnetic base allows fast and easy setup of this light and will hold the fixture in place at speeds up to 85mph provided the mount is properly affixed and secure. LEDLB-24E-IR-M 35° Flood Beam (Opt) LEDLB-24E-IR-M 10° Spot Beam (Stnd) Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and heavier than the standard LEDLB series lights and are nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Adjustable Magnetic Mounting: The dual 100 lbs magnets and trunnion mounting design on the LEDLB-24E-IR-M allows for easy fixture placement and post-placement angle positioning. This means that by loosening 2 thumb bolts located on either side of the light, the operator can adjust the positioning angle of this light 270 degrees. Then he/she would simply have to tighten thumb bolts to lock the angle in place. No tools are required for adjusting angle. This mounting system makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the units overall height from 5" to 6.3" total. Note: This light is equipped with a 16 foot coil cord ending in a cigarette plug adapter. Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared LED Light Emitter - 24, 3-Watt LEDs - 900'L X 100'W Spot Beam - Magnetic Mount - LEDLB-24E-IR-M - Larson Electronics LLC
Kemp, TX, USA
Infrared LED Light Emitter - 24, 3-Watt LEDs - 900'L X 100'W Spot Beam - Magnetic Mount
LEDLB-24E-IR-M
Infrared LED Light Emitter - 24, 3-Watt LEDs - 900'L X 100'W Spot Beam - Magnetic Mount LEDLB-24E-IR-M
The Magnalight LEDLB-24E-IR-M LED Light Bar offers high infrared light output and extreme durability for demanding operating conditions. This IP68 rated infrared LED light bar is waterproof to three meters and produces a 4,320 lumen infrared light beam 900' long by 100' wide that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when viewed from a certain angle while 940Nm versions are completely invisible to the naked eye. This light can run on any voltage from 9 to 42 volts and comes equipped with a 200lbs grip magnetic base and 16 ft coil cord with cigarette plug for easy and convenient mounting. The LEDLB-24E-IR-M infrared LED light bar from Magnalight produces light in the infrared 850Nm or 940Nm end of the light spectrum depending upon the version selected. In spot configuration this infrared LED emitter produces a 900' long by 100' wide infrared beam of light with a tight focus and moderate beam spread. Twenty-four Edison Edixeon® 3 watt infrared emitters producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We offer optional floodlight versions of this light that have 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture. These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This light is equipped with a 200lbs magnetic mount base and 16 foot coil cord ending in a cigarette plug connector. This magnetic base allows fast and easy setup of this light and will hold the fixture in place at speeds up to 85mph provided the mount is properly affixed and secure. LEDLB-24E-IR-M 35° Flood Beam (Opt) LEDLB-24E-IR-M 10° Spot Beam (Stnd) Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and heavier than the standard LEDLB series lights and are nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme. Adjustable Magnetic Mounting: The dual 100 lbs magnets and trunnion mounting design on the LEDLB-24E-IR-M allows for easy fixture placement and post-placement angle positioning. This means that by loosening 2 thumb bolts located on either side of the light, the operator can adjust the positioning angle of this light 270 degrees. Then he/she would simply have to tighten thumb bolts to lock the angle in place. No tools are required for adjusting angle. This mounting system makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the units overall height from 5" to 6.3" total. Note: This light is equipped with a 16 foot coil cord ending in a cigarette plug adapter. Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors.

The Magnalight LEDLB-24E-IR-M LED Light Bar offers high infrared light output and extreme durability for demanding operating conditions. This IP68 rated infrared LED light bar is waterproof to three meters and produces a 4,320 lumen infrared light beam 900' long by 100' wide that can only be seen through the use of night vision goggles. 850Nm versions have a very slight red glow around the LED emitters when viewed from a certain angle while 940Nm versions are completely invisible to the naked eye. This light can run on any voltage from 9 to 42 volts and comes equipped with a 200lbs grip magnetic base and 16 ft coil cord with cigarette plug for easy and convenient mounting.

The LEDLB-24E-IR-M infrared LED light bar from Magnalight produces light in the infrared 850Nm or 940Nm end of the light spectrum depending upon the version selected. In spot configuration this infrared LED emitter produces a 900' long by 100' wide infrared beam of light with a tight focus and moderate beam spread. Twenty-four Edison Edixeon® 3 watt infrared emitters producing 180 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We offer optional floodlight versions of this light that have 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture.

These LED light bars are IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The entire Magnalight LEDLB-E series are constructed of extruded aluminum and feature heavier housings, rubber isolated mounts and unbreakable polycarbonate lenses to provide increased durability against vibrations, impacts, waves, hard rains, sand and high winds. This light is equipped with a 200lbs magnetic mount base and 16 foot coil cord ending in a cigarette plug connector. This magnetic base allows fast and easy setup of this light and will hold the fixture in place at speeds up to 85mph provided the mount is properly affixed and secure.

LEDLB-24E-IR-M 35° Flood Beam
(Opt)

LEDLB-24E-IR-M 10° Spot Beam
(Stnd)

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDLB series light bars can operate on current ranging from 9 to 42VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

Durability: The LEDLB-E series of LED light bars from Magnalight offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. The LED lights with the ‘E’ part number designation are designed for extreme durability and are larger and heavier than the standard LEDLB series lights and are nearly twice as heavy as their standard counterparts. These units can withstand rapid temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from thick extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. We recommend these LED lights for high stress - high vibratory conditions, high humidity climates, very cold areas and rough saltwater conditions. They are also well suited to environments where equipment is used in one temperature extreme and stored in another temperature extreme.

Adjustable Magnetic Mounting: The dual 100 lbs magnets and trunnion mounting design on the LEDLB-24E-IR-M allows for easy fixture placement and post-placement angle positioning. This means that by loosening 2 thumb bolts located on either side of the light, the operator can adjust the positioning angle of this light 270 degrees. Then he/she would simply have to tighten thumb bolts to lock the angle in place. No tools are required for adjusting angle. This mounting system makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the units overall height from 5" to 6.3" total.

Note: This light is equipped with a 16 foot coil cord ending in a cigarette plug adapter. Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDLB-24E-IR-M
Product Name Infrared LED Light Emitter - 24, 3-Watt LEDs - 900'L X 100'W Spot Beam - Magnetic Mount
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Coaxial Light - CA-DXW3 - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Royal Blue 445nm) - SSLM-445C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 445 nm (4450 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details