Larson Electronics LLC Infrared LED Light Emitter - 900'L X 100'W Spot Beam - 24, 3-Watt LEDs - Magnetic Mount - 9-42 Volts LEDLB-24-IR-M

Description
The Magnalight LEDLB-24-IR-M Infrared LED Light Bar offers high infrared light output in a light weight, durable, low profile housing combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This IP67 rated infrared LED light bar is waterproof to one meter and produces 4,320 lumens of infrared light while drawing only 72 watts of power @6 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and produces an infrared light beam that can only be seen through the use of night vision equipment. 850Nm versions have a very slight red glow around the LED emitters when viewed from a certain angle while 940Nm versions are completely invisible to the naked eye. The LEDLB-24-IR-M LED light bar from Magnalight produces 4,320 lumens resulting in a 900' long by 100' wide infrared light beam while drawing only 72 watts @6 amps from a 12 volt electrical system. Twenty Four Edison Edixeon® 3 watt infrared LED emitters producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider infrared light beam approximately 300' long by 280' feet wide. Click here to view an article on the Generations of Night Vision and Infrared. These infrared LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds. This infrared light is equipped with a 200lbs grip magnetic mount base and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80mph provided the mount is properly affixed and secure. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These infrared LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-24-IR-M 35° Flood Beam (Opt) LEDLB-24-IR-M 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight are lighter and smaller than our LEDLB-E extreme series and offer IP67 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these unit's 15.6Grms rating of vibration tolerance. These infrared LEDLB series light bars are ideal for use in law enforcement, security and military applications requiring a covert source of IR illumination. Mounting: The 200lbs grip magnetic mount on the LEDLB-24-M allows for easy fixture placement and removal. This mounting system includes a 16 ft coiled power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the unit's overall height.
Datasheet
Description
The Magnalight LEDLB-24-IR-M Infrared LED Light Bar offers high infrared light output in a light weight, durable, low profile housing combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This IP67 rated infrared LED light bar is waterproof to one meter and produces 4,320 lumens of infrared light while drawing only 72 watts of power @6 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and produces an infrared light beam that can only be seen through the use of night vision equipment. 850Nm versions have a very slight red glow around the LED emitters when viewed from a certain angle while 940Nm versions are completely invisible to the naked eye. The LEDLB-24-IR-M LED light bar from Magnalight produces 4,320 lumens resulting in a 900' long by 100' wide infrared light beam while drawing only 72 watts @6 amps from a 12 volt electrical system. Twenty Four Edison Edixeon® 3 watt infrared LED emitters producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider infrared light beam approximately 300' long by 280' feet wide. Click here to view an article on the Generations of Night Vision and Infrared. These infrared LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds. This infrared light is equipped with a 200lbs grip magnetic mount base and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80mph provided the mount is properly affixed and secure. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These infrared LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-24-IR-M 35° Flood Beam (Opt) LEDLB-24-IR-M 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight are lighter and smaller than our LEDLB-E extreme series and offer IP67 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these unit's 15.6Grms rating of vibration tolerance. These infrared LEDLB series light bars are ideal for use in law enforcement, security and military applications requiring a covert source of IR illumination. Mounting: The 200lbs grip magnetic mount on the LEDLB-24-M allows for easy fixture placement and removal. This mounting system includes a 16 ft coiled power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the unit's overall height.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared LED Light Emitter - 900'L X 100'W Spot Beam - 24, 3-Watt LEDs - Magnetic Mount - 9-42 Volts - LEDLB-24-IR-M - Larson Electronics LLC
Kemp, TX, USA
Infrared LED Light Emitter - 900'L X 100'W Spot Beam - 24, 3-Watt LEDs - Magnetic Mount - 9-42 Volts
LEDLB-24-IR-M
Infrared LED Light Emitter - 900'L X 100'W Spot Beam - 24, 3-Watt LEDs - Magnetic Mount - 9-42 Volts LEDLB-24-IR-M
The Magnalight LEDLB-24-IR-M Infrared LED Light Bar offers high infrared light output in a light weight, durable, low profile housing combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This IP67 rated infrared LED light bar is waterproof to one meter and produces 4,320 lumens of infrared light while drawing only 72 watts of power @6 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and produces an infrared light beam that can only be seen through the use of night vision equipment. 850Nm versions have a very slight red glow around the LED emitters when viewed from a certain angle while 940Nm versions are completely invisible to the naked eye. The LEDLB-24-IR-M LED light bar from Magnalight produces 4,320 lumens resulting in a 900' long by 100' wide infrared light beam while drawing only 72 watts @6 amps from a 12 volt electrical system. Twenty Four Edison Edixeon® 3 watt infrared LED emitters producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider infrared light beam approximately 300' long by 280' feet wide. Click here to view an article on the Generations of Night Vision and Infrared. These infrared LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds. This infrared light is equipped with a 200lbs grip magnetic mount base and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80mph provided the mount is properly affixed and secure. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These infrared LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-24-IR-M 35° Flood Beam (Opt) LEDLB-24-IR-M 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight are lighter and smaller than our LEDLB-E extreme series and offer IP67 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these unit's 15.6Grms rating of vibration tolerance. These infrared LEDLB series light bars are ideal for use in law enforcement, security and military applications requiring a covert source of IR illumination. Mounting: The 200lbs grip magnetic mount on the LEDLB-24-M allows for easy fixture placement and removal. This mounting system includes a 16 ft coiled power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the unit's overall height.

The Magnalight LEDLB-24-IR-M Infrared LED Light Bar offers high infrared light output in a light weight, durable, low profile housing combined with a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. This IP67 rated infrared LED light bar is waterproof to one meter and produces 4,320 lumens of infrared light while drawing only 72 watts of power @6 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and produces an infrared light beam that can only be seen through the use of night vision equipment. 850Nm versions have a very slight red glow around the LED emitters when viewed from a certain angle while 940Nm versions are completely invisible to the naked eye.

The LEDLB-24-IR-M LED light bar from Magnalight produces 4,320 lumens resulting in a 900' long by 100' wide infrared light beam while drawing only 72 watts @6 amps from a 12 volt electrical system. Twenty Four Edison Edixeon® 3 watt infrared LED emitters producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider infrared light beam approximately 300' long by 280' feet wide.

Click here to view an article on the Generations of Night Vision and Infrared.

These infrared LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds. This infrared light is equipped with a 200lbs grip magnetic mount base and a 16 foot coil cord ending in a cigarette plug connector. This magnetic base mounting allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80mph provided the mount is properly affixed and secure.

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These infrared LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

LEDLB-24-IR-M 35° Flood Beam
(Opt)

LEDLB-24-IR-M 10° Spot Beam
(Stnd)

Durability: The LEDLB series of LED light bars from Magnalight are lighter and smaller than our LEDLB-E extreme series and offer IP67 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these unit's 15.6Grms rating of vibration tolerance. These infrared LEDLB series light bars are ideal for use in law enforcement, security and military applications requiring a covert source of IR illumination.

Mounting: The 200lbs grip magnetic mount on the LEDLB-24-M allows for easy fixture placement and removal. This mounting system includes a 16 ft coiled power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the unit's overall height.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDLB-24-IR-M
Product Name Infrared LED Light Emitter - 900'L X 100'W Spot Beam - 24, 3-Watt LEDs - Magnetic Mount - 9-42 Volts
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Flat Ring Light - CA-DRB10F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
NIR/ICG light module(Laser 785nm+Day Light White 5700K) - MSLM3785 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 785 nm (7850 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details