Larson Electronics LLC LED Light - Amber (Yellow) - 24 LEDs - 72 Watts - Aluminum Housing - 9-42 Volts DC - 4230 Lumen LEDLB-24-AMBR

Description
The Magnalight LEDLB-24-AMBR LED Light Bar offers high light output in a light weight, durable, low profile housing combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to one meter and produces 4,320 lumens while drawing only 72 watts of power @6 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and is configured to produce Amber colored light only. The LEDLB-24-AMBR LED light bar from Magnalight produces a 900' long by 100' wide light beam with 4,320 lumens of Red, Green, Amber or Blue light while drawing only 72 watts @6 amps from a 12 volt electrical system. Twenty Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread approximately 300' long by 280' feet wide. These LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds. The advantage in colored LED light bars lies in the fact that no lenses are required to change the light color. LEDs can be configured to produce light in only a specific color, allowing the full power of the LED to be projected. Traditional colored lights require a colored lens or filter to produce colored light, which reduces the overall light output as some of the light energy is lost to the colored lens. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-24-AMBR 35° Flood Beam (Opt) LEDLB-24-AMBR 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight are lighter and smaller than our LEDLB-E extreme series and offer IP67 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LEDLB series light bars are ideal for use in marine environments as well as industrial and commercial settings. Mounting: These LEDLB light bars feature a smaller profile and lighter weight than our LEDLB-E series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. In this LED emitter light bar model, an additional mounting option is provided. The adjustable, shock insulated mounts are attached to a simple, inverted u-bracket type mount. The LED light bar can then be mounted via a single 3/8 bolt through the center of the bracket. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.
Datasheet
Description
The Magnalight LEDLB-24-AMBR LED Light Bar offers high light output in a light weight, durable, low profile housing combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to one meter and produces 4,320 lumens while drawing only 72 watts of power @6 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and is configured to produce Amber colored light only. The LEDLB-24-AMBR LED light bar from Magnalight produces a 900' long by 100' wide light beam with 4,320 lumens of Red, Green, Amber or Blue light while drawing only 72 watts @6 amps from a 12 volt electrical system. Twenty Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread approximately 300' long by 280' feet wide. These LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds. The advantage in colored LED light bars lies in the fact that no lenses are required to change the light color. LEDs can be configured to produce light in only a specific color, allowing the full power of the LED to be projected. Traditional colored lights require a colored lens or filter to produce colored light, which reduces the overall light output as some of the light energy is lost to the colored lens. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-24-AMBR 35° Flood Beam (Opt) LEDLB-24-AMBR 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight are lighter and smaller than our LEDLB-E extreme series and offer IP67 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LEDLB series light bars are ideal for use in marine environments as well as industrial and commercial settings. Mounting: These LEDLB light bars feature a smaller profile and lighter weight than our LEDLB-E series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. In this LED emitter light bar model, an additional mounting option is provided. The adjustable, shock insulated mounts are attached to a simple, inverted u-bracket type mount. The LED light bar can then be mounted via a single 3/8 bolt through the center of the bracket. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light - Amber (Yellow) - 24 LEDs - 72 Watts - Aluminum Housing - 9-42 Volts DC - 4230 Lumen - LEDLB-24-AMBR - Larson Electronics LLC
Kemp, TX, USA
LED Light - Amber (Yellow) - 24 LEDs - 72 Watts - Aluminum Housing - 9-42 Volts DC - 4230 Lumen
LEDLB-24-AMBR
LED Light - Amber (Yellow) - 24 LEDs - 72 Watts - Aluminum Housing - 9-42 Volts DC - 4230 Lumen LEDLB-24-AMBR
The Magnalight LEDLB-24-AMBR LED Light Bar offers high light output in a light weight, durable, low profile housing combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to one meter and produces 4,320 lumens while drawing only 72 watts of power @6 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and is configured to produce Amber colored light only. The LEDLB-24-AMBR LED light bar from Magnalight produces a 900' long by 100' wide light beam with 4,320 lumens of Red, Green, Amber or Blue light while drawing only 72 watts @6 amps from a 12 volt electrical system. Twenty Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread approximately 300' long by 280' feet wide. These LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds. The advantage in colored LED light bars lies in the fact that no lenses are required to change the light color. LEDs can be configured to produce light in only a specific color, allowing the full power of the LED to be projected. Traditional colored lights require a colored lens or filter to produce colored light, which reduces the overall light output as some of the light energy is lost to the colored lens. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LEDLB-24-AMBR 35° Flood Beam (Opt) LEDLB-24-AMBR 10° Spot Beam (Stnd) Durability: The LEDLB series of LED light bars from Magnalight are lighter and smaller than our LEDLB-E extreme series and offer IP67 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LEDLB series light bars are ideal for use in marine environments as well as industrial and commercial settings. Mounting: These LEDLB light bars feature a smaller profile and lighter weight than our LEDLB-E series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface. In this LED emitter light bar model, an additional mounting option is provided. The adjustable, shock insulated mounts are attached to a simple, inverted u-bracket type mount. The LED light bar can then be mounted via a single 3/8 bolt through the center of the bracket. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.

The Magnalight LEDLB-24-AMBR LED Light Bar offers high light output in a light weight, durable, low profile housing combined with versatile mounting and power options. This IP67 rated LED light bar is waterproof to one meter and produces 4,320 lumens while drawing only 72 watts of power @6 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and is configured to produce Amber colored light only.

The LEDLB-24-AMBR LED light bar from Magnalight produces a 900' long by 100' wide light beam with 4,320 lumens of Red, Green, Amber or Blue light while drawing only 72 watts @6 amps from a 12 volt electrical system. Twenty Four Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread approximately 300' long by 280' feet wide.

These LED light bars are IP67 rated and waterproof to one meter, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and applications. The entire Magnalight LEDLB series are constructed of extruded aluminum and feature rubber isolated mounts and unbreakable polycarbonate lenses to provide durability and resistance to vibrations, impacts, waves, hard rains, sand and high winds.

The advantage in colored LED light bars lies in the fact that no lenses are required to change the light color. LEDs can be configured to produce light in only a specific color, allowing the full power of the LED to be projected. Traditional colored lights require a colored lens or filter to produce colored light, which reduces the overall light output as some of the light energy is lost to the colored lens.

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Edison Edixeon® Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 42 VDC. These LEDLB series light bars can operate on current ranging from 9 to 42 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

LEDLB-24-AMBR 35° Flood Beam
(Opt)

LEDLB-24-AMBR 10° Spot Beam
(Stnd)

Durability: The LEDLB series of LED light bars from Magnalight are lighter and smaller than our LEDLB-E extreme series and offer IP67 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to one meter and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LEDLB series light bars are ideal for use in marine environments as well as industrial and commercial settings.

Mounting: These LEDLB light bars feature a smaller profile and lighter weight than our LEDLB-E series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber bushing to absorb vibrations and shocks. To secure the lights in place users simply slide the mounting bolts through the aluminum mounting block and rubber isolator, through the mounting surface, then secure the bolt with a locking nut on the opposite side of the mounting surface.

In this LED emitter light bar model, an additional mounting option is provided. The adjustable, shock insulated mounts are attached to a simple, inverted u-bracket type mount. The LED light bar can then be mounted via a single 3/8 bolt through the center of the bracket. We also offer a BC-2 bar clamp mounting system you can view here for even greater mounting versatility.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDLB-24-AMBR
Product Name LED Light - Amber (Yellow) - 24 LEDs - 72 Watts - Aluminum Housing - 9-42 Volts DC - 4230 Lumen
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Coaxial Light - CA-DXW5A - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Deep Red 660nm) - SSLM-660C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 660 nm (6600 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details