Larson Electronics LLC LEDLB-20-NDM LEDLB-20-NDM

Description
LED Light Bar contains 20 3-watt high powered LEDs providing 60 watts of LED light power that produce a beam 1100'L x 110'W. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 32 Volts. This unit has a user controlled modulation This unit is designed to be moved easily from vehicle to vehicle or to different positions on the same vehicle. In addition, no installation is required. BUY AMERICAN COMPLIANT The LED light emitter is equipped with riser brackets that enable the operator to tilt the light up or down, to adjust the beam position. Heavy duty shock absorbers add protection to the light and stabilize the beam so it doesn't jiggle even when on vibrating equipment. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 32 Volts. The www.magnalight.com LED emitter light bar uses a patent pending LED and reflector combination to provide a high powered, projected light source for vehicles, heavy equipment and security applications. Each LED is combined with its own reflector. The material composition and angle of the reflector, paired with the positioning and angle of the LED create a wide spot beam, which is unusual for a LED array. Each light bar is manufactured with an extruded aluminum housing, machined aluminum mounts and stainless steel hardware for strength, durability and weather resistance. Low profile LED Light Bars are perfect for mounting in tight spaces where traditional lights would not fit or where larger format lights would block mounted equipment. All of the www.magnalight.com LED emitter lights work on voltages ranging from 9 volts to 32 volts, including 24 Volts, 18 volts, etc. All of our LED emitter bars are IP 67 rated, being both waterproof and dust proof. This LED light emitter bar is unique because of the patent pending technology that pairs a reflector with each LED. Typically LEDs are mounted against a surface and "glow". This glow is often effective at close range, but the light energy drops off rapidly. By pairing each LED with a reflector, the emitted light energy is concentrated and projected outward, so that the "drop off" in light energy does not occur until much greater distances. Like all reflector technology, the amount of light energy projected is directly related to the shape and material of the reflector, as well as the thickness and composition of the lens. Because this LED light bar clusters the LED/reflectors together, the light pattern is both wide and deep. This LED light bar emitter produces a wide spot pattern (or a modified spot pattern) which falls in between a narrow spot and a flood pattern. SPECIFICATIONS: Length: 12" Height: 2.75 inches (5 inches tall with magnetic bases) Depth: 3 inches LEDs: 20 LED Watts: 3 Watts: 60 Volts: Works on any voltage between 9 volts and 32 volts, including 12 and 24 volts Amps: 5 (on 12 volts) 2.5 amps (on 24 volts) Lumens: 3600 LED Light Color: 7000K Housing Color: available in black or white LUX Measurements: In FLOOD At The Lens: 199,800 At 1 Meter: 4,450 Lens Temperature: 78 Degrees F LUX Measurements: In SPOT At The Lens: 188,400 At 1 Meter: 24,800 Lens Temperature: 76 Degrees F Ambient operating temperature range: -40 degrees C to 85 degrees C BENEFITS: Low amp draw Instant light output 50,000 hour life Small form factor Efficient heat dissipation Magnetic mounting bases adjust the beam of the light Aluminum housing Most Magnalight LEDLB and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. You can review the technical details here. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. 3 year warranty replacement on this LED light (or LED bulbs for light fixtures with removable LED bulbs). After 30 days, the customer ships the failed LED light and/or LED bulb to Larson Electronics’ Magnalight at their expense. If the failure is a manufacturer defect, we will ship a new replacement to the customer. If failure occurs within 30 days of receipt, Larson Electronics Magnalight will provide a return label via email to the customer. When the failed light is returned
Datasheet
Description
LED Light Bar contains 20 3-watt high powered LEDs providing 60 watts of LED light power that produce a beam 1100'L x 110'W. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 32 Volts. This unit has a user controlled modulation This unit is designed to be moved easily from vehicle to vehicle or to different positions on the same vehicle. In addition, no installation is required. BUY AMERICAN COMPLIANT The LED light emitter is equipped with riser brackets that enable the operator to tilt the light up or down, to adjust the beam position. Heavy duty shock absorbers add protection to the light and stabilize the beam so it doesn't jiggle even when on vibrating equipment. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 32 Volts. The www.magnalight.com LED emitter light bar uses a patent pending LED and reflector combination to provide a high powered, projected light source for vehicles, heavy equipment and security applications. Each LED is combined with its own reflector. The material composition and angle of the reflector, paired with the positioning and angle of the LED create a wide spot beam, which is unusual for a LED array. Each light bar is manufactured with an extruded aluminum housing, machined aluminum mounts and stainless steel hardware for strength, durability and weather resistance. Low profile LED Light Bars are perfect for mounting in tight spaces where traditional lights would not fit or where larger format lights would block mounted equipment. All of the www.magnalight.com LED emitter lights work on voltages ranging from 9 volts to 32 volts, including 24 Volts, 18 volts, etc. All of our LED emitter bars are IP 67 rated, being both waterproof and dust proof. This LED light emitter bar is unique because of the patent pending technology that pairs a reflector with each LED. Typically LEDs are mounted against a surface and "glow". This glow is often effective at close range, but the light energy drops off rapidly. By pairing each LED with a reflector, the emitted light energy is concentrated and projected outward, so that the "drop off" in light energy does not occur until much greater distances. Like all reflector technology, the amount of light energy projected is directly related to the shape and material of the reflector, as well as the thickness and composition of the lens. Because this LED light bar clusters the LED/reflectors together, the light pattern is both wide and deep. This LED light bar emitter produces a wide spot pattern (or a modified spot pattern) which falls in between a narrow spot and a flood pattern. SPECIFICATIONS: Length: 12" Height: 2.75 inches (5 inches tall with magnetic bases) Depth: 3 inches LEDs: 20 LED Watts: 3 Watts: 60 Volts: Works on any voltage between 9 volts and 32 volts, including 12 and 24 volts Amps: 5 (on 12 volts) 2.5 amps (on 24 volts) Lumens: 3600 LED Light Color: 7000K Housing Color: available in black or white LUX Measurements: In FLOOD At The Lens: 199,800 At 1 Meter: 4,450 Lens Temperature: 78 Degrees F LUX Measurements: In SPOT At The Lens: 188,400 At 1 Meter: 24,800 Lens Temperature: 76 Degrees F Ambient operating temperature range: -40 degrees C to 85 degrees C BENEFITS: Low amp draw Instant light output 50,000 hour life Small form factor Efficient heat dissipation Magnetic mounting bases adjust the beam of the light Aluminum housing Most Magnalight LEDLB and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. You can review the technical details here. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. 3 year warranty replacement on this LED light (or LED bulbs for light fixtures with removable LED bulbs). After 30 days, the customer ships the failed LED light and/or LED bulb to Larson Electronics’ Magnalight at their expense. If the failure is a manufacturer defect, we will ship a new replacement to the customer. If failure occurs within 30 days of receipt, Larson Electronics Magnalight will provide a return label via email to the customer. When the failed light is returned
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDLB-20-NDM - LEDLB-20-NDM - Larson Electronics LLC
Kemp, TX, USA
LEDLB-20-NDM
LEDLB-20-NDM
LEDLB-20-NDM LEDLB-20-NDM
LED Light Bar contains 20 3-watt high powered LEDs providing 60 watts of LED light power that produce a beam 1100'L x 110'W. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 32 Volts. This unit has a user controlled modulation This unit is designed to be moved easily from vehicle to vehicle or to different positions on the same vehicle. In addition, no installation is required. BUY AMERICAN COMPLIANT The LED light emitter is equipped with riser brackets that enable the operator to tilt the light up or down, to adjust the beam position. Heavy duty shock absorbers add protection to the light and stabilize the beam so it doesn't jiggle even when on vibrating equipment. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 32 Volts. The www.magnalight.com LED emitter light bar uses a patent pending LED and reflector combination to provide a high powered, projected light source for vehicles, heavy equipment and security applications. Each LED is combined with its own reflector. The material composition and angle of the reflector, paired with the positioning and angle of the LED create a wide spot beam, which is unusual for a LED array. Each light bar is manufactured with an extruded aluminum housing, machined aluminum mounts and stainless steel hardware for strength, durability and weather resistance. Low profile LED Light Bars are perfect for mounting in tight spaces where traditional lights would not fit or where larger format lights would block mounted equipment. All of the www.magnalight.com LED emitter lights work on voltages ranging from 9 volts to 32 volts, including 24 Volts, 18 volts, etc. All of our LED emitter bars are IP 67 rated, being both waterproof and dust proof. This LED light emitter bar is unique because of the patent pending technology that pairs a reflector with each LED. Typically LEDs are mounted against a surface and "glow". This glow is often effective at close range, but the light energy drops off rapidly. By pairing each LED with a reflector, the emitted light energy is concentrated and projected outward, so that the "drop off" in light energy does not occur until much greater distances. Like all reflector technology, the amount of light energy projected is directly related to the shape and material of the reflector, as well as the thickness and composition of the lens. Because this LED light bar clusters the LED/reflectors together, the light pattern is both wide and deep. This LED light bar emitter produces a wide spot pattern (or a modified spot pattern) which falls in between a narrow spot and a flood pattern. SPECIFICATIONS: Length: 12" Height: 2.75 inches (5 inches tall with magnetic bases) Depth: 3 inches LEDs: 20 LED Watts: 3 Watts: 60 Volts: Works on any voltage between 9 volts and 32 volts, including 12 and 24 volts Amps: 5 (on 12 volts) 2.5 amps (on 24 volts) Lumens: 3600 LED Light Color: 7000K Housing Color: available in black or white LUX Measurements: In FLOOD At The Lens: 199,800 At 1 Meter: 4,450 Lens Temperature: 78 Degrees F LUX Measurements: In SPOT At The Lens: 188,400 At 1 Meter: 24,800 Lens Temperature: 76 Degrees F Ambient operating temperature range: -40 degrees C to 85 degrees C BENEFITS: Low amp draw Instant light output 50,000 hour life Small form factor Efficient heat dissipation Magnetic mounting bases adjust the beam of the light Aluminum housing Most Magnalight LEDLB and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. You can review the technical details here. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. 3 year warranty replacement on this LED light (or LED bulbs for light fixtures with removable LED bulbs). After 30 days, the customer ships the failed LED light and/or LED bulb to Larson Electronics’ Magnalight at their expense. If the failure is a manufacturer defect, we will ship a new replacement to the customer. If failure occurs within 30 days of receipt, Larson Electronics Magnalight will provide a return label via email to the customer. When the failed light is returned

LED Light Bar contains 20 3-watt high powered LEDs providing 60 watts of LED light power that produce a beam 1100'L x 110'W. This LED light emitter bar light runs on any voltage ranging from 9 Volts to 32 Volts. This unit has a user controlled modulation This unit is designed to be moved easily from vehicle to vehicle or to different positions on the same vehicle. In addition, no installation is required.

BUY AMERICAN COMPLIANT

The LED light emitter is equipped with riser brackets that enable the operator to tilt the light up or down, to adjust the beam position. Heavy duty shock absorbers add protection to the light and stabilize the beam so it doesn't jiggle even when on vibrating equipment.

This LED light emitter bar light runs on any voltage ranging from 9 Volts to 32 Volts.
The
www.magnalight.com LED emitter light bar uses a patent pending LED and reflector combination to provide a high powered, projected light source for vehicles, heavy equipment and security applications. Each LED is combined with its own reflector. The material composition and angle of the reflector, paired with the positioning and angle of the LED create a wide spot beam, which is unusual for a LED array.
Each light bar is manufactured with an extruded aluminum housing, machined aluminum mounts and stainless steel hardware for strength, durability and weather resistance.
Low profile LED Light Bars are perfect for mounting in tight spaces where traditional lights would not fit or where larger format lights would block mounted equipment.

All of the www.magnalight.com LED emitter lights work on voltages ranging from 9 volts to 32 volts, including 24 Volts, 18 volts, etc.
All of our LED emitter bars are IP 67 rated, being both waterproof and dust proof.

This LED light emitter bar is unique because of the patent pending technology that pairs a reflector with each LED. Typically LEDs are mounted against a surface and "glow". This glow is often effective at close range, but the light energy drops off rapidly. By pairing each LED with a reflector, the emitted light energy is concentrated and projected outward, so that the "drop off" in light energy does not occur until much greater distances. Like all reflector technology, the amount of light energy projected is directly related to the shape and material of the reflector, as well as the thickness and composition of the lens. Because this LED light bar clusters the LED/reflectors together, the light pattern is both wide and deep. This LED light bar emitter produces a wide spot pattern (or a modified spot pattern) which falls in between a narrow spot and a flood pattern.

SPECIFICATIONS:
Length: 12"
Height: 2.75 inches (5 inches tall with magnetic bases)
Depth: 3 inches
LEDs: 20
LED Watts: 3
Watts: 60
Volts: Works on any voltage between 9 volts and 32 volts, including 12 and 24 volts
Amps: 5 (on 12 volts) 2.5 amps (on 24 volts)
Lumens: 3600
LED Light Color: 7000K
Housing Color: available in black or white

LUX Measurements: In FLOOD
At The Lens: 199,800
At 1 Meter: 4,450

Lens Temperature: 78 Degrees F

LUX Measurements: In SPOT
At The Lens: 188,400
At 1 Meter: 24,800

Lens Temperature: 76 Degrees F

Ambient operating temperature range: -40 degrees C to 85 degrees C

BENEFITS:
Low amp draw
Instant light output
50,000 hour life
Small form factor
Efficient heat dissipation
Magnetic mounting bases adjust the beam of the light
Aluminum housing

Most Magnalight LEDLB and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. You can review the technical details here. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors.


3 year warranty replacement on this LED light (or LED bulbs for light fixtures with removable LED bulbs). After 30 days, the customer ships the failed LED light and/or LED bulb to Larson Electronics’ Magnalight at their expense. If the failure is a manufacturer defect, we will ship a new replacement to the customer. If failure occurs within 30 days of receipt, Larson Electronics Magnalight will provide a return label via email to the customer. When the failed light is returned

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDLB-20-NDM
Product Name LEDLB-20-NDM
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Bar Light - CA-DBB8 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
NIR/ICG light module(Laser 808nm+Day Light White 5700K) - MSLM3808 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 808 nm (8080 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details