Larson Electronics LLC Single LED Strobing Beacon - Magnetic Mount w/ Cig Plug - (Avail in White, Blue, Red or Amber) LEDB-2-M

Description
M Single LED Strobing Beacon works on 12 to 48 volts DC, offers a choice of colors and is equipped with a magnetic mount and cigarette plug to allow easy mounting on vehicles. This compact, Generation 3 LED beacon contains an LED lamp assembly that produces 360° of brilliant light without the dark spots or uneveness of traditional incandescent beacon lights. This LED beacon is available in a choice of white, blue, amber or red colors, and includes a 5 inch diameter magnetic mount and 16 feet of cord ending in a standard cigarette plug. This magnetic base and cord allows this unit to be easily mounted, removed, and switched between vehicles, or mounted to any flat metallic surface where a cigarette plug is available. This magetic mount LED beacon has triple, quad, double and fast single flash modes that flash at approximately 109 flashes per minute. A rocker switch built into the plug allows users to turn the unit on and off without removing the plug. This waterproof and shock resistant beacon has a black coated base and fully potted circuit board topped off with an LED assembly protected by a polycarbonite lens cover that is designed to efficiently distribute the flash over a 360 degree radius. The colors of this unit are produced by color specific LEDs rather than a colored lens. This increases the effectiveness and reliability of the unit as there is no chance of lens discoloration and no loss of output due to lens dissipation. This LED beacon draws less than 1/4 amps on 12 volts and can be operated with 12 to 48 volt DC current. This unit generates a superior signal in an extremely small, durable package. Suggested Applications
Datasheet
Description
M Single LED Strobing Beacon works on 12 to 48 volts DC, offers a choice of colors and is equipped with a magnetic mount and cigarette plug to allow easy mounting on vehicles. This compact, Generation 3 LED beacon contains an LED lamp assembly that produces 360° of brilliant light without the dark spots or uneveness of traditional incandescent beacon lights. This LED beacon is available in a choice of white, blue, amber or red colors, and includes a 5 inch diameter magnetic mount and 16 feet of cord ending in a standard cigarette plug. This magnetic base and cord allows this unit to be easily mounted, removed, and switched between vehicles, or mounted to any flat metallic surface where a cigarette plug is available. This magetic mount LED beacon has triple, quad, double and fast single flash modes that flash at approximately 109 flashes per minute. A rocker switch built into the plug allows users to turn the unit on and off without removing the plug. This waterproof and shock resistant beacon has a black coated base and fully potted circuit board topped off with an LED assembly protected by a polycarbonite lens cover that is designed to efficiently distribute the flash over a 360 degree radius. The colors of this unit are produced by color specific LEDs rather than a colored lens. This increases the effectiveness and reliability of the unit as there is no chance of lens discoloration and no loss of output due to lens dissipation. This LED beacon draws less than 1/4 amps on 12 volts and can be operated with 12 to 48 volt DC current. This unit generates a superior signal in an extremely small, durable package. Suggested Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single LED Strobing Beacon - Magnetic Mount w/ Cig Plug - (Avail in White, Blue, Red or Amber) - LEDB-2-M - Larson Electronics LLC
Kemp, TX, USA
Single LED Strobing Beacon - Magnetic Mount w/ Cig Plug - (Avail in White, Blue, Red or Amber)
LEDB-2-M
Single LED Strobing Beacon - Magnetic Mount w/ Cig Plug - (Avail in White, Blue, Red or Amber) LEDB-2-M
M Single LED Strobing Beacon works on 12 to 48 volts DC, offers a choice of colors and is equipped with a magnetic mount and cigarette plug to allow easy mounting on vehicles. This compact, Generation 3 LED beacon contains an LED lamp assembly that produces 360° of brilliant light without the dark spots or uneveness of traditional incandescent beacon lights. This LED beacon is available in a choice of white, blue, amber or red colors, and includes a 5 inch diameter magnetic mount and 16 feet of cord ending in a standard cigarette plug. This magnetic base and cord allows this unit to be easily mounted, removed, and switched between vehicles, or mounted to any flat metallic surface where a cigarette plug is available. This magetic mount LED beacon has triple, quad, double and fast single flash modes that flash at approximately 109 flashes per minute. A rocker switch built into the plug allows users to turn the unit on and off without removing the plug. This waterproof and shock resistant beacon has a black coated base and fully potted circuit board topped off with an LED assembly protected by a polycarbonite lens cover that is designed to efficiently distribute the flash over a 360 degree radius. The colors of this unit are produced by color specific LEDs rather than a colored lens. This increases the effectiveness and reliability of the unit as there is no chance of lens discoloration and no loss of output due to lens dissipation. This LED beacon draws less than 1/4 amps on 12 volts and can be operated with 12 to 48 volt DC current. This unit generates a superior signal in an extremely small, durable package. Suggested Applications

M Single LED Strobing Beacon works on 12 to 48 volts DC, offers a choice of colors and is equipped with a magnetic mount and cigarette plug to allow easy mounting on vehicles.

This compact, Generation 3 LED beacon contains an LED lamp assembly that produces 360° of brilliant light without the dark spots or uneveness of traditional incandescent beacon lights. This LED beacon is available in a choice of white, blue, amber or red colors, and includes a 5 inch diameter magnetic mount and 16 feet of cord ending in a standard cigarette plug. This magnetic base and cord allows this unit to be easily mounted, removed, and switched between vehicles, or mounted to any flat metallic surface where a cigarette plug is available.

This magetic mount LED beacon has triple, quad, double and fast single flash modes that flash at approximately 109 flashes per minute. A rocker switch built into the plug allows users to turn the unit on and off without removing the plug. This waterproof and shock resistant beacon has a black coated base and fully potted circuit board topped off with an LED assembly protected by a polycarbonite lens cover that is designed to efficiently distribute the flash over a 360 degree radius.

The colors of this unit are produced by color specific LEDs rather than a colored lens. This increases the effectiveness and reliability of the unit as there is no chance of lens discoloration and no loss of output due to lens dissipation. This LED beacon draws less than 1/4 amps on 12 volts and can be operated with 12 to 48 volt DC current. This unit generates a superior signal in an extremely small, durable package. Suggested Applications

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LEDB-2-M
Product Name Single LED Strobing Beacon - Magnetic Mount w/ Cig Plug - (Avail in White, Blue, Red or Amber)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Multi-Angle Square Light - CA-DQR7M - KEYENCE
Specs
Illumination Type Multi-Angle Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Warm White 3000K) - SSLM-Warm - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 3000 K
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details