Larson Electronics LLC LED Light Emitter Bar - 4 X 10 WATT LEDs - 3200 Lumens - Dual Flood and Spot Beams LED10W-4R-2P

Description
The Magnalight LED10W-4R-2P LED Light Emitter offers high light output in a light weight, durable, compact 4" square unit combined with versatile mounting and power options. This IP68 rated LED light is waterproof to three meters and produces 3600 lumens while drawing only 40 watts of power @3.3 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 48 volts and provides a rugged lighting solution that is ideal for use in ndustrial and commercial applications such as machine vision system lighting, security illumination and vehicle lighting. The LED10W-4R-2P LED light emitter from Magnalight is a dual beam unit capable of producing a 500' long by 50' wide spotlight beam as well as a 70' long by 80' wide flood beam. This unit produces 3,600 lumens of bright light while drawing only 40 watts @3.3 amps from a 12 volt electrical system. Four Seoul Z-Power 10 watt LEDs producing 900 lumens each create a tightly focused spot beam with limited spread or light spillage in spot mode as well as a wider beam spread that is ideal for work and area lighting applications when operated in floodlight mode. These LED light emitters are IP68 rated and waterproof to three meters, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and conditions. These units incorporate a yolk type trunnion mount fitted with a single mounting stud that alllows full adjustability and simple mounting. Dark street with no illumination LED10W-4R illuminating the street in flood mode LED10W-4R illuminating the street in spot mode Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED boat lights utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LED10W-4R-2P 35° Flood Beam LLED10W-4R-2P 10° Spot Beam Durability: The LED10W-4R-2P LED light from Magnalight offers IP68 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from die cast aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LED10W series light bars are ideal for use in industrial and commercial settings as well as on vehicles and watercraft.. Mounting: These LED10W LED light bars feature a smaller profile and lighter weight than our LEDLB-E series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. The LED10W-4R-2P is suspended within a form fitting trunnion (yolk-type) mount. This trunnion mount has two knurled knobs that can be loosened, allowing the LED light to be adjusted and then retightened to lock the light into any desired position once mounted. A single stainless steel stud protrudes from the bottom of the mount, enabling the operator to install the light using a simple through-hole mount, allowing the unit to be installed anywhere a 1/2-inch hole can be drilled .
Datasheet
Description
The Magnalight LED10W-4R-2P LED Light Emitter offers high light output in a light weight, durable, compact 4" square unit combined with versatile mounting and power options. This IP68 rated LED light is waterproof to three meters and produces 3600 lumens while drawing only 40 watts of power @3.3 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 48 volts and provides a rugged lighting solution that is ideal for use in ndustrial and commercial applications such as machine vision system lighting, security illumination and vehicle lighting. The LED10W-4R-2P LED light emitter from Magnalight is a dual beam unit capable of producing a 500' long by 50' wide spotlight beam as well as a 70' long by 80' wide flood beam. This unit produces 3,600 lumens of bright light while drawing only 40 watts @3.3 amps from a 12 volt electrical system. Four Seoul Z-Power 10 watt LEDs producing 900 lumens each create a tightly focused spot beam with limited spread or light spillage in spot mode as well as a wider beam spread that is ideal for work and area lighting applications when operated in floodlight mode. These LED light emitters are IP68 rated and waterproof to three meters, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and conditions. These units incorporate a yolk type trunnion mount fitted with a single mounting stud that alllows full adjustability and simple mounting. Dark street with no illumination LED10W-4R illuminating the street in flood mode LED10W-4R illuminating the street in spot mode Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED boat lights utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LED10W-4R-2P 35° Flood Beam LLED10W-4R-2P 10° Spot Beam Durability: The LED10W-4R-2P LED light from Magnalight offers IP68 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from die cast aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LED10W series light bars are ideal for use in industrial and commercial settings as well as on vehicles and watercraft.. Mounting: These LED10W LED light bars feature a smaller profile and lighter weight than our LEDLB-E series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. The LED10W-4R-2P is suspended within a form fitting trunnion (yolk-type) mount. This trunnion mount has two knurled knobs that can be loosened, allowing the LED light to be adjusted and then retightened to lock the light into any desired position once mounted. A single stainless steel stud protrudes from the bottom of the mount, enabling the operator to install the light using a simple through-hole mount, allowing the unit to be installed anywhere a 1/2-inch hole can be drilled .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Emitter Bar - 4 X 10 WATT LEDs - 3200 Lumens - Dual Flood and Spot Beams - LED10W-4R-2P - Larson Electronics LLC
Kemp, TX, USA
LED Light Emitter Bar - 4 X 10 WATT LEDs - 3200 Lumens - Dual Flood and Spot Beams
LED10W-4R-2P
LED Light Emitter Bar - 4 X 10 WATT LEDs - 3200 Lumens - Dual Flood and Spot Beams LED10W-4R-2P
The Magnalight LED10W-4R-2P LED Light Emitter offers high light output in a light weight, durable, compact 4" square unit combined with versatile mounting and power options. This IP68 rated LED light is waterproof to three meters and produces 3600 lumens while drawing only 40 watts of power @3.3 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 48 volts and provides a rugged lighting solution that is ideal for use in ndustrial and commercial applications such as machine vision system lighting, security illumination and vehicle lighting. The LED10W-4R-2P LED light emitter from Magnalight is a dual beam unit capable of producing a 500' long by 50' wide spotlight beam as well as a 70' long by 80' wide flood beam. This unit produces 3,600 lumens of bright light while drawing only 40 watts @3.3 amps from a 12 volt electrical system. Four Seoul Z-Power 10 watt LEDs producing 900 lumens each create a tightly focused spot beam with limited spread or light spillage in spot mode as well as a wider beam spread that is ideal for work and area lighting applications when operated in floodlight mode. These LED light emitters are IP68 rated and waterproof to three meters, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and conditions. These units incorporate a yolk type trunnion mount fitted with a single mounting stud that alllows full adjustability and simple mounting. Dark street with no illumination LED10W-4R illuminating the street in flood mode LED10W-4R illuminating the street in spot mode Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED boat lights utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LED10W-4R-2P 35° Flood Beam LLED10W-4R-2P 10° Spot Beam Durability: The LED10W-4R-2P LED light from Magnalight offers IP68 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from die cast aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LED10W series light bars are ideal for use in industrial and commercial settings as well as on vehicles and watercraft.. Mounting: These LED10W LED light bars feature a smaller profile and lighter weight than our LEDLB-E series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. The LED10W-4R-2P is suspended within a form fitting trunnion (yolk-type) mount. This trunnion mount has two knurled knobs that can be loosened, allowing the LED light to be adjusted and then retightened to lock the light into any desired position once mounted. A single stainless steel stud protrudes from the bottom of the mount, enabling the operator to install the light using a simple through-hole mount, allowing the unit to be installed anywhere a 1/2-inch hole can be drilled .

The Magnalight LED10W-4R-2P LED Light Emitter offers high light output in a light weight, durable, compact 4" square unit combined with versatile mounting and power options. This IP68 rated LED light is waterproof to three meters and produces 3600 lumens while drawing only 40 watts of power @3.3 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 48 volts and provides a rugged lighting solution that is ideal for use in ndustrial and commercial applications such as machine vision system lighting, security illumination and vehicle lighting.

The LED10W-4R-2P LED light emitter from Magnalight is a dual beam unit capable of producing a 500' long by 50' wide spotlight beam as well as a 70' long by 80' wide flood beam. This unit produces 3,600 lumens of bright light while drawing only 40 watts @3.3 amps from a 12 volt electrical system. Four Seoul Z-Power 10 watt LEDs producing 900 lumens each create a tightly focused spot beam with limited spread or light spillage in spot mode as well as a wider beam spread that is ideal for work and area lighting applications when operated in floodlight mode. These LED light emitters are IP68 rated and waterproof to three meters, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and conditions. These units incorporate a yolk type trunnion mount fitted with a single mounting stud that alllows full adjustability and simple mounting.

Dark street with no illumination LED10W-4R illuminating the street in flood mode LED10W-4R illuminating the street in spot mode

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED boat lights utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

LED10W-4R-2P 35° Flood Beam

LLED10W-4R-2P 10° Spot Beam

Durability: The LED10W-4R-2P LED light from Magnalight offers IP68 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from die cast aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LED10W series light bars are ideal for use in industrial and commercial settings as well as on vehicles and watercraft..

Mounting: These LED10W LED light bars feature a smaller profile and lighter weight than our LEDLB-E series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. The LED10W-4R-2P is suspended within a form fitting trunnion (yolk-type) mount. This trunnion mount has two knurled knobs that can be loosened, allowing the LED light to be adjusted and then retightened to lock the light into any desired position once mounted. A single stainless steel stud protrudes from the bottom of the mount, enabling the operator to install the light using a simple through-hole mount, allowing the unit to be installed anywhere a 1/2-inch hole can be drilled .

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LED10W-4R-2P
Product Name LED Light Emitter Bar - 4 X 10 WATT LEDs - 3200 Lumens - Dual Flood and Spot Beams
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Miniature Light Source - MS-24 - Optim LLC.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic (optional feature)
View Details
Coaxial Light - CA-DXR7 - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details