Larson Electronics LLC 220 Watt LED Light - 19800 lumens - 9-48 Volts DC - Adjustable Surface Mount - Flood Beam LED10W-22R-F

Description
The Magnalight LED10W-22R-F LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 270 degrees of angle adjustment and produces 19,800 lumens of LED light while drawing only 18.6 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security illumination,vehicle lighting and applications where a slim form factor yet high intensity light production is required. The LED10W-22R-F LED light bar from Magnalight produces a 19,800 lumens of bright light while drawing only 220 watts @18.4amps from a 12 volt electrical system. Twenty-two Seoul P7, 10 watt LEDs producing a maximum of 900 lumens each are arranged in rows and paired with 35 degree optics to produce a well spread floodlight beam making this unit ideal for use as a work or general area light fixture. We also offer optional spotlight versions with 10 degree optics to produce a much tighter and farther reaching light beam with limited spread or light spillage. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and constructed to withstand the demanding conditions found in marine environments. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul P7 10 watt LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units contain an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats, vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LED10W-22R-F 35° Flood Beam (Stnd) LED10W-22R-F 10° Spot Beam (Opt) Durability: The LED10W series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand demanding environmental and operating conditions. These LED lights are designed for low profile mounting options, allowing them to be used in spaces where room is at a premium. They offer extruded aluminum housings and polycarbonate lenses that provide good durability yet are slimmer and lighter than extreme duty LEDLB series lights. These units can operate in temperatures ranging from -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and are sealed against the ingress of dust, dirt and humidity. The Seoul P7 10 LEDs offer inherent LED resistance to shocks and vibrations contributing to these unit’s 8.6G rating of vibration tolerance. Mounting: These LED light bars incorporate a hinge style mounting bracket design that provides 180 degrees of angle adjustment and allows the operator to attach one portion of the hinge bracket to the mounting surface first. The operator can then set the desired angle and attach the upper portion of the hinge style mount to the light. The operator then adjusts and tightens the hinge bolt to lock the light bar into position once the desired angle is set. Note: Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. On this particular unit there is a one foot pigtail attached to the LED light terminating in a 2 pin Deutsch plug. A wiring harness attaches to the Deutsch socket on the back of the LED light. The harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch that will operate on 12 or 24 volts. The wiring harness is not necessary to installation. Operators can use existing wiring and switches, assuming they are rated for the amperage listed below.
Datasheet
Description
The Magnalight LED10W-22R-F LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 270 degrees of angle adjustment and produces 19,800 lumens of LED light while drawing only 18.6 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security illumination,vehicle lighting and applications where a slim form factor yet high intensity light production is required. The LED10W-22R-F LED light bar from Magnalight produces a 19,800 lumens of bright light while drawing only 220 watts @18.4amps from a 12 volt electrical system. Twenty-two Seoul P7, 10 watt LEDs producing a maximum of 900 lumens each are arranged in rows and paired with 35 degree optics to produce a well spread floodlight beam making this unit ideal for use as a work or general area light fixture. We also offer optional spotlight versions with 10 degree optics to produce a much tighter and farther reaching light beam with limited spread or light spillage. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and constructed to withstand the demanding conditions found in marine environments. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul P7 10 watt LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units contain an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats, vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LED10W-22R-F 35° Flood Beam (Stnd) LED10W-22R-F 10° Spot Beam (Opt) Durability: The LED10W series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand demanding environmental and operating conditions. These LED lights are designed for low profile mounting options, allowing them to be used in spaces where room is at a premium. They offer extruded aluminum housings and polycarbonate lenses that provide good durability yet are slimmer and lighter than extreme duty LEDLB series lights. These units can operate in temperatures ranging from -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and are sealed against the ingress of dust, dirt and humidity. The Seoul P7 10 LEDs offer inherent LED resistance to shocks and vibrations contributing to these unit’s 8.6G rating of vibration tolerance. Mounting: These LED light bars incorporate a hinge style mounting bracket design that provides 180 degrees of angle adjustment and allows the operator to attach one portion of the hinge bracket to the mounting surface first. The operator can then set the desired angle and attach the upper portion of the hinge style mount to the light. The operator then adjusts and tightens the hinge bolt to lock the light bar into position once the desired angle is set. Note: Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. On this particular unit there is a one foot pigtail attached to the LED light terminating in a 2 pin Deutsch plug. A wiring harness attaches to the Deutsch socket on the back of the LED light. The harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch that will operate on 12 or 24 volts. The wiring harness is not necessary to installation. Operators can use existing wiring and switches, assuming they are rated for the amperage listed below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
220 Watt LED Light - 19800 lumens - 9-48 Volts DC - Adjustable Surface Mount - Flood Beam - LED10W-22R-F - Larson Electronics LLC
Kemp, TX, USA
220 Watt LED Light - 19800 lumens - 9-48 Volts DC - Adjustable Surface Mount - Flood Beam
LED10W-22R-F
220 Watt LED Light - 19800 lumens - 9-48 Volts DC - Adjustable Surface Mount - Flood Beam LED10W-22R-F
The Magnalight LED10W-22R-F LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 270 degrees of angle adjustment and produces 19,800 lumens of LED light while drawing only 18.6 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security illumination,vehicle lighting and applications where a slim form factor yet high intensity light production is required. The LED10W-22R-F LED light bar from Magnalight produces a 19,800 lumens of bright light while drawing only 220 watts @18.4amps from a 12 volt electrical system. Twenty-two Seoul P7, 10 watt LEDs producing a maximum of 900 lumens each are arranged in rows and paired with 35 degree optics to produce a well spread floodlight beam making this unit ideal for use as a work or general area light fixture. We also offer optional spotlight versions with 10 degree optics to produce a much tighter and farther reaching light beam with limited spread or light spillage. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and constructed to withstand the demanding conditions found in marine environments. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul P7 10 watt LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units contain an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats, vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LED10W-22R-F 35° Flood Beam (Stnd) LED10W-22R-F 10° Spot Beam (Opt) Durability: The LED10W series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand demanding environmental and operating conditions. These LED lights are designed for low profile mounting options, allowing them to be used in spaces where room is at a premium. They offer extruded aluminum housings and polycarbonate lenses that provide good durability yet are slimmer and lighter than extreme duty LEDLB series lights. These units can operate in temperatures ranging from -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and are sealed against the ingress of dust, dirt and humidity. The Seoul P7 10 LEDs offer inherent LED resistance to shocks and vibrations contributing to these unit’s 8.6G rating of vibration tolerance. Mounting: These LED light bars incorporate a hinge style mounting bracket design that provides 180 degrees of angle adjustment and allows the operator to attach one portion of the hinge bracket to the mounting surface first. The operator can then set the desired angle and attach the upper portion of the hinge style mount to the light. The operator then adjusts and tightens the hinge bolt to lock the light bar into position once the desired angle is set. Note: Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. On this particular unit there is a one foot pigtail attached to the LED light terminating in a 2 pin Deutsch plug. A wiring harness attaches to the Deutsch socket on the back of the LED light. The harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch that will operate on 12 or 24 volts. The wiring harness is not necessary to installation. Operators can use existing wiring and switches, assuming they are rated for the amperage listed below.

The Magnalight LED10W-22R-F LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 270 degrees of angle adjustment and produces 19,800 lumens of LED light while drawing only 18.6 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security illumination,vehicle lighting and applications where a slim form factor yet high intensity light production is required.

The LED10W-22R-F LED light bar from Magnalight produces a 19,800 lumens of bright light while drawing only 220 watts @18.4amps from a 12 volt electrical system. Twenty-two Seoul P7, 10 watt LEDs producing a maximum of 900 lumens each are arranged in rows and paired with 35 degree optics to produce a well spread floodlight beam making this unit ideal for use as a work or general area light fixture. We also offer optional spotlight versions with 10 degree optics to produce a much tighter and farther reaching light beam with limited spread or light spillage. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and constructed to withstand the demanding conditions found in marine environments.

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul P7 10 watt LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units contain an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats, vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

LED10W-22R-F 35° Flood Beam
(Stnd)

LED10W-22R-F 10° Spot Beam
(Opt)

Durability: The LED10W series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand demanding environmental and operating conditions. These LED lights are designed for low profile mounting options, allowing them to be used in spaces where room is at a premium. They offer extruded aluminum housings and polycarbonate lenses that provide good durability yet are slimmer and lighter than extreme duty LEDLB series lights. These units can operate in temperatures ranging from -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and are sealed against the ingress of dust, dirt and humidity. The Seoul P7 10 LEDs offer inherent LED resistance to shocks and vibrations contributing to these unit’s 8.6G rating of vibration tolerance.

Mounting: These LED light bars incorporate a hinge style mounting bracket design that provides 180 degrees of angle adjustment and allows the operator to attach one portion of the hinge bracket to the mounting surface first. The operator can then set the desired angle and attach the upper portion of the hinge style mount to the light. The operator then adjusts and tightens the hinge bolt to lock the light bar into position once the desired angle is set.

Note: Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors.

On this particular unit there is a one foot pigtail attached to the LED light terminating in a 2 pin Deutsch plug. A wiring harness attaches to the Deutsch socket on the back of the LED light. The harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch that will operate on 12 or 24 volts. The wiring harness is not necessary to installation. Operators can use existing wiring and switches, assuming they are rated for the amperage listed below.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LED10W-22R-F
Product Name 220 Watt LED Light - 19800 lumens - 9-48 Volts DC - Adjustable Surface Mount - Flood Beam
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Dome Light - CA-DDR15 - KEYENCE
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
NIR/ICG light module(Laser 808nm+Day Light White 5700K) - MSLM3808 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 808 nm (8080 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details