Larson Electronics LLC LED Light Emitter - 10 Watt Single LED - 225'L X 25'W Beam - 100lbs. Magnetic Mount - 800 Lumen LED10W-1S-M

Description
The LED10W-1S-M LED Light is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. This ultra compact LED light produces a 900 lumen output with low voltage and amp draw, 50,000 hour service life and 9 to 48 volt compatibility. This unit includes a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. The LED10W-1S-M LED light emitter from Magnalight produces 900 lumens of bright light while drawing only 10 watts @1/4 amp from a 12 volt electrical system. A single Seoul Z-Power 10 watt LED producing 900 lumens is combined with high purity optics to produce a 10 degree spread spot beam approximately 250’ long by 40’ in width. We also offer floodlight versions with a 35 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. This particular unit is ultra compact at only 2 inches wide by 2 inches tall, by 2.5 inches deep, which makes it ideal for applications where electrical power and mounting space is at a premium. Another unique feature of this LED light is that the side brackets enable the operator to connect multiple units together. Thus, operators can combine any number of units to achieve the power and dimensions required for most any application. The LED10W series LED lights are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. This light is equipped with a 100lbs grip magnetic mount base and 16 foot coil cord ending in a cigarette plug connector. This magnetic base allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80mph provided the mount is properly affixed and secure. This photo shows an open field illuminated only by ambient light at approximately 9:00 pm'. This photo shows the LED10W-1S-M, spot, illuminating that field. The beam reaches the object in the distance positioned at 280 feet. This particular photo shows the LED10W-1S-M in flood configuration. Notice a more abundant amount of light, closer to the fixture. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LED10W series LED lights can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. Durability: The LED10W series of LED light bars from Magnalight also offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. These units can withstand frigid temperatures, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer resistance to shocks and vibrations and are rated at 70% lumen maintenance after 50,000 hours of use. Mounting: The 100 lbs magnet mounting design on the LEDLB-8E-M allows for easy fixture placement and removal. This mounting system includes a 16 ft coiled power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the units overall height.
Datasheet
Description
The LED10W-1S-M LED Light is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. This ultra compact LED light produces a 900 lumen output with low voltage and amp draw, 50,000 hour service life and 9 to 48 volt compatibility. This unit includes a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. The LED10W-1S-M LED light emitter from Magnalight produces 900 lumens of bright light while drawing only 10 watts @1/4 amp from a 12 volt electrical system. A single Seoul Z-Power 10 watt LED producing 900 lumens is combined with high purity optics to produce a 10 degree spread spot beam approximately 250’ long by 40’ in width. We also offer floodlight versions with a 35 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. This particular unit is ultra compact at only 2 inches wide by 2 inches tall, by 2.5 inches deep, which makes it ideal for applications where electrical power and mounting space is at a premium. Another unique feature of this LED light is that the side brackets enable the operator to connect multiple units together. Thus, operators can combine any number of units to achieve the power and dimensions required for most any application. The LED10W series LED lights are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. This light is equipped with a 100lbs grip magnetic mount base and 16 foot coil cord ending in a cigarette plug connector. This magnetic base allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80mph provided the mount is properly affixed and secure. This photo shows an open field illuminated only by ambient light at approximately 9:00 pm'. This photo shows the LED10W-1S-M, spot, illuminating that field. The beam reaches the object in the distance positioned at 280 feet. This particular photo shows the LED10W-1S-M in flood configuration. Notice a more abundant amount of light, closer to the fixture. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LED10W series LED lights can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. Durability: The LED10W series of LED light bars from Magnalight also offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. These units can withstand frigid temperatures, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer resistance to shocks and vibrations and are rated at 70% lumen maintenance after 50,000 hours of use. Mounting: The 100 lbs magnet mounting design on the LEDLB-8E-M allows for easy fixture placement and removal. This mounting system includes a 16 ft coiled power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the units overall height.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Emitter - 10 Watt Single LED - 225'L X 25'W Beam - 100lbs. Magnetic Mount - 800 Lumen - LED10W-1S-M - Larson Electronics LLC
Kemp, TX, USA
LED Light Emitter - 10 Watt Single LED - 225'L X 25'W Beam - 100lbs. Magnetic Mount - 800 Lumen
LED10W-1S-M
LED Light Emitter - 10 Watt Single LED - 225'L X 25'W Beam - 100lbs. Magnetic Mount - 800 Lumen LED10W-1S-M
The LED10W-1S-M LED Light is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. This ultra compact LED light produces a 900 lumen output with low voltage and amp draw, 50,000 hour service life and 9 to 48 volt compatibility. This unit includes a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface. The LED10W-1S-M LED light emitter from Magnalight produces 900 lumens of bright light while drawing only 10 watts @1/4 amp from a 12 volt electrical system. A single Seoul Z-Power 10 watt LED producing 900 lumens is combined with high purity optics to produce a 10 degree spread spot beam approximately 250’ long by 40’ in width. We also offer floodlight versions with a 35 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. This particular unit is ultra compact at only 2 inches wide by 2 inches tall, by 2.5 inches deep, which makes it ideal for applications where electrical power and mounting space is at a premium. Another unique feature of this LED light is that the side brackets enable the operator to connect multiple units together. Thus, operators can combine any number of units to achieve the power and dimensions required for most any application. The LED10W series LED lights are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. This light is equipped with a 100lbs grip magnetic mount base and 16 foot coil cord ending in a cigarette plug connector. This magnetic base allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80mph provided the mount is properly affixed and secure. This photo shows an open field illuminated only by ambient light at approximately 9:00 pm'. This photo shows the LED10W-1S-M, spot, illuminating that field. The beam reaches the object in the distance positioned at 280 feet. This particular photo shows the LED10W-1S-M in flood configuration. Notice a more abundant amount of light, closer to the fixture. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LED10W series LED lights can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. Durability: The LED10W series of LED light bars from Magnalight also offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. These units can withstand frigid temperatures, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer resistance to shocks and vibrations and are rated at 70% lumen maintenance after 50,000 hours of use. Mounting: The 100 lbs magnet mounting design on the LEDLB-8E-M allows for easy fixture placement and removal. This mounting system includes a 16 ft coiled power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the units overall height.

The LED10W-1S-M LED Light is ideal for a wide variety of uses including equipment, vehicle, military, law enforcement and industrial manufacturing applications. This ultra compact LED light produces a 900 lumen output with low voltage and amp draw, 50,000 hour service life and 9 to 48 volt compatibility. This unit includes a versatile magnetic mounting system that provides convenience and secure attachment to vehicles, equipment and any flat metallic surface.

The LED10W-1S-M LED light emitter from Magnalight produces 900 lumens of bright light while drawing only 10 watts @1/4 amp from a 12 volt electrical system. A single Seoul Z-Power 10 watt LED producing 900 lumens is combined with high purity optics to produce a 10 degree spread spot beam approximately 250’ long by 40’ in width. We also offer floodlight versions with a 35 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. This particular unit is ultra compact at only 2 inches wide by 2 inches tall, by 2.5 inches deep, which makes it ideal for applications where electrical power and mounting space is at a premium.

Another unique feature of this LED light is that the side brackets enable the operator to connect multiple units together. Thus, operators can combine any number of units to achieve the power and dimensions required for most any application. The LED10W series LED lights are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications.

This light is equipped with a 100lbs grip magnetic mount base and 16 foot coil cord ending in a cigarette plug connector. This magnetic base allows fast and easy setup of this light on vehicles and equipment and will hold the fixture in place at speeds up to 80mph provided the mount is properly affixed and secure.

This photo shows an open field illuminated only by ambient light at approximately 9:00 pm'. This photo shows the LED10W-1S-M, spot, illuminating that field. The beam reaches the object in the distance positioned at 280 feet. This particular photo shows the LED10W-1S-M in flood configuration. Notice a more abundant amount of light, closer to the fixture.

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power Emitters. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LED10W series LED lights can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

Durability: The LED10W series of LED light bars from Magnalight also offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. These units can withstand frigid temperatures, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer resistance to shocks and vibrations and are rated at 70% lumen maintenance after 50,000 hours of use.

Mounting: The 100 lbs magnet mounting design on the LEDLB-8E-M allows for easy fixture placement and removal. This mounting system includes a 16 ft coiled power cord with a cigarette plug connector which makes this unit ideal for vehicle and equipment lighting applications where the unit can simply be attached or removed as needed. Please note, the magnetic base on this unit increases the units overall height.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LED10W-1S-M
Product Name LED Light Emitter - 10 Watt Single LED - 225'L X 25'W Beam - 100lbs. Magnetic Mount - 800 Lumen
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Coaxial Light - CA-DXW3 - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Far Red 740nm) - SSLM-740C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 740 nm (7400 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details