Larson Electronics LLC LED Light Emitter - 14, 10-Watt LEDs - 9-48 Volts - 12,600 Lumens - Adjustable Surface Mount LED10W-14R

Description
The Magnalight LED10W-14R LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 180 degrees of angle adjustment and produces 12,600 lumens of LED light while drawing only 11.7 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution that is ideal for use in industrial and commercial applications such as machine vision system lighting, security illumination, boat lighting and applications where a slim form factor yet high intensity light production is required. The LED10W-14R LED light bar from Magnalight produces 12,600 lumens of bright light while drawing only 140 watts @11.7amps from a 12 volt electrical system. Fourteen Seoul Z-Power 10 watt LEDs producing a maximum of 900 lumens each are paired with paired with high purity, 10 degree optics to produce a well focused spot beam approximately 1,300 feet long by 220 feet wide. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and constructed to withstand the demanding conditions found in marine environments. Dark suburban street is shown without any illumination but distant street lights The same street illuminated by the LED10W-14R, easily reaching the street lights 1200 feet away Hinge mounting for 180 degrees of possible position angles Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power 10 watt LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units contain an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LED10W-14R 35° Flood Beam (Stnd) LED10W-14R 10° Spot Beam (Opt) Durability: The LED10W series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand demanding environmental and operating conditions. These LED lights are designed for low profile mounting options, allowing them to be used in spaces where room is at a premium. They offer extruded aluminum housings and polycarbonate lenses that provide good durability yet are slimmer and lighter than extreme duty LEDLB series lights. These units can operate in temperatures ranging from -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and are sealed against the ingress of dust, dirt and humidity. The Seoul P7 10 LEDs offer inherent LED resistance to shocks and vibrations, contributing to these unit’s 8.6G rating of vibration tolerance. Mounting: These LED light bars incorporate a hinge style mounting bracket design that provides 180 degress of angle adjustability and allows the operator to attach one portion of the hinge bracket to the mounting surface first. The operator can then set the desired angle and attach the upper portion of the hinge style mount to the light. The operator then adjusts and tightens the hinge bolt to lock the light bar into position once the desired angle is set. Note: Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. On this particular unit there is a one foot pigtail attached to the LED light terminating in a 2 pin Deutsch plug. A wiring harness attaches to the Deutsch socket on the back of the LED light. The harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch that will operate on 12 or 24 volts. The wiring harness is not necessary to installation. Operators can use existing wiring and switches, assuming they are rated for the amperage listed below.
Datasheet
Description
The Magnalight LED10W-14R LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 180 degrees of angle adjustment and produces 12,600 lumens of LED light while drawing only 11.7 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution that is ideal for use in industrial and commercial applications such as machine vision system lighting, security illumination, boat lighting and applications where a slim form factor yet high intensity light production is required. The LED10W-14R LED light bar from Magnalight produces 12,600 lumens of bright light while drawing only 140 watts @11.7amps from a 12 volt electrical system. Fourteen Seoul Z-Power 10 watt LEDs producing a maximum of 900 lumens each are paired with paired with high purity, 10 degree optics to produce a well focused spot beam approximately 1,300 feet long by 220 feet wide. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and constructed to withstand the demanding conditions found in marine environments. Dark suburban street is shown without any illumination but distant street lights The same street illuminated by the LED10W-14R, easily reaching the street lights 1200 feet away Hinge mounting for 180 degrees of possible position angles Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power 10 watt LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units contain an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LED10W-14R 35° Flood Beam (Stnd) LED10W-14R 10° Spot Beam (Opt) Durability: The LED10W series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand demanding environmental and operating conditions. These LED lights are designed for low profile mounting options, allowing them to be used in spaces where room is at a premium. They offer extruded aluminum housings and polycarbonate lenses that provide good durability yet are slimmer and lighter than extreme duty LEDLB series lights. These units can operate in temperatures ranging from -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and are sealed against the ingress of dust, dirt and humidity. The Seoul P7 10 LEDs offer inherent LED resistance to shocks and vibrations, contributing to these unit’s 8.6G rating of vibration tolerance. Mounting: These LED light bars incorporate a hinge style mounting bracket design that provides 180 degress of angle adjustability and allows the operator to attach one portion of the hinge bracket to the mounting surface first. The operator can then set the desired angle and attach the upper portion of the hinge style mount to the light. The operator then adjusts and tightens the hinge bolt to lock the light bar into position once the desired angle is set. Note: Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. On this particular unit there is a one foot pigtail attached to the LED light terminating in a 2 pin Deutsch plug. A wiring harness attaches to the Deutsch socket on the back of the LED light. The harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch that will operate on 12 or 24 volts. The wiring harness is not necessary to installation. Operators can use existing wiring and switches, assuming they are rated for the amperage listed below.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Emitter - 14, 10-Watt LEDs - 9-48 Volts - 12,600 Lumens - Adjustable Surface Mount - LED10W-14R - Larson Electronics LLC
Kemp, TX, USA
LED Light Emitter - 14, 10-Watt LEDs - 9-48 Volts - 12,600 Lumens - Adjustable Surface Mount
LED10W-14R
LED Light Emitter - 14, 10-Watt LEDs - 9-48 Volts - 12,600 Lumens - Adjustable Surface Mount LED10W-14R
The Magnalight LED10W-14R LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 180 degrees of angle adjustment and produces 12,600 lumens of LED light while drawing only 11.7 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution that is ideal for use in industrial and commercial applications such as machine vision system lighting, security illumination, boat lighting and applications where a slim form factor yet high intensity light production is required. The LED10W-14R LED light bar from Magnalight produces 12,600 lumens of bright light while drawing only 140 watts @11.7amps from a 12 volt electrical system. Fourteen Seoul Z-Power 10 watt LEDs producing a maximum of 900 lumens each are paired with paired with high purity, 10 degree optics to produce a well focused spot beam approximately 1,300 feet long by 220 feet wide. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and constructed to withstand the demanding conditions found in marine environments. Dark suburban street is shown without any illumination but distant street lights The same street illuminated by the LED10W-14R, easily reaching the street lights 1200 feet away Hinge mounting for 180 degrees of possible position angles Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power 10 watt LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units contain an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. LED10W-14R 35° Flood Beam (Stnd) LED10W-14R 10° Spot Beam (Opt) Durability: The LED10W series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand demanding environmental and operating conditions. These LED lights are designed for low profile mounting options, allowing them to be used in spaces where room is at a premium. They offer extruded aluminum housings and polycarbonate lenses that provide good durability yet are slimmer and lighter than extreme duty LEDLB series lights. These units can operate in temperatures ranging from -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and are sealed against the ingress of dust, dirt and humidity. The Seoul P7 10 LEDs offer inherent LED resistance to shocks and vibrations, contributing to these unit’s 8.6G rating of vibration tolerance. Mounting: These LED light bars incorporate a hinge style mounting bracket design that provides 180 degress of angle adjustability and allows the operator to attach one portion of the hinge bracket to the mounting surface first. The operator can then set the desired angle and attach the upper portion of the hinge style mount to the light. The operator then adjusts and tightens the hinge bolt to lock the light bar into position once the desired angle is set. Note: Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. On this particular unit there is a one foot pigtail attached to the LED light terminating in a 2 pin Deutsch plug. A wiring harness attaches to the Deutsch socket on the back of the LED light. The harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch that will operate on 12 or 24 volts. The wiring harness is not necessary to installation. Operators can use existing wiring and switches, assuming they are rated for the amperage listed below.

The Magnalight LED10W-14R LED Light Bar offers high light output from a light weight/low profile, durable and water tight fixture. This IP67 rated LED light bar is designed with low profile hinge mounts that allow 180 degrees of angle adjustment and produces 12,600 lumens of LED light while drawing only 11.7 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution that is ideal for use in industrial and commercial applications such as machine vision system lighting, security illumination, boat lighting and applications where a slim form factor yet high intensity light production is required.

The LED10W-14R LED light bar from Magnalight produces 12,600 lumens of bright light while drawing only 140 watts @11.7amps from a 12 volt electrical system. Fourteen Seoul Z-Power 10 watt LEDs producing a maximum of 900 lumens each are paired with paired with high purity, 10 degree optics to produce a well focused spot beam approximately 1,300 feet long by 220 feet wide. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. These LED light bars are IP67 rated and waterproof to 1 meter, sealed against intrusion by dust and dirt and constructed to withstand the demanding conditions found in marine environments.

Dark suburban street is shown without any illumination but distant street lights The same street illuminated by the LED10W-14R, easily reaching the street lights 1200 feet away Hinge mounting for 180 degrees of possible position angles
Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power 10 watt LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units contain an internal voltage regulator which allows them to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

LED10W-14R 35° Flood Beam
(Stnd)

LED10W-14R 10° Spot Beam
(Opt)

Durability: The LED10W series of LED light bars from Magnalight offer IP67 rated construction that is designed to withstand demanding environmental and operating conditions. These LED lights are designed for low profile mounting options, allowing them to be used in spaces where room is at a premium. They offer extruded aluminum housings and polycarbonate lenses that provide good durability yet are slimmer and lighter than extreme duty LEDLB series lights. These units can operate in temperatures ranging from -40 degrees Celsius to 80 degrees Celsius, are waterproof to 1 meter and are sealed against the ingress of dust, dirt and humidity. The Seoul P7 10 LEDs offer inherent LED resistance to shocks and vibrations, contributing to these unit’s 8.6G rating of vibration tolerance.

Mounting: These LED light bars incorporate a hinge style mounting bracket design that provides 180 degress of angle adjustability and allows the operator to attach one portion of the hinge bracket to the mounting surface first. The operator can then set the desired angle and attach the upper portion of the hinge style mount to the light. The operator then adjusts and tightens the hinge bolt to lock the light bar into position once the desired angle is set.

Note: Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors.

On this particular unit there is a one foot pigtail attached to the LED light terminating in a 2 pin Deutsch plug. A wiring harness attaches to the Deutsch socket on the back of the LED light. The harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch that will operate on 12 or 24 volts. The wiring harness is not necessary to installation. Operators can use existing wiring and switches, assuming they are rated for the amperage listed below.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LED10W-14R
Product Name LED Light Emitter - 14, 10-Watt LEDs - 9-48 Volts - 12,600 Lumens - Adjustable Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Coaxial Light - CA-DXR5A - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Orange 617nm) - SSLM-617C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 617 nm (6170 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details