Larson Electronics LLC 12 LED Light Emitter - 10 Watt LEDs - 10,800 Lumen - 7100'L X 325'W Spotlight - MADE IN THE USA LED10W-12EX

Description
The LED10W-12EX LED Light Bar is ideal for a wide variety of applications including equipment, vehicle, marine, military, law enforcement and industrial manufacturing applications. 10,840 lumens of light output with low voltage and amp draw, a 50,000 hour rated service life, integral thermal management and 9 to 48 volt compatibility provides operators with an extremely durable and powerful LED lighting solution. The LED10W-12EX LED light bar from Magnalight produces 10,800 lumens of bright light while drawing only 120 watts @10 amps from a 12 volt electrical system. Twelve Seoul Z-power® ten watt LEDs producing a maximum of 900 lumens each are arranged in a row and paired with high purity optics to produce a 10 degree spread spot beam approximately 7,100’ long by 325’ in width. We also offer floodlight versions with a 35 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. These LED light bars are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed from machined aluminum to withstand the most demanding environments, conditions and applications. An integral LED driver board programmed to control heat buildup and and allow user definable light modes, small profile, low power requirements, high durability and a versatile mounting system makes these LED light emitters a superior lighting solution for a wide array of applications including but not limited to: military, industrial manufacturing, machine visioning, security and law enforcement, boating, vehicles and commercial structure illumination. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. These LED units contain advanced drivers which monitor the heat output of the LEDs and adjust the current to control heat buildup rather than simple voltage regulators which are typically harsh on sensitive electronics and can contribute to early LED failure. These units in effect automatically sense the temperature of each LED and adjust the the current levels accordingly to maintain heat levels within acceptable ranges. The end result is more light with less heat and longer LED life with higher average lumen maintenance after 50,000 hours. Advanced Control: The preprogrammed LED drivers in this unit also provide secondary benefits through the ability to connect an external controller and cause the light to flash, dim or brighten as desired. These units are also able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDP10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. LED10W-12EX 35° Flood Beam (Opt) LED10W-12EX 10° Spot Beam (Stnd) Click here to learn more about the spot and flood lenses used in this LED light. Durability: As well as unparalleled heat control, the LEDP10W series of LED light bars from Magnalight also offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. These units can withstand temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from machined aluminum and the lenses are unbreakable polycarbonate. The Seoul Z-power® LEDs offer resistance to shocks and vibrations and are rated at 50,000 hours of use. Mounting: This LED light bar is equipped with a U-shaped trunnion mounting bracket that allows mounting to any flat surface. This bracket allows the user to adjust the light angle by simply loosening the screws located on either side of the lamp, setting the lamp in the desired position, then retightening the screws to lock the unit in place. This mounting system will hold the set position of this unit even under high vibratory conditions. Note: This LED light fixture is connected to the power source via an included wiring harness and Amphenol connector. The mating Amphenol connector has a 6 inch wire terminated in a 2 pin Deutsch connector. The included wiring harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch. The wiring harness is an additional feature included for convenience and not necessary for installation. Operators can use existing wiring and switches, assuming they are rated for the amperage drawn by this light bar.
Datasheet
Description
The LED10W-12EX LED Light Bar is ideal for a wide variety of applications including equipment, vehicle, marine, military, law enforcement and industrial manufacturing applications. 10,840 lumens of light output with low voltage and amp draw, a 50,000 hour rated service life, integral thermal management and 9 to 48 volt compatibility provides operators with an extremely durable and powerful LED lighting solution. The LED10W-12EX LED light bar from Magnalight produces 10,800 lumens of bright light while drawing only 120 watts @10 amps from a 12 volt electrical system. Twelve Seoul Z-power® ten watt LEDs producing a maximum of 900 lumens each are arranged in a row and paired with high purity optics to produce a 10 degree spread spot beam approximately 7,100’ long by 325’ in width. We also offer floodlight versions with a 35 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. These LED light bars are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed from machined aluminum to withstand the most demanding environments, conditions and applications. An integral LED driver board programmed to control heat buildup and and allow user definable light modes, small profile, low power requirements, high durability and a versatile mounting system makes these LED light emitters a superior lighting solution for a wide array of applications including but not limited to: military, industrial manufacturing, machine visioning, security and law enforcement, boating, vehicles and commercial structure illumination. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. These LED units contain advanced drivers which monitor the heat output of the LEDs and adjust the current to control heat buildup rather than simple voltage regulators which are typically harsh on sensitive electronics and can contribute to early LED failure. These units in effect automatically sense the temperature of each LED and adjust the the current levels accordingly to maintain heat levels within acceptable ranges. The end result is more light with less heat and longer LED life with higher average lumen maintenance after 50,000 hours. Advanced Control: The preprogrammed LED drivers in this unit also provide secondary benefits through the ability to connect an external controller and cause the light to flash, dim or brighten as desired. These units are also able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDP10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. LED10W-12EX 35° Flood Beam (Opt) LED10W-12EX 10° Spot Beam (Stnd) Click here to learn more about the spot and flood lenses used in this LED light. Durability: As well as unparalleled heat control, the LEDP10W series of LED light bars from Magnalight also offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. These units can withstand temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from machined aluminum and the lenses are unbreakable polycarbonate. The Seoul Z-power® LEDs offer resistance to shocks and vibrations and are rated at 50,000 hours of use. Mounting: This LED light bar is equipped with a U-shaped trunnion mounting bracket that allows mounting to any flat surface. This bracket allows the user to adjust the light angle by simply loosening the screws located on either side of the lamp, setting the lamp in the desired position, then retightening the screws to lock the unit in place. This mounting system will hold the set position of this unit even under high vibratory conditions. Note: This LED light fixture is connected to the power source via an included wiring harness and Amphenol connector. The mating Amphenol connector has a 6 inch wire terminated in a 2 pin Deutsch connector. The included wiring harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch. The wiring harness is an additional feature included for convenience and not necessary for installation. Operators can use existing wiring and switches, assuming they are rated for the amperage drawn by this light bar.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 LED Light Emitter - 10 Watt LEDs - 10,800 Lumen - 7100'L X 325'W Spotlight - MADE IN THE USA - LED10W-12EX - Larson Electronics LLC
Kemp, TX, USA
12 LED Light Emitter - 10 Watt LEDs - 10,800 Lumen - 7100'L X 325'W Spotlight - MADE IN THE USA
LED10W-12EX
12 LED Light Emitter - 10 Watt LEDs - 10,800 Lumen - 7100'L X 325'W Spotlight - MADE IN THE USA LED10W-12EX
The LED10W-12EX LED Light Bar is ideal for a wide variety of applications including equipment, vehicle, marine, military, law enforcement and industrial manufacturing applications. 10,840 lumens of light output with low voltage and amp draw, a 50,000 hour rated service life, integral thermal management and 9 to 48 volt compatibility provides operators with an extremely durable and powerful LED lighting solution. The LED10W-12EX LED light bar from Magnalight produces 10,800 lumens of bright light while drawing only 120 watts @10 amps from a 12 volt electrical system. Twelve Seoul Z-power® ten watt LEDs producing a maximum of 900 lumens each are arranged in a row and paired with high purity optics to produce a 10 degree spread spot beam approximately 7,100’ long by 325’ in width. We also offer floodlight versions with a 35 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. These LED light bars are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed from machined aluminum to withstand the most demanding environments, conditions and applications. An integral LED driver board programmed to control heat buildup and and allow user definable light modes, small profile, low power requirements, high durability and a versatile mounting system makes these LED light emitters a superior lighting solution for a wide array of applications including but not limited to: military, industrial manufacturing, machine visioning, security and law enforcement, boating, vehicles and commercial structure illumination. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. These LED units contain advanced drivers which monitor the heat output of the LEDs and adjust the current to control heat buildup rather than simple voltage regulators which are typically harsh on sensitive electronics and can contribute to early LED failure. These units in effect automatically sense the temperature of each LED and adjust the the current levels accordingly to maintain heat levels within acceptable ranges. The end result is more light with less heat and longer LED life with higher average lumen maintenance after 50,000 hours. Advanced Control: The preprogrammed LED drivers in this unit also provide secondary benefits through the ability to connect an external controller and cause the light to flash, dim or brighten as desired. These units are also able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDP10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. LED10W-12EX 35° Flood Beam (Opt) LED10W-12EX 10° Spot Beam (Stnd) Click here to learn more about the spot and flood lenses used in this LED light. Durability: As well as unparalleled heat control, the LEDP10W series of LED light bars from Magnalight also offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. These units can withstand temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from machined aluminum and the lenses are unbreakable polycarbonate. The Seoul Z-power® LEDs offer resistance to shocks and vibrations and are rated at 50,000 hours of use. Mounting: This LED light bar is equipped with a U-shaped trunnion mounting bracket that allows mounting to any flat surface. This bracket allows the user to adjust the light angle by simply loosening the screws located on either side of the lamp, setting the lamp in the desired position, then retightening the screws to lock the unit in place. This mounting system will hold the set position of this unit even under high vibratory conditions. Note: This LED light fixture is connected to the power source via an included wiring harness and Amphenol connector. The mating Amphenol connector has a 6 inch wire terminated in a 2 pin Deutsch connector. The included wiring harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch. The wiring harness is an additional feature included for convenience and not necessary for installation. Operators can use existing wiring and switches, assuming they are rated for the amperage drawn by this light bar.

The LED10W-12EX LED Light Bar is ideal for a wide variety of applications including equipment, vehicle, marine, military, law enforcement and industrial manufacturing applications. 10,840 lumens of light output with low voltage and amp draw, a 50,000 hour rated service life, integral thermal management and 9 to 48 volt compatibility provides operators with an extremely durable and powerful LED lighting solution.

The LED10W-12EX LED light bar from Magnalight produces 10,800 lumens of bright light while drawing only 120 watts @10 amps from a 12 volt electrical system. Twelve Seoul Z-power® ten watt LEDs producing a maximum of 900 lumens each are arranged in a row and paired with high purity optics to produce a 10 degree spread spot beam approximately 7,100’ long by 325’ in width. We also offer floodlight versions with a 35 degree beam spread to provide more light over a larger area nearer the fixture, making flood versions ideal for use as work lights. These LED light bars are waterproof to 3 meters, sealed against intrusion by dust and dirt and very ruggedly constructed from machined aluminum to withstand the most demanding environments, conditions and applications.

An integral LED driver board programmed to control heat buildup and and allow user definable light modes, small profile, low power requirements, high durability and a versatile mounting system makes these LED light emitters a superior lighting solution for a wide array of applications including but not limited to: military, industrial manufacturing, machine visioning, security and law enforcement, boating, vehicles and commercial structure illumination.

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. These LED units contain advanced drivers which monitor the heat output of the LEDs and adjust the current to control heat buildup rather than simple voltage regulators which are typically harsh on sensitive electronics and can contribute to early LED failure. These units in effect automatically sense the temperature of each LED and adjust the the current levels accordingly to maintain heat levels within acceptable ranges. The end result is more light with less heat and longer LED life with higher average lumen maintenance after 50,000 hours.

Advanced Control: The preprogrammed LED drivers in this unit also provide secondary benefits through the ability to connect an external controller and cause the light to flash, dim or brighten as desired. These units are also able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These LEDP10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a result.

LED10W-12EX 35° Flood Beam
(Opt)

LED10W-12EX 10° Spot Beam
(Stnd)

Click here to learn more about the spot and flood lenses used in this LED light.

Durability: As well as unparalleled heat control, the LEDP10W series of LED light bars from Magnalight also offer IP68 rated construction that is designed to withstand extremes of environmental and operating conditions. These units can withstand temperature changes of -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from machined aluminum and the lenses are unbreakable polycarbonate. The Seoul Z-power® LEDs offer resistance to shocks and vibrations and are rated at 50,000 hours of use.

Mounting: This LED light bar is equipped with a U-shaped trunnion mounting bracket that allows mounting to any flat surface. This bracket allows the user to adjust the light angle by simply loosening the screws located on either side of the lamp, setting the lamp in the desired position, then retightening the screws to lock the unit in place. This mounting system will hold the set position of this unit even under high vibratory conditions.

Note: This LED light fixture is connected to the power source via an included wiring harness and Amphenol connector. The mating Amphenol connector has a 6 inch wire terminated in a 2 pin Deutsch connector. The included wiring harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch. The wiring harness is an additional feature included for convenience and not necessary for installation. Operators can use existing wiring and switches, assuming they are rated for the amperage drawn by this light bar.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number LED10W-12EX
Product Name 12 LED Light Emitter - 10 Watt LEDs - 10,800 Lumen - 7100'L X 325'W Spotlight - MADE IN THE USA
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Line Lights - CA-DZR5 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
NIR/ICG light module(Laser 808nm+Day Light White 5700K) - MSLM3808 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 808 nm (8080 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details