Larson Electronics LLC 6 Million Candlepower Spotlight with Handle, 12 foot Coil Cord and Cigarette Plug - 12 / 24 Volts DC HUL-18

Description
The Magnalight HUL-18 Spotlight is a rugged and effective spotlight designed to provide users with a powerful, durable, and easy to use source of reliable light. This spotlight has a 100 watt halogen bulb which produces a light beam approximately 800’ long by 65’ wide. This spotlight includes a detachable 16 foot coil cord with cigarette plug for convenient connection to vehicles and equipment. This durable and weatherproof spotlight is ruggedly designed to withstand heavy duty use and includes a 16 foot coil cord and cigarette plug adapter to allow connection to any vehicle or ATV equipped with a cigarette plug. This light contains a single 100 watt halogen bulb paired with a precision aluminum reflector and borosilicate hardened glass lens to produce a powerful 800 lumen, 6 million candlepower light beam that reaches 800 feet in length and 65 feet in width. This beam is strong enough to allow operators to read signs, license plates, addresses and other similar markings at the far end of its total range. This spotlight is built for durability and comfort with an impact resistant housing, an ergonomically designed 5 inch tall polycarbonate handle that matches the contours of your hand, and a light head that can be adjusted vertically. The 5.5 inch diameter lamp and reflector assembly is protected by a borosilicate hardened glass lens that is sealed against water and dust to provide an IP67 rating and weatherproof protection. A simple on/off toggle switch is located on the side of the handle for easy operation and power options include 12 or 24 volt DC versions for use with most common vehicle, boat or ATV electrical systems. This spotlight is ideal for utility workers, sportsmen, industrial/commercia l operators and anyone who needs a portable yet powerful and rugged source of illumination. Click Photo to Enlarge Click Photo to Enlarge The image on the left shows a long, dark road similar to a long corridor, illuminated with nothing but moonlight. The image in the middle is the same road, now being illuminated with the HUL-18; The image on the right shows the HUL-18 illuminating a dark warehouse. This spotlight provides a tight, circular spotlight at several hundred feet. Durability-Convenien ce: The HUL-18 Spotlight is constructed of impact resistant materials including a polycarbonate housing and handle. The lamp assembly contains an aluminum reflector and borosilicate hardened glass lens. The lamp assembly is sealed against water and dust and the entire unit is IP67 rated waterproof to 1 meter. Each HUL-18 Spotlight comes with a detachable 16 foot coil cord with cigarette plug. The cord is detached via a weatherproof, 2 pin Deutsch connector which easily and securely attaches and detaches the coil cord from the spotlight. Other cords, including 21 foot cords with ring terminals (C-21RT), 16 foot cord with spring battery clamps (alligator clips) (C-16BC) and a 16 foot straight cord with cigarette plug (C-16CP) are available. This light can be ordered in either 12 volt or 24 volt configuration, allowing it to be used with any vehicle or ATV equipped with a cigarette plug. Choose voltage below when ordering. Versatility: The entire unit weighs only 1.2 lbs. The light head is mounted to the handle with an adjustable hinge that allows the head to be adjusted vertically. The five inch tall handle is ergonomically designed to fit the contours of your hand for a comfortable grip. This unit is ideal for utility work and hunting as well as military, security, and law enforcement use and any application that requires an extremely durable and effective source of portable illumination.
Datasheet
Description
The Magnalight HUL-18 Spotlight is a rugged and effective spotlight designed to provide users with a powerful, durable, and easy to use source of reliable light. This spotlight has a 100 watt halogen bulb which produces a light beam approximately 800’ long by 65’ wide. This spotlight includes a detachable 16 foot coil cord with cigarette plug for convenient connection to vehicles and equipment. This durable and weatherproof spotlight is ruggedly designed to withstand heavy duty use and includes a 16 foot coil cord and cigarette plug adapter to allow connection to any vehicle or ATV equipped with a cigarette plug. This light contains a single 100 watt halogen bulb paired with a precision aluminum reflector and borosilicate hardened glass lens to produce a powerful 800 lumen, 6 million candlepower light beam that reaches 800 feet in length and 65 feet in width. This beam is strong enough to allow operators to read signs, license plates, addresses and other similar markings at the far end of its total range. This spotlight is built for durability and comfort with an impact resistant housing, an ergonomically designed 5 inch tall polycarbonate handle that matches the contours of your hand, and a light head that can be adjusted vertically. The 5.5 inch diameter lamp and reflector assembly is protected by a borosilicate hardened glass lens that is sealed against water and dust to provide an IP67 rating and weatherproof protection. A simple on/off toggle switch is located on the side of the handle for easy operation and power options include 12 or 24 volt DC versions for use with most common vehicle, boat or ATV electrical systems. This spotlight is ideal for utility workers, sportsmen, industrial/commercia l operators and anyone who needs a portable yet powerful and rugged source of illumination. Click Photo to Enlarge Click Photo to Enlarge The image on the left shows a long, dark road similar to a long corridor, illuminated with nothing but moonlight. The image in the middle is the same road, now being illuminated with the HUL-18; The image on the right shows the HUL-18 illuminating a dark warehouse. This spotlight provides a tight, circular spotlight at several hundred feet. Durability-Convenien ce: The HUL-18 Spotlight is constructed of impact resistant materials including a polycarbonate housing and handle. The lamp assembly contains an aluminum reflector and borosilicate hardened glass lens. The lamp assembly is sealed against water and dust and the entire unit is IP67 rated waterproof to 1 meter. Each HUL-18 Spotlight comes with a detachable 16 foot coil cord with cigarette plug. The cord is detached via a weatherproof, 2 pin Deutsch connector which easily and securely attaches and detaches the coil cord from the spotlight. Other cords, including 21 foot cords with ring terminals (C-21RT), 16 foot cord with spring battery clamps (alligator clips) (C-16BC) and a 16 foot straight cord with cigarette plug (C-16CP) are available. This light can be ordered in either 12 volt or 24 volt configuration, allowing it to be used with any vehicle or ATV equipped with a cigarette plug. Choose voltage below when ordering. Versatility: The entire unit weighs only 1.2 lbs. The light head is mounted to the handle with an adjustable hinge that allows the head to be adjusted vertically. The five inch tall handle is ergonomically designed to fit the contours of your hand for a comfortable grip. This unit is ideal for utility work and hunting as well as military, security, and law enforcement use and any application that requires an extremely durable and effective source of portable illumination.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 Million Candlepower Spotlight with Handle, 12 foot Coil Cord and Cigarette Plug - 12 / 24 Volts DC - HUL-18 - Larson Electronics LLC
Kemp, TX, USA
6 Million Candlepower Spotlight with Handle, 12 foot Coil Cord and Cigarette Plug - 12 / 24 Volts DC
HUL-18
6 Million Candlepower Spotlight with Handle, 12 foot Coil Cord and Cigarette Plug - 12 / 24 Volts DC HUL-18
The Magnalight HUL-18 Spotlight is a rugged and effective spotlight designed to provide users with a powerful, durable, and easy to use source of reliable light. This spotlight has a 100 watt halogen bulb which produces a light beam approximately 800’ long by 65’ wide. This spotlight includes a detachable 16 foot coil cord with cigarette plug for convenient connection to vehicles and equipment. This durable and weatherproof spotlight is ruggedly designed to withstand heavy duty use and includes a 16 foot coil cord and cigarette plug adapter to allow connection to any vehicle or ATV equipped with a cigarette plug. This light contains a single 100 watt halogen bulb paired with a precision aluminum reflector and borosilicate hardened glass lens to produce a powerful 800 lumen, 6 million candlepower light beam that reaches 800 feet in length and 65 feet in width. This beam is strong enough to allow operators to read signs, license plates, addresses and other similar markings at the far end of its total range. This spotlight is built for durability and comfort with an impact resistant housing, an ergonomically designed 5 inch tall polycarbonate handle that matches the contours of your hand, and a light head that can be adjusted vertically. The 5.5 inch diameter lamp and reflector assembly is protected by a borosilicate hardened glass lens that is sealed against water and dust to provide an IP67 rating and weatherproof protection. A simple on/off toggle switch is located on the side of the handle for easy operation and power options include 12 or 24 volt DC versions for use with most common vehicle, boat or ATV electrical systems. This spotlight is ideal for utility workers, sportsmen, industrial/commercia l operators and anyone who needs a portable yet powerful and rugged source of illumination. Click Photo to Enlarge Click Photo to Enlarge The image on the left shows a long, dark road similar to a long corridor, illuminated with nothing but moonlight. The image in the middle is the same road, now being illuminated with the HUL-18; The image on the right shows the HUL-18 illuminating a dark warehouse. This spotlight provides a tight, circular spotlight at several hundred feet. Durability-Convenien ce: The HUL-18 Spotlight is constructed of impact resistant materials including a polycarbonate housing and handle. The lamp assembly contains an aluminum reflector and borosilicate hardened glass lens. The lamp assembly is sealed against water and dust and the entire unit is IP67 rated waterproof to 1 meter. Each HUL-18 Spotlight comes with a detachable 16 foot coil cord with cigarette plug. The cord is detached via a weatherproof, 2 pin Deutsch connector which easily and securely attaches and detaches the coil cord from the spotlight. Other cords, including 21 foot cords with ring terminals (C-21RT), 16 foot cord with spring battery clamps (alligator clips) (C-16BC) and a 16 foot straight cord with cigarette plug (C-16CP) are available. This light can be ordered in either 12 volt or 24 volt configuration, allowing it to be used with any vehicle or ATV equipped with a cigarette plug. Choose voltage below when ordering. Versatility: The entire unit weighs only 1.2 lbs. The light head is mounted to the handle with an adjustable hinge that allows the head to be adjusted vertically. The five inch tall handle is ergonomically designed to fit the contours of your hand for a comfortable grip. This unit is ideal for utility work and hunting as well as military, security, and law enforcement use and any application that requires an extremely durable and effective source of portable illumination.

The Magnalight HUL-18 Spotlight is a rugged and effective spotlight designed to provide users with a powerful, durable, and easy to use source of reliable light. This spotlight has a 100 watt halogen bulb which produces a light beam approximately 800’ long by 65’ wide. This spotlight includes a detachable 16 foot coil cord with cigarette plug for convenient connection to vehicles and equipment.

This durable and weatherproof spotlight is ruggedly designed to withstand heavy duty use and includes a 16 foot coil cord and cigarette plug adapter to allow connection to any vehicle or ATV equipped with a cigarette plug. This light contains a single 100 watt halogen bulb paired with a precision aluminum reflector and borosilicate hardened glass lens to produce a powerful 800 lumen, 6 million candlepower light beam that reaches 800 feet in length and 65 feet in width. This beam is strong enough to allow operators to read signs, license plates, addresses and other similar markings at the far end of its total range.

This spotlight is built for durability and comfort with an impact resistant housing, an ergonomically designed 5 inch tall polycarbonate handle that matches the contours of your hand, and a light head that can be adjusted vertically. The 5.5 inch diameter lamp and reflector assembly is protected by a borosilicate hardened glass lens that is sealed against water and dust to provide an IP67 rating and weatherproof protection.

A simple on/off toggle switch is located on the side of the handle for easy operation and power options include 12 or 24 volt DC versions for use with most common vehicle, boat or ATV electrical systems. This spotlight is ideal for utility workers, sportsmen, industrial/commercial operators and anyone who needs a portable yet powerful and rugged source of illumination.

Click Photo to Enlarge Click Photo to Enlarge
The image on the left shows a long, dark road similar to a long corridor, illuminated with nothing but moonlight. The image in the middle is the same road, now being illuminated with the HUL-18; The image on the right shows the HUL-18 illuminating a dark warehouse. This spotlight provides a tight, circular spotlight at several hundred feet.

Durability-Convenience: The HUL-18 Spotlight is constructed of impact resistant materials including a polycarbonate housing and handle. The lamp assembly contains an aluminum reflector and borosilicate hardened glass lens. The lamp assembly is sealed against water and dust and the entire unit is IP67 rated waterproof to 1 meter.

Each HUL-18 Spotlight comes with a detachable 16 foot coil cord with cigarette plug. The cord is detached via a weatherproof, 2 pin Deutsch connector which easily and securely attaches and detaches the coil cord from the spotlight. Other cords, including 21 foot cords with ring terminals (C-21RT), 16 foot cord with spring battery clamps (alligator clips) (C-16BC) and a 16 foot straight cord with cigarette plug (C-16CP) are available. This light can be ordered in either 12 volt or 24 volt configuration, allowing it to be used with any vehicle or ATV equipped with a cigarette plug. Choose voltage below when ordering.

Versatility: The entire unit weighs only 1.2 lbs. The light head is mounted to the handle with an adjustable hinge that allows the head to be adjusted vertically. The five inch tall handle is ergonomically designed to fit the contours of your hand for a comfortable grip. This unit is ideal for utility work and hunting as well as military, security, and law enforcement use and any application that requires an extremely durable and effective source of portable illumination.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HUL-18
Product Name 6 Million Candlepower Spotlight with Handle, 12 foot Coil Cord and Cigarette Plug - 12 / 24 Volts DC
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Square Light - CA-DQR10 - KEYENCE
Specs
Illumination Type Direct Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(Day Light White 5700K) - SSLM-Day - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5700 K
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details