Larson Electronics LLC 15 Million Candlepower - HID Handheld Spotlight - 16' CCord w/ cigarette Plug HUL-18-HID

Description
The Magnalight HUL-18-HID Spotlight is a rugged and effective HID spotlight designed to provide users with a powerful, durable, and easy to use source of reliable light. This spotlight has a 35 watt HID bulb which produces a light beam approximately 2500’ long by 80’ wide. This spotlight includes a detachable 16 foot coil cord with cigarette plug for easy connection to vehicle and equipment power sources. This durable and weatherproof spotlight is ruggedly designed to withstand heavy duty use and includes a 16 foot coil cord and cigarette plug adapter to allow connection to any vehicle or ATV equipped with a cigarette plug. This light contains a single 35 watt HID bulb paired with a precision aluminum reflector and borosilicate hardened glass lens to produce a powerful 3200 lumen, 15 million candlepower light beam that reaches 2500 feet in length and 80 feet in width. This beam is strong enough to allow operators to read signs, license plates, addresses and other similar markings at the far end of its total range. This spotlight is built for durability and comfort with an impact resistant housing, an ergonomically designed 5 inch tall polycarbonate handle that matches the contours of your hand, and a light head that can be adjusted vertically. The 5.5 inch diameter lamp and reflector assembly is protected by a borosilicate hardened glass lens that is sealed against water and dust to provide an IP67 rating and weatherproof protection. A simple on/off toggle switch is located on the side of the handle for easy operation and power options include 12 or 24 volt DC versions for use with most common vehicle, boat or ATV electrical systems. This spotlight is a powerful and rugged design ideal for use in hunting, utility, emergency, industrial/commercia l and military/law enforcement applications. Click Photo to Enlarge Click Photo to Enlarge The image on the left shows a long, dark road similar to a long corridor, illuminated with nothing but moonlight. The image on the right is the same road, now being illuminated with the HUL-18-HID; The HUL-18-HID is clearly and easily reaching the distant trees over 1800' away, even while cutting through the distant street light. Durability-Convenien ce: The HUL-18-HID Spotlight is constructed of impact resistant materials including a nylon housing and polycarbonate handle. The lamp assembly contains an aluminum reflector and borosilicate hardened glass lens. The lamp assembly is sealed against water and dust and the entire unit is IP67 rated waterproof to 1 meter. Each HUL-18-HID Spotlight comes with a detachable 16 foot coil cord with cigarette plug. The cord is detached via a weatherproof, 2 pin Deutsch connector which easily and securely attaches and detaches the coil cord from the spotlight. Other cords, including 21 foot cords with ring terminals (C-21RT), 16 foot cord with spring battery clamps (alligator clips) (C-16BC) and a 16 foot straight cord with cigarette plug (C-16CP) are available. This light can be ordered in either 12 volt or 24 volt configuration, allowing it to be used with any vehicle or ATV equipped with a cigarette plug. Choose voltage below when ordering. Versatility: The entire unit weighs only 1.2 lbs. The light head is mounted to the handle with an adjustable hinge that allows the head to be adjusted vertically. The five inch tall handle is ergonomically designed to fit the contours of your hand for a comfortable grip. This unit is ideal for hunting as well as military, security and law enforcement use and any application that requires an extremely durable and effective source of portable illumination.
Datasheet
Description
The Magnalight HUL-18-HID Spotlight is a rugged and effective HID spotlight designed to provide users with a powerful, durable, and easy to use source of reliable light. This spotlight has a 35 watt HID bulb which produces a light beam approximately 2500’ long by 80’ wide. This spotlight includes a detachable 16 foot coil cord with cigarette plug for easy connection to vehicle and equipment power sources. This durable and weatherproof spotlight is ruggedly designed to withstand heavy duty use and includes a 16 foot coil cord and cigarette plug adapter to allow connection to any vehicle or ATV equipped with a cigarette plug. This light contains a single 35 watt HID bulb paired with a precision aluminum reflector and borosilicate hardened glass lens to produce a powerful 3200 lumen, 15 million candlepower light beam that reaches 2500 feet in length and 80 feet in width. This beam is strong enough to allow operators to read signs, license plates, addresses and other similar markings at the far end of its total range. This spotlight is built for durability and comfort with an impact resistant housing, an ergonomically designed 5 inch tall polycarbonate handle that matches the contours of your hand, and a light head that can be adjusted vertically. The 5.5 inch diameter lamp and reflector assembly is protected by a borosilicate hardened glass lens that is sealed against water and dust to provide an IP67 rating and weatherproof protection. A simple on/off toggle switch is located on the side of the handle for easy operation and power options include 12 or 24 volt DC versions for use with most common vehicle, boat or ATV electrical systems. This spotlight is a powerful and rugged design ideal for use in hunting, utility, emergency, industrial/commercia l and military/law enforcement applications. Click Photo to Enlarge Click Photo to Enlarge The image on the left shows a long, dark road similar to a long corridor, illuminated with nothing but moonlight. The image on the right is the same road, now being illuminated with the HUL-18-HID; The HUL-18-HID is clearly and easily reaching the distant trees over 1800' away, even while cutting through the distant street light. Durability-Convenien ce: The HUL-18-HID Spotlight is constructed of impact resistant materials including a nylon housing and polycarbonate handle. The lamp assembly contains an aluminum reflector and borosilicate hardened glass lens. The lamp assembly is sealed against water and dust and the entire unit is IP67 rated waterproof to 1 meter. Each HUL-18-HID Spotlight comes with a detachable 16 foot coil cord with cigarette plug. The cord is detached via a weatherproof, 2 pin Deutsch connector which easily and securely attaches and detaches the coil cord from the spotlight. Other cords, including 21 foot cords with ring terminals (C-21RT), 16 foot cord with spring battery clamps (alligator clips) (C-16BC) and a 16 foot straight cord with cigarette plug (C-16CP) are available. This light can be ordered in either 12 volt or 24 volt configuration, allowing it to be used with any vehicle or ATV equipped with a cigarette plug. Choose voltage below when ordering. Versatility: The entire unit weighs only 1.2 lbs. The light head is mounted to the handle with an adjustable hinge that allows the head to be adjusted vertically. The five inch tall handle is ergonomically designed to fit the contours of your hand for a comfortable grip. This unit is ideal for hunting as well as military, security and law enforcement use and any application that requires an extremely durable and effective source of portable illumination.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15 Million Candlepower - HID Handheld Spotlight - 16' CCord w/ cigarette Plug - HUL-18-HID - Larson Electronics LLC
Kemp, TX, USA
15 Million Candlepower - HID Handheld Spotlight - 16' CCord w/ cigarette Plug
HUL-18-HID
15 Million Candlepower - HID Handheld Spotlight - 16' CCord w/ cigarette Plug HUL-18-HID
The Magnalight HUL-18-HID Spotlight is a rugged and effective HID spotlight designed to provide users with a powerful, durable, and easy to use source of reliable light. This spotlight has a 35 watt HID bulb which produces a light beam approximately 2500’ long by 80’ wide. This spotlight includes a detachable 16 foot coil cord with cigarette plug for easy connection to vehicle and equipment power sources. This durable and weatherproof spotlight is ruggedly designed to withstand heavy duty use and includes a 16 foot coil cord and cigarette plug adapter to allow connection to any vehicle or ATV equipped with a cigarette plug. This light contains a single 35 watt HID bulb paired with a precision aluminum reflector and borosilicate hardened glass lens to produce a powerful 3200 lumen, 15 million candlepower light beam that reaches 2500 feet in length and 80 feet in width. This beam is strong enough to allow operators to read signs, license plates, addresses and other similar markings at the far end of its total range. This spotlight is built for durability and comfort with an impact resistant housing, an ergonomically designed 5 inch tall polycarbonate handle that matches the contours of your hand, and a light head that can be adjusted vertically. The 5.5 inch diameter lamp and reflector assembly is protected by a borosilicate hardened glass lens that is sealed against water and dust to provide an IP67 rating and weatherproof protection. A simple on/off toggle switch is located on the side of the handle for easy operation and power options include 12 or 24 volt DC versions for use with most common vehicle, boat or ATV electrical systems. This spotlight is a powerful and rugged design ideal for use in hunting, utility, emergency, industrial/commercia l and military/law enforcement applications. Click Photo to Enlarge Click Photo to Enlarge The image on the left shows a long, dark road similar to a long corridor, illuminated with nothing but moonlight. The image on the right is the same road, now being illuminated with the HUL-18-HID; The HUL-18-HID is clearly and easily reaching the distant trees over 1800' away, even while cutting through the distant street light. Durability-Convenien ce: The HUL-18-HID Spotlight is constructed of impact resistant materials including a nylon housing and polycarbonate handle. The lamp assembly contains an aluminum reflector and borosilicate hardened glass lens. The lamp assembly is sealed against water and dust and the entire unit is IP67 rated waterproof to 1 meter. Each HUL-18-HID Spotlight comes with a detachable 16 foot coil cord with cigarette plug. The cord is detached via a weatherproof, 2 pin Deutsch connector which easily and securely attaches and detaches the coil cord from the spotlight. Other cords, including 21 foot cords with ring terminals (C-21RT), 16 foot cord with spring battery clamps (alligator clips) (C-16BC) and a 16 foot straight cord with cigarette plug (C-16CP) are available. This light can be ordered in either 12 volt or 24 volt configuration, allowing it to be used with any vehicle or ATV equipped with a cigarette plug. Choose voltage below when ordering. Versatility: The entire unit weighs only 1.2 lbs. The light head is mounted to the handle with an adjustable hinge that allows the head to be adjusted vertically. The five inch tall handle is ergonomically designed to fit the contours of your hand for a comfortable grip. This unit is ideal for hunting as well as military, security and law enforcement use and any application that requires an extremely durable and effective source of portable illumination.

The Magnalight HUL-18-HID Spotlight is a rugged and effective HID spotlight designed to provide users with a powerful, durable, and easy to use source of reliable light. This spotlight has a 35 watt HID bulb which produces a light beam approximately 2500’ long by 80’ wide. This spotlight includes a detachable 16 foot coil cord with cigarette plug for easy connection to vehicle and equipment power sources.

This durable and weatherproof spotlight is ruggedly designed to withstand heavy duty use and includes a 16 foot coil cord and cigarette plug adapter to allow connection to any vehicle or ATV equipped with a cigarette plug. This light contains a single 35 watt HID bulb paired with a precision aluminum reflector and borosilicate hardened glass lens to produce a powerful 3200 lumen, 15 million candlepower light beam that reaches 2500 feet in length and 80 feet in width. This beam is strong enough to allow operators to read signs, license plates, addresses and other similar markings at the far end of its total range.

This spotlight is built for durability and comfort with an impact resistant housing, an ergonomically designed 5 inch tall polycarbonate handle that matches the contours of your hand, and a light head that can be adjusted vertically. The 5.5 inch diameter lamp and reflector assembly is protected by a borosilicate hardened glass lens that is sealed against water and dust to provide an IP67 rating and weatherproof protection.

A simple on/off toggle switch is located on the side of the handle for easy operation and power options include 12 or 24 volt DC versions for use with most common vehicle, boat or ATV electrical systems. This spotlight is a powerful and rugged design ideal for use in hunting, utility, emergency, industrial/commercial and military/law enforcement applications.

Click Photo to Enlarge Click Photo to Enlarge
The image on the left shows a long, dark road similar to a long corridor, illuminated with nothing but moonlight. The image on the right is the same road, now being illuminated with the HUL-18-HID; The HUL-18-HID is clearly and easily reaching the distant trees over 1800' away, even while cutting through the distant street light.

Durability-Convenience: The HUL-18-HID Spotlight is constructed of impact resistant materials including a nylon housing and polycarbonate handle. The lamp assembly contains an aluminum reflector and borosilicate hardened glass lens. The lamp assembly is sealed against water and dust and the entire unit is IP67 rated waterproof to 1 meter.

Each HUL-18-HID Spotlight comes with a detachable 16 foot coil cord with cigarette plug. The cord is detached via a weatherproof, 2 pin Deutsch connector which easily and securely attaches and detaches the coil cord from the spotlight. Other cords, including 21 foot cords with ring terminals (C-21RT), 16 foot cord with spring battery clamps (alligator clips) (C-16BC) and a 16 foot straight cord with cigarette plug (C-16CP) are available. This light can be ordered in either 12 volt or 24 volt configuration, allowing it to be used with any vehicle or ATV equipped with a cigarette plug. Choose voltage below when ordering.

Versatility: The entire unit weighs only 1.2 lbs. The light head is mounted to the handle with an adjustable hinge that allows the head to be adjusted vertically. The five inch tall handle is ergonomically designed to fit the contours of your hand for a comfortable grip. This unit is ideal for hunting as well as military, security and law enforcement use and any application that requires an extremely durable and effective source of portable illumination.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HUL-18-HID
Product Name 15 Million Candlepower - HID Handheld Spotlight - 16' CCord w/ cigarette Plug
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Dome Light - CA-DDW8 - KEYENCE
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(IR 850nm) - SSLM-850C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 850 nm (8500 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details