Larson Electronics LLC 60 Watt Handheld LED Light w/ Magnetic Base - 6 X 10 WATT LEDs - 9-48V - 5400 Lumens HML-LED10W-6R

Description
The Magnalight HML-LED10W-6R LED Light Emitter offers high light output in a light weight, durable, compact unit combined with a magnetic base with handle mounting system and versatile power options. This IP68 rated LED light is waterproof to three meters and produces 5400 lumens while drawing only 60 watts of power @6 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 50 volts and provides a rugged lighting solution that is ideal for use in military and law enforcement applications. The HML-LED10W-6R LED light emitter from Magnalight produces a 675' long by 90' wide light beam with 5,400 lumens of bright light while drawing only 60 watts @6 amps from a 12 volt electrical system. Six Seoul Z-Power 10 watt LEDs producing 900 lumens each are paired with high purity, 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread approximately 270 foot long by 240 foot wide. Originally designed to military specifications, these LED light emitters are IP68 rated and waterproof to three meters, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and conditions. These units are fitted to a magnetic base with handle. This base is available with a 100 pound grip magnet for portability or a 4 inch square plate with corner holes for permanent mounting. This mounting option is ideal for military, law enforcement and security applications as well as hunting and work related activities. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED boat lights utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. HML-LED10W-6R 35° Flood Beam (Opt) HML-LED10W-6R 10° Spot Beam (Stnd) Durability: The HML-LED10W-6R LED light from Magnalight offers IP68 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from die cast aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LED10W series light bars are ideal for use in industrial and commercial settings as well as on vehicles and watercraft.. Mounting: These LED10W LED light bars feature a smaller profile and lighter weight than our LEDLB-E series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. This LED light emitter is mounted on an adjustable magnetic base with handle. This base is available with a 100 pound grip magnet for portability or a 4 inch square plate with corner holes for permanent mounting. The angle of tilt and rotation of the LED emitter light can be set by using the reverse pistol grip handle. The operator can easily set the light to any position and that position will remain in place until the user changes it. Note: Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. We include with the LED10W-6R-ALB a short male plug with 2 wires, stripped and tinned for connection to leads from a power source (i.e. vehicle system, battery, etc.).
Datasheet
Description
The Magnalight HML-LED10W-6R LED Light Emitter offers high light output in a light weight, durable, compact unit combined with a magnetic base with handle mounting system and versatile power options. This IP68 rated LED light is waterproof to three meters and produces 5400 lumens while drawing only 60 watts of power @6 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 50 volts and provides a rugged lighting solution that is ideal for use in military and law enforcement applications. The HML-LED10W-6R LED light emitter from Magnalight produces a 675' long by 90' wide light beam with 5,400 lumens of bright light while drawing only 60 watts @6 amps from a 12 volt electrical system. Six Seoul Z-Power 10 watt LEDs producing 900 lumens each are paired with high purity, 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread approximately 270 foot long by 240 foot wide. Originally designed to military specifications, these LED light emitters are IP68 rated and waterproof to three meters, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and conditions. These units are fitted to a magnetic base with handle. This base is available with a 100 pound grip magnet for portability or a 4 inch square plate with corner holes for permanent mounting. This mounting option is ideal for military, law enforcement and security applications as well as hunting and work related activities. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED boat lights utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. HML-LED10W-6R 35° Flood Beam (Opt) HML-LED10W-6R 10° Spot Beam (Stnd) Durability: The HML-LED10W-6R LED light from Magnalight offers IP68 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from die cast aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LED10W series light bars are ideal for use in industrial and commercial settings as well as on vehicles and watercraft.. Mounting: These LED10W LED light bars feature a smaller profile and lighter weight than our LEDLB-E series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. This LED light emitter is mounted on an adjustable magnetic base with handle. This base is available with a 100 pound grip magnet for portability or a 4 inch square plate with corner holes for permanent mounting. The angle of tilt and rotation of the LED emitter light can be set by using the reverse pistol grip handle. The operator can easily set the light to any position and that position will remain in place until the user changes it. Note: Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. We include with the LED10W-6R-ALB a short male plug with 2 wires, stripped and tinned for connection to leads from a power source (i.e. vehicle system, battery, etc.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 Watt Handheld LED Light w/ Magnetic Base - 6 X 10 WATT LEDs - 9-48V - 5400 Lumens - HML-LED10W-6R - Larson Electronics LLC
Kemp, TX, USA
60 Watt Handheld LED Light w/ Magnetic Base - 6 X 10 WATT LEDs - 9-48V - 5400 Lumens
HML-LED10W-6R
60 Watt Handheld LED Light w/ Magnetic Base - 6 X 10 WATT LEDs - 9-48V - 5400 Lumens HML-LED10W-6R
The Magnalight HML-LED10W-6R LED Light Emitter offers high light output in a light weight, durable, compact unit combined with a magnetic base with handle mounting system and versatile power options. This IP68 rated LED light is waterproof to three meters and produces 5400 lumens while drawing only 60 watts of power @6 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 50 volts and provides a rugged lighting solution that is ideal for use in military and law enforcement applications. The HML-LED10W-6R LED light emitter from Magnalight produces a 675' long by 90' wide light beam with 5,400 lumens of bright light while drawing only 60 watts @6 amps from a 12 volt electrical system. Six Seoul Z-Power 10 watt LEDs producing 900 lumens each are paired with high purity, 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread approximately 270 foot long by 240 foot wide. Originally designed to military specifications, these LED light emitters are IP68 rated and waterproof to three meters, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and conditions. These units are fitted to a magnetic base with handle. This base is available with a 100 pound grip magnet for portability or a 4 inch square plate with corner holes for permanent mounting. This mounting option is ideal for military, law enforcement and security applications as well as hunting and work related activities. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED boat lights utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. HML-LED10W-6R 35° Flood Beam (Opt) HML-LED10W-6R 10° Spot Beam (Stnd) Durability: The HML-LED10W-6R LED light from Magnalight offers IP68 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from die cast aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LED10W series light bars are ideal for use in industrial and commercial settings as well as on vehicles and watercraft.. Mounting: These LED10W LED light bars feature a smaller profile and lighter weight than our LEDLB-E series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. This LED light emitter is mounted on an adjustable magnetic base with handle. This base is available with a 100 pound grip magnet for portability or a 4 inch square plate with corner holes for permanent mounting. The angle of tilt and rotation of the LED emitter light can be set by using the reverse pistol grip handle. The operator can easily set the light to any position and that position will remain in place until the user changes it. Note: Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. We include with the LED10W-6R-ALB a short male plug with 2 wires, stripped and tinned for connection to leads from a power source (i.e. vehicle system, battery, etc.).

The Magnalight HML-LED10W-6R LED Light Emitter offers high light output in a light weight, durable, compact unit combined with a magnetic base with handle mounting system and versatile power options. This IP68 rated LED light is waterproof to three meters and produces 5400 lumens while drawing only 60 watts of power @6 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 50 volts and provides a rugged lighting solution that is ideal for use in military and law enforcement applications.

The HML-LED10W-6R LED light emitter from Magnalight produces a 675' long by 90' wide light beam with 5,400 lumens of bright light while drawing only 60 watts @6 amps from a 12 volt electrical system. Six Seoul Z-Power 10 watt LEDs producing 900 lumens each are paired with high purity, 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread approximately 270 foot long by 240 foot wide. Originally designed to military specifications, these LED light emitters are IP68 rated and waterproof to three meters, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments and conditions.

These units are fitted to a magnetic base with handle. This base is available with a 100 pound grip magnet for portability or a 4 inch square plate with corner holes for permanent mounting. This mounting option is ideal for military, law enforcement and security applications as well as hunting and work related activities.

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED boat lights utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Seoul Z-Power LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels ranging from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50 VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and standalone applications such as those found on boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

HML-LED10W-6R 35° Flood Beam
(Opt)

HML-LED10W-6R 10° Spot Beam
(Stnd)

Durability: The HML-LED10W-6R LED light from Magnalight offers IP68 rated construction that is designed to withstand tough environmental and operating conditions. These units can operate in temperatures ranging from -40 degrees Celsius to 85 degrees Celsius, are waterproof to three meters and resist ingress of dust, dirt and humidity. The housings are formed from die cast aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Seoul Z-Power LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of vibration tolerance. These LED10W series light bars are ideal for use in industrial and commercial settings as well as on vehicles and watercraft..

Mounting: These LED10W LED light bars feature a smaller profile and lighter weight than our LEDLB-E series lights, making them ideal for use in locations where traditional lights cannot fit or would block other mounted equipment. This LED light emitter is mounted on an adjustable magnetic base with handle. This base is available with a 100 pound grip magnet for portability or a 4 inch square plate with corner holes for permanent mounting. The angle of tilt and rotation of the LED emitter light can be set by using the reverse pistol grip handle. The operator can easily set the light to any position and that position will remain in place until the user changes it.

Note: Most Magnalight LEDLB, LEDP3W, LEDP10W, and LED10W series LED spotlights and floodlights are terminated with a Deutsch IPD / LADD DT04-2P connector. The mating connector plug is DT06-2S. Most LEDLB and LED10W series lights ship with mating connector as part of a harness or pigtail, depending on the model. Some larger LED lights like the LEDLB-160X2 or LEDLB-200X2 or multiple function LED lights (i.e. high/low beam, modulating, IR/Visible combos) will have different Deutsch connectors. We include with the LED10W-6R-ALB a short male plug with 2 wires, stripped and tinned for connection to leads from a power source (i.e. vehicle system, battery, etc.).

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HML-LED10W-6R
Product Name 60 Watt Handheld LED Light w/ Magnetic Base - 6 X 10 WATT LEDs - 9-48V - 5400 Lumens
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Line Lights - CA-DZW15 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
NIR/ICG light module(Laser 780nm+Day Light White 5700K) - MSLM3780 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 780 nm (7800 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details