Larson Electronics LLC Hand Magnetic LED Light - 7, 3-Watt CREE LEDs - 100lb. Grip Magnetic Base - 675'L X 50'W Spot Beam HML-7LED-3C

Description
The Magnalight HML-7LED-3C Magnetic Mount SpotLight offers high light output and a compact profile combined with a durable handle and a 100 lbs grip magnetic base. This IP68 rated LED light bar is waterproof to 3 meters and produces 1596 lumens while drawing only 24 watts of power @1.7 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 48 VDC and provides a durable and compact lighting solution that is ideal for military, law enforcement, commercial, security and hunting applications. The HML-7LED-3C handheld spotlight from Magnalight produces a 650'' long by 50' wide light beam with 1596 lumens of bright light. Seven Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 228 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a very tightly focused spot beam with limited spread or light spillage. Unlike other LED units, this model is NOT a wide spot. We also offer, however, optional floodlight versions with 40 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. The HML-7LED-3C is IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments, conditions and applications. This particular unit is equipped with a 3.25 inch diameter, 100lb grip magnetic base. The operator can use the reverse pistol grip handle to position the beam. The tension style hinge brackets will then keep the light in the desired position until the operator moves it again. A 16 ft. Deutch connector coil cord ending in a cigarette plug adapter is also included which makes it ideal for mobile applications. The HML-7LED-3C is an LED equipped version of the HML-5M-CP found in the Escalation of Force Kit. These high powered spotlights are used by the gunner to grab a subject's attention. The 100 pound grip magnet base holds the light in place on protective barriers and gun turrets on the military HUMVEE, even under the most aggressive road and off-road conditions. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Cree LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These light bars can operate on current ranging from 9 to 48VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. HML-7LED-3C 40° Flood Beam (Opt) HML-7LED-3C 10° Spot Beam (Stnd) Durability: The HML-7LED-3C handheld LED light from Magnalight offers IP68 rated construction that is designed to withstand the rigors of demanding of environmental and operating conditions. These units can operate in temperatures of -40 degrees Celsius to 80 degrees Celsius, are waterproof to 3 meters and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. Mounting: This light is mounted to 3.25 inch diameter magentic base with 100lbs of grip and an impact resistant plastic handle for simple placement on any ferrous metallic surface and easy operation. The stainless steel hinge assembly on this unit allows the light angle to be adjusted for optimal light control. The adjusting hinges on this light are tensioned, allowing the user to simply position the light as desired without any need for locking the unit into place. Once positioned, the light will hold its position until the user again repositions it. Included with this light is a 16 foot coil cord ending in a cigarette plug adapter, allowing this light to be operated from any cigarette plug outlet. The HML-7LED-3C spotlight also offers several detachable cord options for low voltage operation, including a 16 and 25 foot straight cords with cigarette plug, 21 foot straight cord with battery clamps, 16 foot straight cord with battery ring terminals and 16 foot coil cord with cigarette plug. Choose your cord options below when ordering.
Datasheet
Description
The Magnalight HML-7LED-3C Magnetic Mount SpotLight offers high light output and a compact profile combined with a durable handle and a 100 lbs grip magnetic base. This IP68 rated LED light bar is waterproof to 3 meters and produces 1596 lumens while drawing only 24 watts of power @1.7 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 48 VDC and provides a durable and compact lighting solution that is ideal for military, law enforcement, commercial, security and hunting applications. The HML-7LED-3C handheld spotlight from Magnalight produces a 650'' long by 50' wide light beam with 1596 lumens of bright light. Seven Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 228 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a very tightly focused spot beam with limited spread or light spillage. Unlike other LED units, this model is NOT a wide spot. We also offer, however, optional floodlight versions with 40 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. The HML-7LED-3C is IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments, conditions and applications. This particular unit is equipped with a 3.25 inch diameter, 100lb grip magnetic base. The operator can use the reverse pistol grip handle to position the beam. The tension style hinge brackets will then keep the light in the desired position until the operator moves it again. A 16 ft. Deutch connector coil cord ending in a cigarette plug adapter is also included which makes it ideal for mobile applications. The HML-7LED-3C is an LED equipped version of the HML-5M-CP found in the Escalation of Force Kit. These high powered spotlights are used by the gunner to grab a subject's attention. The 100 pound grip magnet base holds the light in place on protective barriers and gun turrets on the military HUMVEE, even under the most aggressive road and off-road conditions. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Cree LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These light bars can operate on current ranging from 9 to 48VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. HML-7LED-3C 40° Flood Beam (Opt) HML-7LED-3C 10° Spot Beam (Stnd) Durability: The HML-7LED-3C handheld LED light from Magnalight offers IP68 rated construction that is designed to withstand the rigors of demanding of environmental and operating conditions. These units can operate in temperatures of -40 degrees Celsius to 80 degrees Celsius, are waterproof to 3 meters and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. Mounting: This light is mounted to 3.25 inch diameter magentic base with 100lbs of grip and an impact resistant plastic handle for simple placement on any ferrous metallic surface and easy operation. The stainless steel hinge assembly on this unit allows the light angle to be adjusted for optimal light control. The adjusting hinges on this light are tensioned, allowing the user to simply position the light as desired without any need for locking the unit into place. Once positioned, the light will hold its position until the user again repositions it. Included with this light is a 16 foot coil cord ending in a cigarette plug adapter, allowing this light to be operated from any cigarette plug outlet. The HML-7LED-3C spotlight also offers several detachable cord options for low voltage operation, including a 16 and 25 foot straight cords with cigarette plug, 21 foot straight cord with battery clamps, 16 foot straight cord with battery ring terminals and 16 foot coil cord with cigarette plug. Choose your cord options below when ordering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Magnetic LED Light - 7, 3-Watt CREE LEDs - 100lb. Grip Magnetic Base - 675'L X 50'W Spot Beam - HML-7LED-3C - Larson Electronics LLC
Kemp, TX, USA
Hand Magnetic LED Light - 7, 3-Watt CREE LEDs - 100lb. Grip Magnetic Base - 675'L X 50'W Spot Beam
HML-7LED-3C
Hand Magnetic LED Light - 7, 3-Watt CREE LEDs - 100lb. Grip Magnetic Base - 675'L X 50'W Spot Beam HML-7LED-3C
The Magnalight HML-7LED-3C Magnetic Mount SpotLight offers high light output and a compact profile combined with a durable handle and a 100 lbs grip magnetic base. This IP68 rated LED light bar is waterproof to 3 meters and produces 1596 lumens while drawing only 24 watts of power @1.7 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 48 VDC and provides a durable and compact lighting solution that is ideal for military, law enforcement, commercial, security and hunting applications. The HML-7LED-3C handheld spotlight from Magnalight produces a 650'' long by 50' wide light beam with 1596 lumens of bright light. Seven Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 228 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a very tightly focused spot beam with limited spread or light spillage. Unlike other LED units, this model is NOT a wide spot. We also offer, however, optional floodlight versions with 40 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights. The HML-7LED-3C is IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments, conditions and applications. This particular unit is equipped with a 3.25 inch diameter, 100lb grip magnetic base. The operator can use the reverse pistol grip handle to position the beam. The tension style hinge brackets will then keep the light in the desired position until the operator moves it again. A 16 ft. Deutch connector coil cord ending in a cigarette plug adapter is also included which makes it ideal for mobile applications. The HML-7LED-3C is an LED equipped version of the HML-5M-CP found in the Escalation of Force Kit. These high powered spotlights are used by the gunner to grab a subject's attention. The 100 pound grip magnet base holds the light in place on protective barriers and gun turrets on the military HUMVEE, even under the most aggressive road and off-road conditions. Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Cree LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours. Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These light bars can operate on current ranging from 9 to 48VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical. HML-7LED-3C 40° Flood Beam (Opt) HML-7LED-3C 10° Spot Beam (Stnd) Durability: The HML-7LED-3C handheld LED light from Magnalight offers IP68 rated construction that is designed to withstand the rigors of demanding of environmental and operating conditions. These units can operate in temperatures of -40 degrees Celsius to 80 degrees Celsius, are waterproof to 3 meters and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance. Mounting: This light is mounted to 3.25 inch diameter magentic base with 100lbs of grip and an impact resistant plastic handle for simple placement on any ferrous metallic surface and easy operation. The stainless steel hinge assembly on this unit allows the light angle to be adjusted for optimal light control. The adjusting hinges on this light are tensioned, allowing the user to simply position the light as desired without any need for locking the unit into place. Once positioned, the light will hold its position until the user again repositions it. Included with this light is a 16 foot coil cord ending in a cigarette plug adapter, allowing this light to be operated from any cigarette plug outlet. The HML-7LED-3C spotlight also offers several detachable cord options for low voltage operation, including a 16 and 25 foot straight cords with cigarette plug, 21 foot straight cord with battery clamps, 16 foot straight cord with battery ring terminals and 16 foot coil cord with cigarette plug. Choose your cord options below when ordering.

The Magnalight HML-7LED-3C Magnetic Mount SpotLight offers high light output and a compact profile combined with a durable handle and a 100 lbs grip magnetic base. This IP68 rated LED light bar is waterproof to 3 meters and produces 1596 lumens while drawing only 24 watts of power @1.7 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 48 VDC and provides a durable and compact lighting solution that is ideal for military, law enforcement, commercial, security and hunting applications.

The HML-7LED-3C handheld spotlight from Magnalight produces a 650'' long by 50' wide light beam with 1596 lumens of bright light. Seven Edison Edixeon® Emitters containing CREE EZBright® three watt LEDs producing 228 lumens each are arranged in rows and paired with high purity 10 degree optics to produce a very tightly focused spot beam with limited spread or light spillage. Unlike other LED units, this model is NOT a wide spot. We also offer, however, optional floodlight versions with 40 degree optics to produce a wider beam spread and more light over a larger area nearer the fixture, making flood versions ideal for use as work and area lights.

The HML-7LED-3C is IP68 rated and waterproof to 3 meters, sealed against intrusion by dust and dirt and ruggedly constructed to withstand demanding environments, conditions and applications. This particular unit is equipped with a 3.25 inch diameter, 100lb grip magnetic base. The operator can use the reverse pistol grip handle to position the beam. The tension style hinge brackets will then keep the light in the desired position until the operator moves it again. A 16 ft. Deutch connector coil cord ending in a cigarette plug adapter is also included which makes it ideal for mobile applications.

The HML-7LED-3C is an LED equipped version of the HML-5M-CP found in the Escalation of Force Kit. These high powered spotlights are used by the gunner to grab a subject's attention. The 100 pound grip magnet base holds the light in place on protective barriers and gun turrets on the military HUMVEE, even under the most aggressive road and off-road conditions.

Heat Management: Heat is the single largest factor in premature LED failure and color shifting. As a result, many manufacturers reduce the output of their LEDs to reduce the amount of heat produced. These LED light bars utilize an extruded aluminum housing that incorporates an advanced heat radiating fin design which dissipates heat efficiently to produce the maximum amount of power and longevity from the integrated Cree LEDs. The end result is more light and longer LED life with higher average lumen maintenance after 50,000 hours.

Voltage Control: These units are able to monitor and adjust input current to maintain the correct LED voltage levels regardless of input levels across a specific range. These light bars can operate on current ranging from 9 to 48VDC without any modifications necessary as a result. This multi-voltage capability makes these units ideal for mobile and stand alone applications such as those found on commercial boats, heavy equipment and vehicles where power systems don’t always operate with 12 volts and external generators, transformers or inverters are impractical.

HML-7LED-3C 40° Flood Beam
(Opt)

HML-7LED-3C 10° Spot Beam
(Stnd)

Durability: The HML-7LED-3C handheld LED light from Magnalight offers IP68 rated construction that is designed to withstand the rigors of demanding of environmental and operating conditions. These units can operate in temperatures of -40 degrees Celsius to 80 degrees Celsius, are waterproof to 3 meters and resist ingress of dust, dirt and humidity. The housings are formed from extruded aluminum and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations contributing to these units 15.6Grms rating of vibration tolerance.

Mounting: This light is mounted to 3.25 inch diameter magentic base with 100lbs of grip and an impact resistant plastic handle for simple placement on any ferrous metallic surface and easy operation. The stainless steel hinge assembly on this unit allows the light angle to be adjusted for optimal light control. The adjusting hinges on this light are tensioned, allowing the user to simply position the light as desired without any need for locking the unit into place. Once positioned, the light will hold its position until the user again repositions it. Included with this light is a 16 foot coil cord ending in a cigarette plug adapter, allowing this light to be operated from any cigarette plug outlet.

The HML-7LED-3C spotlight also offers several detachable cord options for low voltage operation, including a 16 and 25 foot straight cords with cigarette plug, 21 foot straight cord with battery clamps, 16 foot straight cord with battery ring terminals and 16 foot coil cord with cigarette plug. Choose your cord options below when ordering.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HML-7LED-3C
Product Name Hand Magnetic LED Light - 7, 3-Watt CREE LEDs - 100lb. Grip Magnetic Base - 675'L X 50'W Spot Beam
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Multi-Angle Square Light - CA-DQB7M - KEYENCE
Specs
Illumination Type Multi-Angle Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Amber 590nm) - SSLM-590C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 590 nm (5900 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details