Larson Electronics LLC HML-6M-F 35 Watt HID 3200 Lumen Flood Light - 12/24Volts DC - 200lb Grip Magnetic Base HML-6M-F

Description
Designed and tested for the off-road racing market and adapted to military specifications, this 12 / 24 volt HID floodlight with magnetic base is designed to withstand extreme conditions. 35 watt Xenon D2S bulb projects 3200 lumens output - 250 feet by 250 feet flood beam pattern Cast aluminum housing powder coated black with handle Rotates 360 degrees and tilts 130 degrees with powder coated, laser cut steel ball joint and hand locking mechanism 5 inch diameter magnet with 200 pounds of magnetic pull attaches tightly to any gun or vehicle Internal ballast enables light to run on either 12 volts and 24 volts DC Average current draw @12VDC - start-12.2 amps, run-3.3 amps (under 30 seconds) Average current draw @24VDC - start-6.1 amps, run 1.65 amps (under 30 seconds) Weatherproof construction Booted on/off switch One foot pigtail with 2 pin SAE connector connects 21 foot cord with battery ring terminals, 16 foot cord with cigarette plug or 21 foot cord with y-harness for 2 Ultralife 2590 batteries 7 inch wide X 6 inch tall sealed glass lamp with Lensguard protective shatterproof coating
Datasheet
Description
Designed and tested for the off-road racing market and adapted to military specifications, this 12 / 24 volt HID floodlight with magnetic base is designed to withstand extreme conditions. 35 watt Xenon D2S bulb projects 3200 lumens output - 250 feet by 250 feet flood beam pattern Cast aluminum housing powder coated black with handle Rotates 360 degrees and tilts 130 degrees with powder coated, laser cut steel ball joint and hand locking mechanism 5 inch diameter magnet with 200 pounds of magnetic pull attaches tightly to any gun or vehicle Internal ballast enables light to run on either 12 volts and 24 volts DC Average current draw @12VDC - start-12.2 amps, run-3.3 amps (under 30 seconds) Average current draw @24VDC - start-6.1 amps, run 1.65 amps (under 30 seconds) Weatherproof construction Booted on/off switch One foot pigtail with 2 pin SAE connector connects 21 foot cord with battery ring terminals, 16 foot cord with cigarette plug or 21 foot cord with y-harness for 2 Ultralife 2590 batteries 7 inch wide X 6 inch tall sealed glass lamp with Lensguard protective shatterproof coating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HML-6M-F 35 Watt HID 3200 Lumen Flood Light - 12/24Volts DC - 200lb Grip Magnetic Base - HML-6M-F - Larson Electronics LLC
Kemp, TX, USA
HML-6M-F 35 Watt HID 3200 Lumen Flood Light - 12/24Volts DC - 200lb Grip Magnetic Base
HML-6M-F
HML-6M-F 35 Watt HID 3200 Lumen Flood Light - 12/24Volts DC - 200lb Grip Magnetic Base HML-6M-F
Designed and tested for the off-road racing market and adapted to military specifications, this 12 / 24 volt HID floodlight with magnetic base is designed to withstand extreme conditions. 35 watt Xenon D2S bulb projects 3200 lumens output - 250 feet by 250 feet flood beam pattern Cast aluminum housing powder coated black with handle Rotates 360 degrees and tilts 130 degrees with powder coated, laser cut steel ball joint and hand locking mechanism 5 inch diameter magnet with 200 pounds of magnetic pull attaches tightly to any gun or vehicle Internal ballast enables light to run on either 12 volts and 24 volts DC Average current draw @12VDC - start-12.2 amps, run-3.3 amps (under 30 seconds) Average current draw @24VDC - start-6.1 amps, run 1.65 amps (under 30 seconds) Weatherproof construction Booted on/off switch One foot pigtail with 2 pin SAE connector connects 21 foot cord with battery ring terminals, 16 foot cord with cigarette plug or 21 foot cord with y-harness for 2 Ultralife 2590 batteries 7 inch wide X 6 inch tall sealed glass lamp with Lensguard protective shatterproof coating

Designed and tested for the off-road racing market and adapted to military specifications, this 12 / 24 volt HID floodlight with magnetic base is designed to withstand extreme conditions.

35 watt Xenon D2S bulb projects 3200 lumens output - 250 feet by 250 feet flood beam pattern

Cast aluminum housing powder coated black with handle

Rotates 360 degrees and tilts 130 degrees with powder coated, laser cut steel ball joint and hand locking mechanism

5 inch diameter magnet with 200 pounds of magnetic pull attaches tightly to any gun or vehicle

Internal ballast enables light to run on either 12 volts and 24 volts DC

Average current draw @12VDC - start-12.2 amps, run-3.3 amps (under 30 seconds)

Average current draw @24VDC - start-6.1 amps, run 1.65 amps (under 30 seconds)

Weatherproof construction

Booted on/off switch

One foot pigtail with 2 pin SAE connector connects 21 foot cord with battery ring terminals, 16 foot cord with cigarette plug or 21 foot cord with y-harness for 2 Ultralife 2590 batteries

7 inch wide X 6 inch tall sealed glass lamp with Lensguard protective shatterproof coating

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HML-6M-F
Product Name HML-6M-F 35 Watt HID 3200 Lumen Flood Light - 12/24Volts DC - 200lb Grip Magnetic Base
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
SpecBright™ LED Ring Lights -  - ProPhotonix, Ltd.
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Active Area Length 1.77 inch (45 mm)
View Details
POWER KIT I w/ BC4014 - SL3096/945131 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 240 volts
Illuminator Output 100 watts
View Details