Larson Electronics LLC HML-5M-RT 24 Volt Spotlight Magnetic Base-battery ring terminal HML-5M-RT

Description
Military spotlight with magnetic base - black High powered spotlight, vehicle mounted, 24V system is vehicle powered, controlled by gunner, used to grab a subject's attention. This hand magnetic spotlight is effective for semi-permanent mounting and handheld use. the 100 pound grip magnet base holds the light in place on protective barriers and gun turrets on the military HUMVEE, even under the most aggressive road and off-road conditions. 24 volt spotlight with 3.25-inch diameter, 100 pound grip magnetic base Made in the USA NSN 6220-01-550-6360 HML-5M (HLM-5M) 10 million candle power Water, sand and UV resistant 21-foot cord with 3/8 inch ring terminals for direct battery connection - connects via 2-pin molded SAE connector Simple on/off toggle switch within reach of the solid polypropylene handle Heavy steel handle bracket supports hinged lamp head and solid polypropylene handle Easily field serviceable
Datasheet
Description
Military spotlight with magnetic base - black High powered spotlight, vehicle mounted, 24V system is vehicle powered, controlled by gunner, used to grab a subject's attention. This hand magnetic spotlight is effective for semi-permanent mounting and handheld use. the 100 pound grip magnet base holds the light in place on protective barriers and gun turrets on the military HUMVEE, even under the most aggressive road and off-road conditions. 24 volt spotlight with 3.25-inch diameter, 100 pound grip magnetic base Made in the USA NSN 6220-01-550-6360 HML-5M (HLM-5M) 10 million candle power Water, sand and UV resistant 21-foot cord with 3/8 inch ring terminals for direct battery connection - connects via 2-pin molded SAE connector Simple on/off toggle switch within reach of the solid polypropylene handle Heavy steel handle bracket supports hinged lamp head and solid polypropylene handle Easily field serviceable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HML-5M-RT 24 Volt Spotlight Magnetic Base-battery ring terminal - HML-5M-RT - Larson Electronics LLC
Kemp, TX, USA
HML-5M-RT 24 Volt Spotlight Magnetic Base-battery ring terminal
HML-5M-RT
HML-5M-RT 24 Volt Spotlight Magnetic Base-battery ring terminal HML-5M-RT
Military spotlight with magnetic base - black High powered spotlight, vehicle mounted, 24V system is vehicle powered, controlled by gunner, used to grab a subject's attention. This hand magnetic spotlight is effective for semi-permanent mounting and handheld use. the 100 pound grip magnet base holds the light in place on protective barriers and gun turrets on the military HUMVEE, even under the most aggressive road and off-road conditions. 24 volt spotlight with 3.25-inch diameter, 100 pound grip magnetic base Made in the USA NSN 6220-01-550-6360 HML-5M (HLM-5M) 10 million candle power Water, sand and UV resistant 21-foot cord with 3/8 inch ring terminals for direct battery connection - connects via 2-pin molded SAE connector Simple on/off toggle switch within reach of the solid polypropylene handle Heavy steel handle bracket supports hinged lamp head and solid polypropylene handle Easily field serviceable

Military spotlight with magnetic base - black

High powered spotlight, vehicle mounted, 24V system is vehicle powered, controlled by gunner, used to grab a subject's attention. This hand magnetic spotlight is effective for semi-permanent mounting and handheld use. the 100 pound grip magnet base holds the light in place on protective barriers and gun turrets on the military HUMVEE, even under the most aggressive road and off-road conditions.

24 volt spotlight with 3.25-inch diameter, 100 pound grip magnetic base

Made in the USA

NSN 6220-01-550-6360 HML-5M (HLM-5M)

10 million candle power

Water, sand and UV resistant

21-foot cord with 3/8 inch ring terminals for direct battery connection - connects via 2-pin molded SAE connector

Simple on/off toggle switch within reach of the solid polypropylene handle

Heavy steel handle bracket supports hinged lamp head and solid polypropylene handle

Easily field serviceable

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HML-5M-RT
Product Name HML-5M-RT 24 Volt Spotlight Magnetic Base-battery ring terminal
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Flat Ring Light - CA-DRW10F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(IR 940nm) - SSLM-940C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 940 nm (9400 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details