Larson Electronics LLC HML-5M-HBL 24 Volt Spotlight with Magnetic Base, 21 foot cord with Hubbell 7484 Plug HML-5M-HBL

Description
Military spotlight with magnetic base - black 24 volt spotlight with 3.25-inch diameter, 100 pound grip magnetic base NSN 6220-01-550-6360 HML-5M (HLM-5M) 10 million candle power Water, sand and UV resistant 21-foot cord with Hubbell 7484 military plug connects via 2-pin molded SAE connector Simple on/off toggle switch within reach of the solid polypropylene handle Heavy steel handle bracket supports hinged lamp head and solid polypropylene handle Easily field serviceable
Datasheet
Description
Military spotlight with magnetic base - black 24 volt spotlight with 3.25-inch diameter, 100 pound grip magnetic base NSN 6220-01-550-6360 HML-5M (HLM-5M) 10 million candle power Water, sand and UV resistant 21-foot cord with Hubbell 7484 military plug connects via 2-pin molded SAE connector Simple on/off toggle switch within reach of the solid polypropylene handle Heavy steel handle bracket supports hinged lamp head and solid polypropylene handle Easily field serviceable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HML-5M-HBL 24 Volt Spotlight with Magnetic Base, 21 foot cord with Hubbell 7484 Plug - HML-5M-HBL - Larson Electronics LLC
Kemp, TX, USA
HML-5M-HBL 24 Volt Spotlight with Magnetic Base, 21 foot cord with Hubbell 7484 Plug
HML-5M-HBL
HML-5M-HBL 24 Volt Spotlight with Magnetic Base, 21 foot cord with Hubbell 7484 Plug HML-5M-HBL
Military spotlight with magnetic base - black 24 volt spotlight with 3.25-inch diameter, 100 pound grip magnetic base NSN 6220-01-550-6360 HML-5M (HLM-5M) 10 million candle power Water, sand and UV resistant 21-foot cord with Hubbell 7484 military plug connects via 2-pin molded SAE connector Simple on/off toggle switch within reach of the solid polypropylene handle Heavy steel handle bracket supports hinged lamp head and solid polypropylene handle Easily field serviceable

Military spotlight with magnetic base - black

24 volt spotlight with 3.25-inch diameter, 100 pound grip magnetic base

NSN 6220-01-550-6360 HML-5M (HLM-5M)

10 million candle power

Water, sand and UV resistant

21-foot cord with Hubbell 7484 military plug connects via 2-pin molded SAE connector

Simple on/off toggle switch within reach of the solid polypropylene handle

Heavy steel handle bracket supports hinged lamp head and solid polypropylene handle

Easily field serviceable

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HML-5M-HBL
Product Name HML-5M-HBL 24 Volt Spotlight with Magnetic Base, 21 foot cord with Hubbell 7484 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Low Angle Light - CA-DLR7 - KEYENCE
Specs
Illumination Type Low Angle Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(IR 940nm) - SSLM-940C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 940 nm (9400 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details