Larson Electronics LLC HML-5-PGM 24 Volt Permanent Gun Mount Spotlight HML-5-PGM

Description
24 volt spotlight with permanent gun mount, tilt base and 21 foot cord with ring terminals. Features powder coated steel hinges, UV and weatherproof housing and 21 foot cord with battery ring terminals. Cord connects to the spotlight via 2 pin SAE connector. SAE connector can be plugged directly into a variety on new gun mounts. Lamp features polycarbonate lens, easy change bulb and high strength, computer designed optics for maximum focus and distance. Extensively field tested in the US, Iraq and Afghanistan in the handheld, magnetically mounted HML-5M version, this native 24 volt spotlight offers the same durability and power in a permanent gun mount spotlight version. The unit is black in color. The mounting hinge bracket is shown below. There is a hole for a 3/8 inch bolt hole for a regular bolt or carriage bolt.
Datasheet
Description
24 volt spotlight with permanent gun mount, tilt base and 21 foot cord with ring terminals. Features powder coated steel hinges, UV and weatherproof housing and 21 foot cord with battery ring terminals. Cord connects to the spotlight via 2 pin SAE connector. SAE connector can be plugged directly into a variety on new gun mounts. Lamp features polycarbonate lens, easy change bulb and high strength, computer designed optics for maximum focus and distance. Extensively field tested in the US, Iraq and Afghanistan in the handheld, magnetically mounted HML-5M version, this native 24 volt spotlight offers the same durability and power in a permanent gun mount spotlight version. The unit is black in color. The mounting hinge bracket is shown below. There is a hole for a 3/8 inch bolt hole for a regular bolt or carriage bolt.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HML-5-PGM 24 Volt Permanent Gun Mount Spotlight - HML-5-PGM - Larson Electronics LLC
Kemp, TX, USA
HML-5-PGM 24 Volt Permanent Gun Mount Spotlight
HML-5-PGM
HML-5-PGM 24 Volt Permanent Gun Mount Spotlight HML-5-PGM
24 volt spotlight with permanent gun mount, tilt base and 21 foot cord with ring terminals. Features powder coated steel hinges, UV and weatherproof housing and 21 foot cord with battery ring terminals. Cord connects to the spotlight via 2 pin SAE connector. SAE connector can be plugged directly into a variety on new gun mounts. Lamp features polycarbonate lens, easy change bulb and high strength, computer designed optics for maximum focus and distance. Extensively field tested in the US, Iraq and Afghanistan in the handheld, magnetically mounted HML-5M version, this native 24 volt spotlight offers the same durability and power in a permanent gun mount spotlight version. The unit is black in color. The mounting hinge bracket is shown below. There is a hole for a 3/8 inch bolt hole for a regular bolt or carriage bolt.

24 volt spotlight with permanent gun mount, tilt base and 21 foot cord with ring terminals. Features powder coated steel hinges, UV and weatherproof housing and 21 foot cord with battery ring terminals. Cord connects to the spotlight via 2 pin SAE connector. SAE connector can be plugged directly into a variety on new gun mounts. Lamp features polycarbonate lens, easy change bulb and high strength, computer designed optics for maximum focus and distance. Extensively field tested in the US, Iraq and Afghanistan in the handheld, magnetically mounted HML-5M version, this native 24 volt spotlight offers the same durability and power in a permanent gun mount spotlight version. The unit is black in color.

The mounting hinge bracket is shown below. There is a hole for a 3/8 inch bolt hole for a regular bolt or carriage bolt.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HML-5-PGM
Product Name HML-5-PGM 24 Volt Permanent Gun Mount Spotlight
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Square Light - CA-DQB15 - KEYENCE
Specs
Illumination Type Direct Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(Violet 415nm) - SSLM-415C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 415 nm (4150 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details