Larson Electronics LLC HML-4-ALM 12 Volt Spotlight with Adjustable, Locking Magnetic Base - 12 Million Candlepower HML-4-ALM

Description
12 volt spotlight with adjustable, locking magnetic base and 12 million candlepower. This unique adjustable base tilts nearly 180 degrees and rotates 360 degrees. The user pulls the spring loaded pins back, adjusts the degree or tilt or rotation, and releases the pin into one of the index holes. The spring loaded pins can also be locked out by turning the head of the fastener 1/4 turn. When the fasteners are locked out, the user can rotate and tilt the light very quickly, through the use of the extended, rear mounted handle. The user simply turns the fasteners to lock in the angle of rotation or tilt. For example, hunters mount this light to the top of the vehicle. When spotting, they can move the light quickly to follow the movement of the animal. Once the animal is identified, they will look to lock in the light and move in on foot. The military uses this base in a similar fashion, scanning the periphery for assailants, roadside bombs, etc. However, once the convoy is stopped and the shooting begins, the rotation and tilt angles are locked in, so that no amount of vehicle or artillery related vibration can alter to the angle of the spotlight or floodlight. This 12 volt spotlight with locking, adjustable base includes a 5-inch diameter, 200lb grip magnetic base and 16 foot detachable cord with cigarette plug.
Datasheet
Description
12 volt spotlight with adjustable, locking magnetic base and 12 million candlepower. This unique adjustable base tilts nearly 180 degrees and rotates 360 degrees. The user pulls the spring loaded pins back, adjusts the degree or tilt or rotation, and releases the pin into one of the index holes. The spring loaded pins can also be locked out by turning the head of the fastener 1/4 turn. When the fasteners are locked out, the user can rotate and tilt the light very quickly, through the use of the extended, rear mounted handle. The user simply turns the fasteners to lock in the angle of rotation or tilt. For example, hunters mount this light to the top of the vehicle. When spotting, they can move the light quickly to follow the movement of the animal. Once the animal is identified, they will look to lock in the light and move in on foot. The military uses this base in a similar fashion, scanning the periphery for assailants, roadside bombs, etc. However, once the convoy is stopped and the shooting begins, the rotation and tilt angles are locked in, so that no amount of vehicle or artillery related vibration can alter to the angle of the spotlight or floodlight. This 12 volt spotlight with locking, adjustable base includes a 5-inch diameter, 200lb grip magnetic base and 16 foot detachable cord with cigarette plug.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HML-4-ALM 12 Volt Spotlight with Adjustable, Locking Magnetic Base - 12 Million Candlepower - HML-4-ALM - Larson Electronics LLC
Kemp, TX, USA
HML-4-ALM 12 Volt Spotlight with Adjustable, Locking Magnetic Base - 12 Million Candlepower
HML-4-ALM
HML-4-ALM 12 Volt Spotlight with Adjustable, Locking Magnetic Base - 12 Million Candlepower HML-4-ALM
12 volt spotlight with adjustable, locking magnetic base and 12 million candlepower. This unique adjustable base tilts nearly 180 degrees and rotates 360 degrees. The user pulls the spring loaded pins back, adjusts the degree or tilt or rotation, and releases the pin into one of the index holes. The spring loaded pins can also be locked out by turning the head of the fastener 1/4 turn. When the fasteners are locked out, the user can rotate and tilt the light very quickly, through the use of the extended, rear mounted handle. The user simply turns the fasteners to lock in the angle of rotation or tilt. For example, hunters mount this light to the top of the vehicle. When spotting, they can move the light quickly to follow the movement of the animal. Once the animal is identified, they will look to lock in the light and move in on foot. The military uses this base in a similar fashion, scanning the periphery for assailants, roadside bombs, etc. However, once the convoy is stopped and the shooting begins, the rotation and tilt angles are locked in, so that no amount of vehicle or artillery related vibration can alter to the angle of the spotlight or floodlight. This 12 volt spotlight with locking, adjustable base includes a 5-inch diameter, 200lb grip magnetic base and 16 foot detachable cord with cigarette plug.

12 volt spotlight with adjustable, locking magnetic base and 12 million candlepower. This unique adjustable base tilts nearly 180 degrees and rotates 360 degrees. The user pulls the spring loaded pins back, adjusts the degree or tilt or rotation, and releases the pin into one of the index holes. The spring loaded pins can also be locked out by turning the head of the fastener 1/4 turn. When the fasteners are locked out, the user can rotate and tilt the light very quickly, through the use of the extended, rear mounted handle. The user simply turns the fasteners to lock in the angle of rotation or tilt.

For example, hunters mount this light to the top of the vehicle. When spotting, they can move the light quickly to follow the movement of the animal. Once the animal is identified, they will look to lock in the light and move in on foot.

The military uses this base in a similar fashion, scanning the periphery for assailants, roadside bombs, etc. However, once the convoy is stopped and the shooting begins, the rotation and tilt angles are locked in, so that no amount of vehicle or artillery related vibration can alter to the angle of the spotlight or floodlight.

This 12 volt spotlight with locking, adjustable base includes a 5-inch diameter, 200lb grip magnetic base and 16 foot detachable cord with cigarette plug.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HML-4-ALM
Product Name HML-4-ALM 12 Volt Spotlight with Adjustable, Locking Magnetic Base - 12 Million Candlepower
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Back Light - CA-DSB2 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
NIR/ICG light module(Laser 808nm+Day Light White 5700K) - MSLM3808 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 808 nm (8080 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details