Larson Electronics LLC 12 million candlepower spotlight with 200 lb magnetic base w/ battery ring terminals- HML-4-200lb-RT HML-4-200lb-RT

Description
12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight Resistant to vibration and field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid polypropylene handle Tension hinge base with 140 degrees of tilt All fasteners galvanized and secured with red Loctite 7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing
Datasheet
Description
12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight Resistant to vibration and field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid polypropylene handle Tension hinge base with 140 degrees of tilt All fasteners galvanized and secured with red Loctite 7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 million candlepower spotlight with 200 lb magnetic base w/ battery ring terminals- HML-4-200lb-RT - HML-4-200lb-RT - Larson Electronics LLC
Kemp, TX, USA
12 million candlepower spotlight with 200 lb magnetic base w/ battery ring terminals- HML-4-200lb-RT
HML-4-200lb-RT
12 million candlepower spotlight with 200 lb magnetic base w/ battery ring terminals- HML-4-200lb-RT HML-4-200lb-RT
12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight Resistant to vibration and field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid polypropylene handle Tension hinge base with 140 degrees of tilt All fasteners galvanized and secured with red Loctite 7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing

12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight

Resistant to vibration and field tested on 50 caliber guns by multiple military branches

All glass, sealed beam lamp

6 inch diameter lens

2 position (on/off), heavy duty toggle switch

Lamp housing is resistant to water and UV damage

5 inch diameter magnetic base with 200 pounds of gripping power

Solid polypropylene handle

Tension hinge base with 140 degrees of tilt

All fasteners galvanized and secured with red Loctite

7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HML-4-200lb-RT
Product Name 12 million candlepower spotlight with 200 lb magnetic base w/ battery ring terminals- HML-4-200lb-RT
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Flat Ring Light - CA-DRB4F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(UV 385nm) - SSLM-385C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 385 nm (3850 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details