Larson Electronics LLC 12 million candlepower spotlight w/200lb magnetic base w/cigarette plug - HML-4-200lb-CP HML-4-200lb-CP

Description
This 12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight Resistant to vibration and field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid polypropylene handle Tension hinge base with 140 degrees of tilt All fasteners galvanized and secured with red Loctite 7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing
Datasheet
Description
This 12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight Resistant to vibration and field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid polypropylene handle Tension hinge base with 140 degrees of tilt All fasteners galvanized and secured with red Loctite 7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 million candlepower spotlight w/200lb magnetic base w/cigarette plug - HML-4-200lb-CP - HML-4-200lb-CP - Larson Electronics LLC
Kemp, TX, USA
12 million candlepower spotlight w/200lb magnetic base w/cigarette plug - HML-4-200lb-CP
HML-4-200lb-CP
12 million candlepower spotlight w/200lb magnetic base w/cigarette plug - HML-4-200lb-CP HML-4-200lb-CP
This 12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight Resistant to vibration and field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid polypropylene handle Tension hinge base with 140 degrees of tilt All fasteners galvanized and secured with red Loctite 7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing

This 12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight

Resistant to vibration and field tested on 50 caliber guns by multiple military branches

All glass, sealed beam lamp

6 inch diameter lens

2 position (on/off), heavy duty toggle switch

Lamp housing is resistant to water and UV damage

5 inch diameter magnetic base with 200 pounds of gripping power

Solid polypropylene handle

Tension hinge base with 140 degrees of tilt

All fasteners galvanized and secured with red Loctite

7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HML-4-200lb-CP
Product Name 12 million candlepower spotlight w/200lb magnetic base w/cigarette plug - HML-4-200lb-CP
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Hyperion Laser Illumination System - 200L - Ushio America, Inc.
Specs
Light Source Laser
Illuminator Features Diffused; Fiber Optic
Lifetime 20000 hours
View Details
Portable UV Lamp, 6W Long & Short Wave (366nm & 254nm) - 93-26 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 to 366 nm (2540 to 3660 Å)
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details