Larson Electronics LLC 12 million candlepower spotlight with 200 lb magnetic base with battery clamps - HML-4-200LB-BC HML-4-200LB-BC

Description
12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight Resistant to vibration and field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid polypropylene handle Tension hinge base with 140 degrees of tilt All fasteners galvanized and secured with red Loctite 7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing
Datasheet
Description
12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight Resistant to vibration and field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid polypropylene handle Tension hinge base with 140 degrees of tilt All fasteners galvanized and secured with red Loctite 7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 million candlepower spotlight with 200 lb magnetic base with battery clamps - HML-4-200LB-BC - HML-4-200LB-BC - Larson Electronics LLC
Kemp, TX, USA
12 million candlepower spotlight with 200 lb magnetic base with battery clamps - HML-4-200LB-BC
HML-4-200LB-BC
12 million candlepower spotlight with 200 lb magnetic base with battery clamps - HML-4-200LB-BC HML-4-200LB-BC
12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight Resistant to vibration and field tested on 50 caliber guns by multiple military branches All glass, sealed beam lamp 6 inch diameter lens 2 position (on/off), heavy duty toggle switch Lamp housing is resistant to water and UV damage 5 inch diameter magnetic base with 200 pounds of gripping power Solid polypropylene handle Tension hinge base with 140 degrees of tilt All fasteners galvanized and secured with red Loctite 7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing

12 volt magnetic spotlight contains a sealed, all-glass 100 watt Halogen Infrared lamp that produces 2,215 Lux of illumination at 25 feet. The lamp is rated at 12 million candle power within a Magnalight. The life of this lamp is rated at 450 hours within a Magnalight

Resistant to vibration and field tested on 50 caliber guns by multiple military branches

All glass, sealed beam lamp

6 inch diameter lens

2 position (on/off), heavy duty toggle switch

Lamp housing is resistant to water and UV damage

5 inch diameter magnetic base with 200 pounds of gripping power

Solid polypropylene handle

Tension hinge base with 140 degrees of tilt

All fasteners galvanized and secured with red Loctite

7-inch heavy gauge steel bracket, powder coated black, connects handle and lamp housing

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HML-4-200LB-BC
Product Name 12 million candlepower spotlight with 200 lb magnetic base with battery clamps - HML-4-200LB-BC
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Light Line - FTISL16854-16 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Illumination Type Spot; Line
Light Source Light Emitting Diode (optional feature); Laser (optional feature); Lamp (optional feature)
Illuminator Features Strobe (optional feature); Diffused; Fiber Optic
View Details
Telecentric Transmission Illuminator - TDB 150 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 5.91 inch (150 mm)
View Details