Larson Electronics LLC Rechargeable LED Trouble Light / Drop Light with Hook HL-LED960

Description
Rechargeable LED Trouble Light with hook features surface mounted LEDs for both spot light and flood light applications. This rechargeable LED drop light is ergonomically designed, with a cap and handle encapsulated with rubberized EPDM allowing for maximum comfort, all while increasing durability and shock resistance. Integrated LEDs with spot and flood light output As a handheld multi-task light, the Rechargeable LED Trouble Light with hook can switch from a handheld spotlight to a flood light with the click of a three position rocker switch. The LED Trouble Light can be conveniently hung above a work space to illuminate the vicinity. The LED spot light reaching approximately 25ft and can last up to 24 hours with a completely charged battery. The LED flood light covers an area of 15x15 ft and can last up to 6 hours. The LED spot light contains 6 LEDs and produces 360 lumens, where as the LED flood light contains 16 LEDs and produces approximately 960 lumens. Integrated Lithium Ion Battery The Rechargeable LED Trouble Light w/ hook comes with a wall charger that takes just 4 hours to charge the integral 2200mA lithium ion battery. The Trouble Light can be charged using 110 volts to 230 volts AC. The LED hand lamp is water and dust proof and will work in temperatures ranging from -40 to 60 degrees Celsius.
Datasheet
Description
Rechargeable LED Trouble Light with hook features surface mounted LEDs for both spot light and flood light applications. This rechargeable LED drop light is ergonomically designed, with a cap and handle encapsulated with rubberized EPDM allowing for maximum comfort, all while increasing durability and shock resistance. Integrated LEDs with spot and flood light output As a handheld multi-task light, the Rechargeable LED Trouble Light with hook can switch from a handheld spotlight to a flood light with the click of a three position rocker switch. The LED Trouble Light can be conveniently hung above a work space to illuminate the vicinity. The LED spot light reaching approximately 25ft and can last up to 24 hours with a completely charged battery. The LED flood light covers an area of 15x15 ft and can last up to 6 hours. The LED spot light contains 6 LEDs and produces 360 lumens, where as the LED flood light contains 16 LEDs and produces approximately 960 lumens. Integrated Lithium Ion Battery The Rechargeable LED Trouble Light w/ hook comes with a wall charger that takes just 4 hours to charge the integral 2200mA lithium ion battery. The Trouble Light can be charged using 110 volts to 230 volts AC. The LED hand lamp is water and dust proof and will work in temperatures ranging from -40 to 60 degrees Celsius.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable LED Trouble Light / Drop Light with Hook - HL-LED960 - Larson Electronics LLC
Kemp, TX, USA
Rechargeable LED Trouble Light / Drop Light with Hook
HL-LED960
Rechargeable LED Trouble Light / Drop Light with Hook HL-LED960
Rechargeable LED Trouble Light with hook features surface mounted LEDs for both spot light and flood light applications. This rechargeable LED drop light is ergonomically designed, with a cap and handle encapsulated with rubberized EPDM allowing for maximum comfort, all while increasing durability and shock resistance. Integrated LEDs with spot and flood light output As a handheld multi-task light, the Rechargeable LED Trouble Light with hook can switch from a handheld spotlight to a flood light with the click of a three position rocker switch. The LED Trouble Light can be conveniently hung above a work space to illuminate the vicinity. The LED spot light reaching approximately 25ft and can last up to 24 hours with a completely charged battery. The LED flood light covers an area of 15x15 ft and can last up to 6 hours. The LED spot light contains 6 LEDs and produces 360 lumens, where as the LED flood light contains 16 LEDs and produces approximately 960 lumens. Integrated Lithium Ion Battery The Rechargeable LED Trouble Light w/ hook comes with a wall charger that takes just 4 hours to charge the integral 2200mA lithium ion battery. The Trouble Light can be charged using 110 volts to 230 volts AC. The LED hand lamp is water and dust proof and will work in temperatures ranging from -40 to 60 degrees Celsius.

Rechargeable LED Trouble Light with hook features surface mounted LEDs for both spot light and flood light applications. This rechargeable LED drop light is ergonomically designed, with a cap and handle encapsulated with rubberized EPDM allowing for maximum comfort, all while increasing durability and shock resistance.

Integrated LEDs with spot and flood light output
As a handheld multi-task light, the Rechargeable LED Trouble Light with hook can switch from a handheld spotlight to a flood light with the click of a three position rocker switch. The LED Trouble Light can be conveniently hung above a work space to illuminate the vicinity. The LED spot light reaching approximately 25ft and can last up to 24 hours with a completely charged battery. The LED flood light covers an area of 15x15 ft and can last up to 6 hours. The LED spot light contains 6 LEDs and produces 360 lumens, where as the LED flood light contains 16 LEDs and produces approximately 960 lumens.

Integrated Lithium Ion Battery
The Rechargeable LED Trouble Light w/ hook comes with a wall charger that takes just 4 hours to charge the integral 2200mA lithium ion battery. The Trouble Light can be charged using 110 volts to 230 volts AC. The LED hand lamp is water and dust proof and will work in temperatures ranging from -40 to 60 degrees Celsius.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HL-LED960
Product Name Rechargeable LED Trouble Light / Drop Light with Hook
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Low Angle Light - CA-DLR12 - KEYENCE
Specs
Illumination Type Low Angle Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(IR 940nm) - SSLM-940C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 940 nm (9400 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details