Larson Electronics LLC Handheld Spotlight - 70 Watt Metal Halide - 6250 lumens - 12/24 Volts - 4800' Spot Beam HL-70W-CP

Description
70 Watt Metal Halide Spotlight with 6250 lumen output, handle and detachable 16 foot cord with cigarette plug High impact nylon housing Dimensions: Lens is 6.3 inches wide by 5.9 inches tall. Fixture is 8.5 inches deep Weight 4.6 pounds 70 watt High Intensity Discharge (HID) bulb This image shows a dark street with no illumination but the distant street lights This image shows the HL-70W-CP being used to fill the entire street, in length and width, the street terminates at 4000' however the light reaches that distance easily. Note: The white picket fence that terminates this street is clearly visible in this picture. 70 watt internal HID ballast - instant on, 5 seconds to full visible power On 12 Volts DC - 8 amps start load on 12 Volts DC - 5.8 amps average draw after 60 seconds On 24 volts DC - 4 amps start load on 24 Volts DC - 2.9 amps average draw after 60 seconds HID color temperature 6000K (bright white) This particular light was measures at 4800 feet, that means, at near a mile from the actual HL-70W-CP, operator should still be able to hold up a book and read it. Borosilicate hardened glass lens IP 67 rated for dust and water resistance. Can be used in rain, wet area locations, etc. Same unit works on 12 Volts DC and 24 Volts DC - senses voltage and adapts between 9-32 volts. Vibration tolerance: 12G RMS (dual bushing mounting system contains 8 bushings to minimize beam bounce and damage to light) Lumen Output - 6250 lumens 24 Million Candle Power Weight: 4.6 pounds Operating temperature: -40 degrees C to 105 degrees Ships with 16 foot heavy guage SOOW cord and non-fused cigarette plug.
Datasheet
Description
70 Watt Metal Halide Spotlight with 6250 lumen output, handle and detachable 16 foot cord with cigarette plug High impact nylon housing Dimensions: Lens is 6.3 inches wide by 5.9 inches tall. Fixture is 8.5 inches deep Weight 4.6 pounds 70 watt High Intensity Discharge (HID) bulb This image shows a dark street with no illumination but the distant street lights This image shows the HL-70W-CP being used to fill the entire street, in length and width, the street terminates at 4000' however the light reaches that distance easily. Note: The white picket fence that terminates this street is clearly visible in this picture. 70 watt internal HID ballast - instant on, 5 seconds to full visible power On 12 Volts DC - 8 amps start load on 12 Volts DC - 5.8 amps average draw after 60 seconds On 24 volts DC - 4 amps start load on 24 Volts DC - 2.9 amps average draw after 60 seconds HID color temperature 6000K (bright white) This particular light was measures at 4800 feet, that means, at near a mile from the actual HL-70W-CP, operator should still be able to hold up a book and read it. Borosilicate hardened glass lens IP 67 rated for dust and water resistance. Can be used in rain, wet area locations, etc. Same unit works on 12 Volts DC and 24 Volts DC - senses voltage and adapts between 9-32 volts. Vibration tolerance: 12G RMS (dual bushing mounting system contains 8 bushings to minimize beam bounce and damage to light) Lumen Output - 6250 lumens 24 Million Candle Power Weight: 4.6 pounds Operating temperature: -40 degrees C to 105 degrees Ships with 16 foot heavy guage SOOW cord and non-fused cigarette plug.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Spotlight - 70 Watt Metal Halide - 6250 lumens - 12/24 Volts - 4800' Spot Beam - HL-70W-CP - Larson Electronics LLC
Kemp, TX, USA
Handheld Spotlight - 70 Watt Metal Halide - 6250 lumens - 12/24 Volts - 4800' Spot Beam
HL-70W-CP
Handheld Spotlight - 70 Watt Metal Halide - 6250 lumens - 12/24 Volts - 4800' Spot Beam HL-70W-CP
70 Watt Metal Halide Spotlight with 6250 lumen output, handle and detachable 16 foot cord with cigarette plug High impact nylon housing Dimensions: Lens is 6.3 inches wide by 5.9 inches tall. Fixture is 8.5 inches deep Weight 4.6 pounds 70 watt High Intensity Discharge (HID) bulb This image shows a dark street with no illumination but the distant street lights This image shows the HL-70W-CP being used to fill the entire street, in length and width, the street terminates at 4000' however the light reaches that distance easily. Note: The white picket fence that terminates this street is clearly visible in this picture. 70 watt internal HID ballast - instant on, 5 seconds to full visible power On 12 Volts DC - 8 amps start load on 12 Volts DC - 5.8 amps average draw after 60 seconds On 24 volts DC - 4 amps start load on 24 Volts DC - 2.9 amps average draw after 60 seconds HID color temperature 6000K (bright white) This particular light was measures at 4800 feet, that means, at near a mile from the actual HL-70W-CP, operator should still be able to hold up a book and read it. Borosilicate hardened glass lens IP 67 rated for dust and water resistance. Can be used in rain, wet area locations, etc. Same unit works on 12 Volts DC and 24 Volts DC - senses voltage and adapts between 9-32 volts. Vibration tolerance: 12G RMS (dual bushing mounting system contains 8 bushings to minimize beam bounce and damage to light) Lumen Output - 6250 lumens 24 Million Candle Power Weight: 4.6 pounds Operating temperature: -40 degrees C to 105 degrees Ships with 16 foot heavy guage SOOW cord and non-fused cigarette plug.

70 Watt Metal Halide Spotlight with 6250 lumen output, handle and detachable 16 foot cord with cigarette plug

High impact nylon housing

Dimensions: Lens is 6.3 inches wide by 5.9 inches tall. Fixture is 8.5 inches deep

Weight 4.6 pounds

70 watt High Intensity Discharge (HID) bulb

This image shows a dark street with no illumination but the distant street lights

This image shows the HL-70W-CP being used to fill the entire street, in length and width, the street terminates at 4000' however the light reaches that distance easily. Note: The white picket fence that terminates this street is clearly visible in this picture.

70 watt internal HID ballast - instant on, 5 seconds to full visible power

On 12 Volts DC - 8 amps start load on 12 Volts DC - 5.8 amps average draw after 60 seconds

On 24 volts DC - 4 amps start load on 24 Volts DC - 2.9 amps average draw after 60 seconds

HID color temperature 6000K (bright white)

This particular light was measures at 4800 feet, that means, at near a mile from the actual HL-70W-CP, operator should still be able to hold up a book and read it.

Borosilicate hardened glass lens

IP 67 rated for dust and water resistance. Can be used in rain, wet area locations, etc.

Same unit works on 12 Volts DC and 24 Volts DC - senses voltage and adapts between 9-32 volts.

Vibration tolerance: 12G RMS (dual bushing mounting system contains 8 bushings to minimize beam bounce and damage to light)

Lumen Output - 6250 lumens

24 Million Candle Power

Weight: 4.6 pounds

Operating temperature: -40 degrees C to 105 degrees

Ships with 16 foot heavy guage SOOW cord and non-fused cigarette plug.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HL-70W-CP
Product Name Handheld Spotlight - 70 Watt Metal Halide - 6250 lumens - 12/24 Volts - 4800' Spot Beam
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Flat Ring Light - CA-DRW10F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(Amber 595nm) - SSLM-595C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 595 nm (5950 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details