Larson Electronics LLC HID Light - 15 Million Candlepower - Handheld with Coil Cord and Cig Plug HL-15

Description
HID Xenon Handheld Light - 3200 Lumens - 15 Million Candlepower HID Search & Rescue Handheld Light HID Xenon technology provides four times the light per watt compared to halogen. Made of Thermoplastic Rubber (TPR) and is completely sealed from the elements. This light is so tough it is virtually unbreakable. The perfect light for harsh environments. It is rugged and it floats. High Intensity Discharge (HID) lights do not use filament based bulbs. Instead 2 electrodes inside a bulb "arc" causing gas to burn. This creates a much brighter light that draws far less current than much higher wattage filament based incandescent bulbs. Because there is no filament to break, HID bulbs tend to last several thousand hours, compared to filament base bulbs. With no filament to break, HID based lights can sustain much higher levels of vibration and shock. PRODUCT FEATURES 6" diameter x 8" long (15.24cm x 20.32cm). Weighs 1.5 pounds. High quality, Waterproof, durable thermoplastic rubber housing. 12 foot, heavy duty coil cord with cigarette plug runs on 12 volt vehicle and boat power systems. HIGH POWER LIGHT SOURCE 6 inch diameter, 35 watt HID bulb emits 3200 lumens (15 million candlepower) 4500K color creates bright, white sunlight color to maximize visibility. Projects Up to 2000 foot beam. Optimized beam pattern for fast and accurate positioning. LOW AMP DRAW Draws 3 amps @ 12 VDC as compared to 55W halogen with a draw of 4.5 amps or 100 W halogen with a draw of 8.5 amps. Highly efficient High Intensity Discharge generates almost no heat. DURABLE WITH LONG LIFE No filament to break if dropped. 3000 life hours per bulb minimizes bulb replacement. HANDHELD Handheld for quick intuitive spotting vs. remote controlled lights. HID spotlight can be handheld comfortably in a rescue light style or held in a flashlight style. HID spotlight can also be set on a flat surface like a traditional lantern or in elevated angled position. WATERPROOF Thermoplastic housing completely sealed. Meets marine standards. Sealed push button switch
Datasheet
Description
HID Xenon Handheld Light - 3200 Lumens - 15 Million Candlepower HID Search & Rescue Handheld Light HID Xenon technology provides four times the light per watt compared to halogen. Made of Thermoplastic Rubber (TPR) and is completely sealed from the elements. This light is so tough it is virtually unbreakable. The perfect light for harsh environments. It is rugged and it floats. High Intensity Discharge (HID) lights do not use filament based bulbs. Instead 2 electrodes inside a bulb "arc" causing gas to burn. This creates a much brighter light that draws far less current than much higher wattage filament based incandescent bulbs. Because there is no filament to break, HID bulbs tend to last several thousand hours, compared to filament base bulbs. With no filament to break, HID based lights can sustain much higher levels of vibration and shock. PRODUCT FEATURES 6" diameter x 8" long (15.24cm x 20.32cm). Weighs 1.5 pounds. High quality, Waterproof, durable thermoplastic rubber housing. 12 foot, heavy duty coil cord with cigarette plug runs on 12 volt vehicle and boat power systems. HIGH POWER LIGHT SOURCE 6 inch diameter, 35 watt HID bulb emits 3200 lumens (15 million candlepower) 4500K color creates bright, white sunlight color to maximize visibility. Projects Up to 2000 foot beam. Optimized beam pattern for fast and accurate positioning. LOW AMP DRAW Draws 3 amps @ 12 VDC as compared to 55W halogen with a draw of 4.5 amps or 100 W halogen with a draw of 8.5 amps. Highly efficient High Intensity Discharge generates almost no heat. DURABLE WITH LONG LIFE No filament to break if dropped. 3000 life hours per bulb minimizes bulb replacement. HANDHELD Handheld for quick intuitive spotting vs. remote controlled lights. HID spotlight can be handheld comfortably in a rescue light style or held in a flashlight style. HID spotlight can also be set on a flat surface like a traditional lantern or in elevated angled position. WATERPROOF Thermoplastic housing completely sealed. Meets marine standards. Sealed push button switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Light - 15 Million Candlepower - Handheld with Coil Cord and Cig Plug - HL-15 - Larson Electronics LLC
Kemp, TX, USA
HID Light - 15 Million Candlepower - Handheld with Coil Cord and Cig Plug
HL-15
HID Light - 15 Million Candlepower - Handheld with Coil Cord and Cig Plug HL-15
HID Xenon Handheld Light - 3200 Lumens - 15 Million Candlepower HID Search & Rescue Handheld Light HID Xenon technology provides four times the light per watt compared to halogen. Made of Thermoplastic Rubber (TPR) and is completely sealed from the elements. This light is so tough it is virtually unbreakable. The perfect light for harsh environments. It is rugged and it floats. High Intensity Discharge (HID) lights do not use filament based bulbs. Instead 2 electrodes inside a bulb "arc" causing gas to burn. This creates a much brighter light that draws far less current than much higher wattage filament based incandescent bulbs. Because there is no filament to break, HID bulbs tend to last several thousand hours, compared to filament base bulbs. With no filament to break, HID based lights can sustain much higher levels of vibration and shock. PRODUCT FEATURES 6" diameter x 8" long (15.24cm x 20.32cm). Weighs 1.5 pounds. High quality, Waterproof, durable thermoplastic rubber housing. 12 foot, heavy duty coil cord with cigarette plug runs on 12 volt vehicle and boat power systems. HIGH POWER LIGHT SOURCE 6 inch diameter, 35 watt HID bulb emits 3200 lumens (15 million candlepower) 4500K color creates bright, white sunlight color to maximize visibility. Projects Up to 2000 foot beam. Optimized beam pattern for fast and accurate positioning. LOW AMP DRAW Draws 3 amps @ 12 VDC as compared to 55W halogen with a draw of 4.5 amps or 100 W halogen with a draw of 8.5 amps. Highly efficient High Intensity Discharge generates almost no heat. DURABLE WITH LONG LIFE No filament to break if dropped. 3000 life hours per bulb minimizes bulb replacement. HANDHELD Handheld for quick intuitive spotting vs. remote controlled lights. HID spotlight can be handheld comfortably in a rescue light style or held in a flashlight style. HID spotlight can also be set on a flat surface like a traditional lantern or in elevated angled position. WATERPROOF Thermoplastic housing completely sealed. Meets marine standards. Sealed push button switch

HID Xenon Handheld Light - 3200 Lumens - 15 Million Candlepower

HID Search & Rescue Handheld Light
HID Xenon technology provides four times the light per watt compared to halogen. Made of Thermoplastic Rubber (TPR) and is completely sealed from the elements. This light is so tough it is virtually unbreakable. The perfect light for harsh environments. It is rugged and it floats.

High Intensity Discharge (HID) lights do not use filament based bulbs. Instead 2 electrodes inside a bulb "arc" causing gas to burn. This creates a much brighter light that draws far less current than much higher wattage filament based incandescent bulbs. Because there is no filament to break, HID bulbs tend to last several thousand hours, compared to filament base bulbs. With no filament to break, HID based lights can sustain much higher levels of vibration and shock.

PRODUCT FEATURES
6" diameter x 8" long (15.24cm x 20.32cm). Weighs 1.5 pounds.
High quality, Waterproof, durable thermoplastic rubber housing.

12 foot, heavy duty coil cord with cigarette plug runs on 12 volt vehicle and boat power systems.

HIGH POWER LIGHT SOURCE
6 inch diameter, 35 watt HID bulb emits 3200 lumens (15 million candlepower)
4500K color creates bright, white sunlight color to maximize visibility.
Projects Up to 2000 foot beam.
Optimized beam pattern for fast and accurate positioning.

LOW AMP DRAW
Draws 3 amps @ 12 VDC as compared to 55W halogen with a draw of 4.5 amps or 100 W halogen with a draw of 8.5 amps.
Highly efficient High Intensity Discharge generates almost no heat.

DURABLE WITH LONG LIFE
No filament to break if dropped.
3000 life hours per bulb minimizes bulb replacement.

HANDHELD
Handheld for quick intuitive spotting vs. remote controlled lights.
HID spotlight can be handheld comfortably in a rescue light style or held in a flashlight style.
HID spotlight can also be set on a flat surface like a traditional lantern or in elevated angled position.

WATERPROOF
Thermoplastic housing completely sealed. Meets marine standards.
Sealed push button switch

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HL-15
Product Name HID Light - 15 Million Candlepower - Handheld with Coil Cord and Cig Plug
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Flat Ring Light - CA-DRW10F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
NIR/ICG light module(Laser 780nm+Day Light White 5700K) - MSLM3780 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 780 nm (7800 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details