Larson Electronics LLC HID Work Light - Trailer Hitch Bracket Mount - 2 X 70 Watt HID Flood Light - 12,600 Lumen - 12/24VDC HIDTH-66X2-70W

Description
The Magnalight HIDTH-66X2-70W Trailer Hitch Mounted Light Tower comes complete with two IP67 rated 70 watt HID light heads and produces a 12,600 lumen flood of light capable of illuminating an area 500’ in length by 500’ feet in width. This trailer hitch mounted unit is multi-voltage capable and can be used with either 12 or 24VDC and is ideal for use as work area illumination, event lighting, emergency operations lighting, first responder applications, equipment lighting and is suitable for use on any vehicle that will accept a hitch mount. The HIDTH-66X2-70W work area light tower provides operators with a very versatile lighting solution for operations where easily managed illumination of large sized areas is required. Two IP67 rated 70 watt HID floodlights create a total of 12,600 lumens of bright white light and provide light coverage for an area 500’ long by 500’ wide. This unit can also be ordered in spotlight configuration to produce a beam 4200’ long by 180’ in width. This light tower is extendible from 3’ to 8’ and incorporates a trailer hitch mounting system that allows operators to easily secure the fixture to vehicles at any location. This mounting system provides extremely secure placement of the tower in areas where high winds are commonly encountered as the weight of the vehicle removes the possibility of the unit swaying excessively or tipping over. Click Photo to Enlarge Click Photo to Enlarge Durability: The HIDTH-66X2-70W trailer hitch mounted light tower incorporates two of our IP67 rated, 70 Watt HID work lights on a collapsible aluminum tripod. These HID lights each have a 70 watt HID bulb producing 6,300 lumen each, which each paired with high purity 35 degree optics to produce a wide area flood beam with exceptional spread. Optional spotlight versions have 10 degree optics and produce a much longer and tighter spotlight beam. These weatherproof HID lights are IP67 rated and sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The HIDs have a 12G RMS vibration proof rating which is achieved by a combination of the various rubber bushings on the mounts of the HID units and the inherent durability of the HID lamps. Since HID lamps have no fragile filaments that can break or burn out they are much more resistant to damage from vibrations and impacts than normal incandescent lamps. This HID unit is a IP67 rated fixture. This means that it is completely water and dust proof so it can be used in environments that meet lower than average expectations. Rain, sleet, or slow, these HID work lights are an exceptionally bright and efficient way to illuminate any area while utilizing the low voltage electrical systems of a vehicle. Mounting: The trailer hitch mounting system on this unit consists of a trailer hitch bracket which in turn holds the extendible aluminum light tower. The light tower is extendible from 3’ to 8’ and the entire system mounts to standard hitch receivers via the standard push bolt and locking pin used on most commonly used trailer hitch receiver mounts. This unit also includes several wiring options to further increase versatility and ease of use. The HID lights used with this light tower automatically sense incoming voltage levels and adjust input current accordingly, allowing either 12 or 24 volt DC current to be used without any need for modifications or additional hardware. Angle Adjustment: This unit allows operators to adjust the angle of the entire unit by positioning the trailer hitch at different angles as seen in the pictures above. Adjusting the angle of the tower is accomplished by loosening a thumb bolt at the base of the hitch, which enables the mount to swivel 180 degrees (given enough ground clearance, a greater swivel angle can be achieved.) Once the desired angle is found, simply retighten the thumb bolt to lock the hitch into place. Alternatively, the light heads can also be adjusted while the hitch is at a lock-in position. Connectors: These units connect both HID light heads together using a Y-connector which then connects to the power source cord. There are several connecting cords to choose from with this unit which add to this unit’s portability and convenience. We also now offer the trailer pin plugs in round or flat base. Trailer plugs also comes in either the 4, 5 or 7 prongs in the round connector setup. When choosing the flat connector setup, we offer the 4 or 5 prong setup. Please choose your option below
Datasheet
Description
The Magnalight HIDTH-66X2-70W Trailer Hitch Mounted Light Tower comes complete with two IP67 rated 70 watt HID light heads and produces a 12,600 lumen flood of light capable of illuminating an area 500’ in length by 500’ feet in width. This trailer hitch mounted unit is multi-voltage capable and can be used with either 12 or 24VDC and is ideal for use as work area illumination, event lighting, emergency operations lighting, first responder applications, equipment lighting and is suitable for use on any vehicle that will accept a hitch mount. The HIDTH-66X2-70W work area light tower provides operators with a very versatile lighting solution for operations where easily managed illumination of large sized areas is required. Two IP67 rated 70 watt HID floodlights create a total of 12,600 lumens of bright white light and provide light coverage for an area 500’ long by 500’ wide. This unit can also be ordered in spotlight configuration to produce a beam 4200’ long by 180’ in width. This light tower is extendible from 3’ to 8’ and incorporates a trailer hitch mounting system that allows operators to easily secure the fixture to vehicles at any location. This mounting system provides extremely secure placement of the tower in areas where high winds are commonly encountered as the weight of the vehicle removes the possibility of the unit swaying excessively or tipping over. Click Photo to Enlarge Click Photo to Enlarge Durability: The HIDTH-66X2-70W trailer hitch mounted light tower incorporates two of our IP67 rated, 70 Watt HID work lights on a collapsible aluminum tripod. These HID lights each have a 70 watt HID bulb producing 6,300 lumen each, which each paired with high purity 35 degree optics to produce a wide area flood beam with exceptional spread. Optional spotlight versions have 10 degree optics and produce a much longer and tighter spotlight beam. These weatherproof HID lights are IP67 rated and sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The HIDs have a 12G RMS vibration proof rating which is achieved by a combination of the various rubber bushings on the mounts of the HID units and the inherent durability of the HID lamps. Since HID lamps have no fragile filaments that can break or burn out they are much more resistant to damage from vibrations and impacts than normal incandescent lamps. This HID unit is a IP67 rated fixture. This means that it is completely water and dust proof so it can be used in environments that meet lower than average expectations. Rain, sleet, or slow, these HID work lights are an exceptionally bright and efficient way to illuminate any area while utilizing the low voltage electrical systems of a vehicle. Mounting: The trailer hitch mounting system on this unit consists of a trailer hitch bracket which in turn holds the extendible aluminum light tower. The light tower is extendible from 3’ to 8’ and the entire system mounts to standard hitch receivers via the standard push bolt and locking pin used on most commonly used trailer hitch receiver mounts. This unit also includes several wiring options to further increase versatility and ease of use. The HID lights used with this light tower automatically sense incoming voltage levels and adjust input current accordingly, allowing either 12 or 24 volt DC current to be used without any need for modifications or additional hardware. Angle Adjustment: This unit allows operators to adjust the angle of the entire unit by positioning the trailer hitch at different angles as seen in the pictures above. Adjusting the angle of the tower is accomplished by loosening a thumb bolt at the base of the hitch, which enables the mount to swivel 180 degrees (given enough ground clearance, a greater swivel angle can be achieved.) Once the desired angle is found, simply retighten the thumb bolt to lock the hitch into place. Alternatively, the light heads can also be adjusted while the hitch is at a lock-in position. Connectors: These units connect both HID light heads together using a Y-connector which then connects to the power source cord. There are several connecting cords to choose from with this unit which add to this unit’s portability and convenience. We also now offer the trailer pin plugs in round or flat base. Trailer plugs also comes in either the 4, 5 or 7 prongs in the round connector setup. When choosing the flat connector setup, we offer the 4 or 5 prong setup. Please choose your option below
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Work Light - Trailer Hitch Bracket Mount - 2 X 70 Watt HID Flood Light - 12,600 Lumen - 12/24VDC - HIDTH-66X2-70W - Larson Electronics LLC
Kemp, TX, USA
HID Work Light - Trailer Hitch Bracket Mount - 2 X 70 Watt HID Flood Light - 12,600 Lumen - 12/24VDC
HIDTH-66X2-70W
HID Work Light - Trailer Hitch Bracket Mount - 2 X 70 Watt HID Flood Light - 12,600 Lumen - 12/24VDC HIDTH-66X2-70W
The Magnalight HIDTH-66X2-70W Trailer Hitch Mounted Light Tower comes complete with two IP67 rated 70 watt HID light heads and produces a 12,600 lumen flood of light capable of illuminating an area 500’ in length by 500’ feet in width. This trailer hitch mounted unit is multi-voltage capable and can be used with either 12 or 24VDC and is ideal for use as work area illumination, event lighting, emergency operations lighting, first responder applications, equipment lighting and is suitable for use on any vehicle that will accept a hitch mount. The HIDTH-66X2-70W work area light tower provides operators with a very versatile lighting solution for operations where easily managed illumination of large sized areas is required. Two IP67 rated 70 watt HID floodlights create a total of 12,600 lumens of bright white light and provide light coverage for an area 500’ long by 500’ wide. This unit can also be ordered in spotlight configuration to produce a beam 4200’ long by 180’ in width. This light tower is extendible from 3’ to 8’ and incorporates a trailer hitch mounting system that allows operators to easily secure the fixture to vehicles at any location. This mounting system provides extremely secure placement of the tower in areas where high winds are commonly encountered as the weight of the vehicle removes the possibility of the unit swaying excessively or tipping over. Click Photo to Enlarge Click Photo to Enlarge Durability: The HIDTH-66X2-70W trailer hitch mounted light tower incorporates two of our IP67 rated, 70 Watt HID work lights on a collapsible aluminum tripod. These HID lights each have a 70 watt HID bulb producing 6,300 lumen each, which each paired with high purity 35 degree optics to produce a wide area flood beam with exceptional spread. Optional spotlight versions have 10 degree optics and produce a much longer and tighter spotlight beam. These weatherproof HID lights are IP67 rated and sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The HIDs have a 12G RMS vibration proof rating which is achieved by a combination of the various rubber bushings on the mounts of the HID units and the inherent durability of the HID lamps. Since HID lamps have no fragile filaments that can break or burn out they are much more resistant to damage from vibrations and impacts than normal incandescent lamps. This HID unit is a IP67 rated fixture. This means that it is completely water and dust proof so it can be used in environments that meet lower than average expectations. Rain, sleet, or slow, these HID work lights are an exceptionally bright and efficient way to illuminate any area while utilizing the low voltage electrical systems of a vehicle. Mounting: The trailer hitch mounting system on this unit consists of a trailer hitch bracket which in turn holds the extendible aluminum light tower. The light tower is extendible from 3’ to 8’ and the entire system mounts to standard hitch receivers via the standard push bolt and locking pin used on most commonly used trailer hitch receiver mounts. This unit also includes several wiring options to further increase versatility and ease of use. The HID lights used with this light tower automatically sense incoming voltage levels and adjust input current accordingly, allowing either 12 or 24 volt DC current to be used without any need for modifications or additional hardware. Angle Adjustment: This unit allows operators to adjust the angle of the entire unit by positioning the trailer hitch at different angles as seen in the pictures above. Adjusting the angle of the tower is accomplished by loosening a thumb bolt at the base of the hitch, which enables the mount to swivel 180 degrees (given enough ground clearance, a greater swivel angle can be achieved.) Once the desired angle is found, simply retighten the thumb bolt to lock the hitch into place. Alternatively, the light heads can also be adjusted while the hitch is at a lock-in position. Connectors: These units connect both HID light heads together using a Y-connector which then connects to the power source cord. There are several connecting cords to choose from with this unit which add to this unit’s portability and convenience. We also now offer the trailer pin plugs in round or flat base. Trailer plugs also comes in either the 4, 5 or 7 prongs in the round connector setup. When choosing the flat connector setup, we offer the 4 or 5 prong setup. Please choose your option below

The Magnalight HIDTH-66X2-70W Trailer Hitch Mounted Light Tower comes complete with two IP67 rated 70 watt HID light heads and produces a 12,600 lumen flood of light capable of illuminating an area 500’ in length by 500’ feet in width. This trailer hitch mounted unit is multi-voltage capable and can be used with either 12 or 24VDC and is ideal for use as work area illumination, event lighting, emergency operations lighting, first responder applications, equipment lighting and is suitable for use on any vehicle that will accept a hitch mount.

The HIDTH-66X2-70W work area light tower provides operators with a very versatile lighting solution for operations where easily managed illumination of large sized areas is required. Two IP67 rated 70 watt HID floodlights create a total of 12,600 lumens of bright white light and provide light coverage for an area 500’ long by 500’ wide. This unit can also be ordered in spotlight configuration to produce a beam 4200’ long by 180’ in width. This light tower is extendible from 3’ to 8’ and incorporates a trailer hitch mounting system that allows operators to easily secure the fixture to vehicles at any location. This mounting system provides extremely secure placement of the tower in areas where high winds are commonly encountered as the weight of the vehicle removes the possibility of the unit swaying excessively or tipping over.

Click Photo to Enlarge

Click Photo to Enlarge

Durability: The HIDTH-66X2-70W trailer hitch mounted light tower incorporates two of our IP67 rated, 70 Watt HID work lights on a collapsible aluminum tripod. These HID lights each have a 70 watt HID bulb producing 6,300 lumen each, which each paired with high purity 35 degree optics to produce a wide area flood beam with exceptional spread. Optional spotlight versions have 10 degree optics and produce a much longer and tighter spotlight beam. These weatherproof HID lights are IP67 rated and sealed against intrusion by dust and dirt and very ruggedly constructed to withstand the most demanding environments, conditions and applications. The HIDs have a 12G RMS vibration proof rating which is achieved by a combination of the various rubber bushings on the mounts of the HID units and the inherent durability of the HID lamps. Since HID lamps have no fragile filaments that can break or burn out they are much more resistant to damage from vibrations and impacts than normal incandescent lamps.

This HID unit is a IP67 rated fixture. This means that it is completely water and dust proof so it can be used in environments that meet lower than average expectations. Rain, sleet, or slow, these HID work lights are an exceptionally bright and efficient way to illuminate any area while utilizing the low voltage electrical systems of a vehicle.
Mounting: The trailer hitch mounting system on this unit consists of a trailer hitch bracket which in turn holds the extendible aluminum light tower. The light tower is extendible from 3’ to 8’ and the entire system mounts to standard hitch receivers via the standard push bolt and locking pin used on most commonly used trailer hitch receiver mounts. This unit also includes several wiring options to further increase versatility and ease of use. The HID lights used with this light tower automatically sense incoming voltage levels and adjust input current accordingly, allowing either 12 or 24 volt DC current to be used without any need for modifications or additional hardware.

Angle Adjustment: This unit allows operators to adjust the angle of the entire unit by positioning the trailer hitch at different angles as seen in the pictures above. Adjusting the angle of the tower is accomplished by loosening a thumb bolt at the base of the hitch, which enables the mount to swivel 180 degrees (given enough ground clearance, a greater swivel angle can be achieved.) Once the desired angle is found, simply retighten the thumb bolt to lock the hitch into place. Alternatively, the light heads can also be adjusted while the hitch is at a lock-in position.
Connectors: These units connect both HID light heads together using a Y-connector which then connects to the power source cord. There are several connecting cords to choose from with this unit which add to this unit’s portability and convenience. We also now offer the trailer pin plugs in round or flat base. Trailer plugs also comes in either the 4, 5 or 7 prongs in the round connector setup. When choosing the flat connector setup, we offer the 4 or 5 prong setup. Please choose your option below

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HIDTH-66X2-70W
Product Name HID Work Light - Trailer Hitch Bracket Mount - 2 X 70 Watt HID Flood Light - 12,600 Lumen - 12/24VDC
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Flat Ring Light - CA-DRR4F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(Cold White 6500K) - SSLM-Cold - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 6500 K
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details