Larson Electronics LLC ACRO LIGHTS - X968 HID Off Road Light / Auxiliary Light HID-X968

Description
Compact remote ballast and igniter for easy installation * Over 50% less energy consumption compared to conventional lighting * Applications include automotive, ATV, motorcycle, mountain bike, marine and industrial use * 12V DC input * Average current draw@12VDC: Start: 12.2amp, Run: 3.3amp (in under 60 sec.) * 35W Xenon D2S bulb * Fully adjustable mounting bracket * Durable silver-gray finish * Heavy duty cast aluminum construction * Dust and water resistant design * Weight: X968 1lb 14oz * Comes complete with 2 lights, ballasts, starters and wiring harness NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS.
Datasheet
Description
Compact remote ballast and igniter for easy installation * Over 50% less energy consumption compared to conventional lighting * Applications include automotive, ATV, motorcycle, mountain bike, marine and industrial use * 12V DC input * Average current draw@12VDC: Start: 12.2amp, Run: 3.3amp (in under 60 sec.) * 35W Xenon D2S bulb * Fully adjustable mounting bracket * Durable silver-gray finish * Heavy duty cast aluminum construction * Dust and water resistant design * Weight: X968 1lb 14oz * Comes complete with 2 lights, ballasts, starters and wiring harness NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACRO LIGHTS - X968 HID Off Road Light / Auxiliary Light - HID-X968 - Larson Electronics LLC
Kemp, TX, USA
ACRO LIGHTS - X968 HID Off Road Light / Auxiliary Light
HID-X968
ACRO LIGHTS - X968 HID Off Road Light / Auxiliary Light HID-X968
Compact remote ballast and igniter for easy installation * Over 50% less energy consumption compared to conventional lighting * Applications include automotive, ATV, motorcycle, mountain bike, marine and industrial use * 12V DC input * Average current draw@12VDC: Start: 12.2amp, Run: 3.3amp (in under 60 sec.) * 35W Xenon D2S bulb * Fully adjustable mounting bracket * Durable silver-gray finish * Heavy duty cast aluminum construction * Dust and water resistant design * Weight: X968 1lb 14oz * Comes complete with 2 lights, ballasts, starters and wiring harness NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS.

Compact remote ballast and igniter for easy installation
* Over 50% less energy consumption compared to conventional lighting
* Applications include automotive, ATV, motorcycle, mountain bike, marine and industrial use
* 12V DC input
* Average current draw@12VDC: Start: 12.2amp, Run: 3.3amp (in under 60 sec.)
* 35W Xenon D2S bulb
* Fully adjustable mounting bracket
* Durable silver-gray finish
* Heavy duty cast aluminum construction
* Dust and water resistant design
* Weight: X968 1lb 14oz

* Comes complete with 2 lights, ballasts, starters and wiring harness

NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HID-X968
Product Name ACRO LIGHTS - X968 HID Off Road Light / Auxiliary Light
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Line Lights - CA-DZW45 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(Cyan 505nm) - SSLM-505C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 505 nm (5050 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details