Larson Electronics LLC ACRO LIGHTS A1870-M HID Off Road Light - black - 5X7 rectangular - internal ballast - modified spot HID-A1870-MA

Description
Acro Light HID Off Road Light - 5X7 inch lens - black - modified spot pattern - internal ballast - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC power * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec) * Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use * Swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 4oz * Comes complete with 1 light, ballast, starter and wiring harness NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS. * Modified spot pattern (Approximate pattern 1700'L x 175'W)
Datasheet
Description
Acro Light HID Off Road Light - 5X7 inch lens - black - modified spot pattern - internal ballast - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC power * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec) * Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use * Swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 4oz * Comes complete with 1 light, ballast, starter and wiring harness NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS. * Modified spot pattern (Approximate pattern 1700'L x 175'W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACRO LIGHTS A1870-M HID Off Road Light - black - 5X7 rectangular - internal ballast - modified spot - HID-A1870-MA - Larson Electronics LLC
Kemp, TX, USA
ACRO LIGHTS A1870-M HID Off Road Light - black - 5X7 rectangular - internal ballast - modified spot
HID-A1870-MA
ACRO LIGHTS A1870-M HID Off Road Light - black - 5X7 rectangular - internal ballast - modified spot HID-A1870-MA
Acro Light HID Off Road Light - 5X7 inch lens - black - modified spot pattern - internal ballast - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC power * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec) * Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use * Swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 4oz * Comes complete with 1 light, ballast, starter and wiring harness NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS. * Modified spot pattern (Approximate pattern 1700'L x 175'W)

Acro Light HID Off Road Light - 5X7 inch lens - black - modified spot pattern - internal ballast - stud mount

Specifications:

* Ballast & Igniter incorporated into lamp housing for easy installation
* 35W Xenon D2S bulb
* Over 50% less energy consumption compared to conventional lighting
* Heavy duty cast aluminum construction with durable chrome & black finish
* Uses common 12VDC power
* Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec)
* Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use
* Swivel bracket design
* Off-Road tested
* Dust and water resistant design
* Includes lens cover
* Weight: 4lb 4oz
* Comes complete with 1 light, ballast, starter and wiring harness

NOTE: INCLUDED WIRING HARNESS IS FOR 12 VOLT SYSTEMS ONLY. TYPICALLY, 24 VOLT SYSTEMS, INCLUDING MOST HEAVY EQUIPMENT INSTALLATIONS, HAVE EXISTING WIRING HARNESSES WITH TOGGLE SWITCHES THAT ARE PROPERLY RATED FOR THESE LIGHTS. THE 12 VOLT SYSTEM INCLUDES A RELAY WHICH HANDLES THE INITIAL SURGE (12-13 AMPS) IN 12 VOLT SYSTEMS. THIS SURGE IS NOT AN ISSUE IN 24 VOLT SYTEMS. THE RELAY AND SWITCH ARE ONLY RATED FOR 12 VOLTS.

* Modified spot pattern (Approximate pattern 1700'L x 175'W)

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HID-A1870-MA
Product Name ACRO LIGHTS A1870-M HID Off Road Light - black - 5X7 rectangular - internal ballast - modified spot
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Flat Ring Light - CA-DRR10F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(Lime 565nm) - SSLM-565C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 565 nm (5650 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details