Larson Electronics LLC HID Equipment Light - HID-A1870-M -20 million candlepower - Internal Ballast - modified spot pattern HID-A1870-M

Description
HID Equipment Light - 5X7 inch lens - black - modified spot pattern - internal ballast - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC or 24VDC power * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec) * Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use * Swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 13oz * Comes complete with 1 light, ballast, starter and wiring harness * Modified spot pattern (Approximate pattern 1700'L x 175'W)
Datasheet
Description
HID Equipment Light - 5X7 inch lens - black - modified spot pattern - internal ballast - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC or 24VDC power * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec) * Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use * Swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 13oz * Comes complete with 1 light, ballast, starter and wiring harness * Modified spot pattern (Approximate pattern 1700'L x 175'W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Equipment Light - HID-A1870-M -20 million candlepower - Internal Ballast - modified spot pattern - HID-A1870-M - Larson Electronics LLC
Kemp, TX, USA
HID Equipment Light - HID-A1870-M -20 million candlepower - Internal Ballast - modified spot pattern
HID-A1870-M
HID Equipment Light - HID-A1870-M -20 million candlepower - Internal Ballast - modified spot pattern HID-A1870-M
HID Equipment Light - 5X7 inch lens - black - modified spot pattern - internal ballast - stud mount Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC or 24VDC power * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec) * Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use * Swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 13oz * Comes complete with 1 light, ballast, starter and wiring harness * Modified spot pattern (Approximate pattern 1700'L x 175'W)

HID Equipment Light - 5X7 inch lens - black - modified spot pattern - internal ballast - stud mount

Specifications:

* Ballast & Igniter incorporated into lamp housing for easy installation
* 35W Xenon D2S bulb
* Over 50% less energy consumption compared to conventional lighting
* Heavy duty cast aluminum construction with durable chrome & black finish
* Uses common 12VDC or 24VDC power
* Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec)
* Applications include automotive, RV, ATV, motorcycle, marine, emergency service and industrial use
* Swivel bracket design
* Off-Road tested
* Dust and water resistant design
* Includes lens cover
* Weight: 4lb 13oz
* Comes complete with 1 light, ballast, starter and wiring harness

* Modified spot pattern (Approximate pattern 1700'L x 175'W)

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HID-A1870-M
Product Name HID Equipment Light - HID-A1870-M -20 million candlepower - Internal Ballast - modified spot pattern
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Bar Light - CA-DBB13 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(Warm White 3000K) - SSLM-Warm - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 3000 K
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details