Larson Electronics LLC HID Equipment Light -HID-A1830-M-20 million candepower - 6" round - internal ballast - modified spot HID-A1830-M

Description
HID Off Road Light - 6 inch round - modified spot pattern - internal ballast - stud mount - black Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC - 36VDC power * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec) * Applications include agricultural equipment & construction equipment. * Single heavy duty stud mount with swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 4oz * Comes complete with 1 light, ballast, starter and wiring harness * Modified Spot pattern (Approximate pattern 1500'L x 160'W)
Datasheet
Description
HID Off Road Light - 6 inch round - modified spot pattern - internal ballast - stud mount - black Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC - 36VDC power * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec) * Applications include agricultural equipment & construction equipment. * Single heavy duty stud mount with swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 4oz * Comes complete with 1 light, ballast, starter and wiring harness * Modified Spot pattern (Approximate pattern 1500'L x 160'W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Equipment Light -HID-A1830-M-20 million candepower - 6
Kemp, TX, USA
HID Equipment Light -HID-A1830-M-20 million candepower - 6" round - internal ballast - modified spot
HID-A1830-M
HID Equipment Light -HID-A1830-M-20 million candepower - 6" round - internal ballast - modified spot HID-A1830-M
HID Off Road Light - 6 inch round - modified spot pattern - internal ballast - stud mount - black Specifications: * Ballast & Igniter incorporated into lamp housing for easy installation * 35W Xenon D2S bulb * Over 50% less energy consumption compared to conventional lighting * Heavy duty cast aluminum construction with durable chrome & black finish * Uses common 12VDC - 36VDC power * Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec) * Applications include agricultural equipment & construction equipment. * Single heavy duty stud mount with swivel bracket design * Off-Road tested * Dust and water resistant design * Includes lens cover * Weight: 4lb 4oz * Comes complete with 1 light, ballast, starter and wiring harness * Modified Spot pattern (Approximate pattern 1500'L x 160'W)

HID Off Road Light - 6 inch round - modified spot pattern - internal ballast - stud mount - black

Specifications:

* Ballast & Igniter incorporated into lamp housing for easy installation
* 35W Xenon D2S bulb
* Over 50% less energy consumption compared to conventional lighting
* Heavy duty cast aluminum construction with durable chrome & black finish
* Uses common 12VDC - 36VDC power
* Average current draw @12VDC: Start: 4.8 amp, Run: 3.3amp (in under 60 sec)
* Applications include agricultural equipment & construction equipment.
* Single heavy duty stud mount with swivel bracket design
* Off-Road tested
* Dust and water resistant design
* Includes lens cover
* Weight: 4lb 4oz
* Comes complete with 1 light, ballast, starter and wiring harness

* Modified Spot pattern (Approximate pattern 1500'L x 160'W)

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HID-A1830-M
Product Name HID Equipment Light -HID-A1830-M-20 million candepower - 6" round - internal ballast - modified spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Coaxial Light - CA-DXW7 - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Cold White 6500K) - SSLM-Cold - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 6500 K
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details