Larson Electronics LLC HID Boat Spotlight - 50 watt - 6.3 X 5.9 inches - 4500 lumens - 12/24VDC - SPOT 3000'X250' - White HID-66-W-S

Description
HID Boat Spotlight - HID Marine Spotlight - 50 watt HID SPOT LIGHT - 3000' Long X 250' Wide beam pattern High Impact Nylon Housing Color: White Lens - 6.3 inches wide by 5.9 inches tall - 9 inches tall with mounting bracket - 8.5 inches deep, weighs 4.2 pounds Precision metal reflectors 50 watt HID Xenon D2 type Lamp 50 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 5.8 amps start load on 12 Volts DC - 4.2 amps average draw after 60 seconds On 24 volts DC - 2.9 amps start load on 24 Volts DC - 2.1 amps average draw after 60 seconds HID color temperature 7000K (bright white) Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) Same unit works on 12 Volts DC and 24 Volts DC - senses voltage and adapts IP rating: IP 67 Vibration tolerance: 12G RMS (dual bushing mounting system contains 8 bushings to minimize beam bounce and damage to light)
Datasheet
Description
HID Boat Spotlight - HID Marine Spotlight - 50 watt HID SPOT LIGHT - 3000' Long X 250' Wide beam pattern High Impact Nylon Housing Color: White Lens - 6.3 inches wide by 5.9 inches tall - 9 inches tall with mounting bracket - 8.5 inches deep, weighs 4.2 pounds Precision metal reflectors 50 watt HID Xenon D2 type Lamp 50 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 5.8 amps start load on 12 Volts DC - 4.2 amps average draw after 60 seconds On 24 volts DC - 2.9 amps start load on 24 Volts DC - 2.1 amps average draw after 60 seconds HID color temperature 7000K (bright white) Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) Same unit works on 12 Volts DC and 24 Volts DC - senses voltage and adapts IP rating: IP 67 Vibration tolerance: 12G RMS (dual bushing mounting system contains 8 bushings to minimize beam bounce and damage to light)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Boat Spotlight - 50 watt - 6.3 X 5.9 inches - 4500 lumens - 12/24VDC - SPOT 3000'X250' - White - HID-66-W-S - Larson Electronics LLC
Kemp, TX, USA
HID Boat Spotlight - 50 watt - 6.3 X 5.9 inches - 4500 lumens - 12/24VDC - SPOT 3000'X250' - White
HID-66-W-S
HID Boat Spotlight - 50 watt - 6.3 X 5.9 inches - 4500 lumens - 12/24VDC - SPOT 3000'X250' - White HID-66-W-S
HID Boat Spotlight - HID Marine Spotlight - 50 watt HID SPOT LIGHT - 3000' Long X 250' Wide beam pattern High Impact Nylon Housing Color: White Lens - 6.3 inches wide by 5.9 inches tall - 9 inches tall with mounting bracket - 8.5 inches deep, weighs 4.2 pounds Precision metal reflectors 50 watt HID Xenon D2 type Lamp 50 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 5.8 amps start load on 12 Volts DC - 4.2 amps average draw after 60 seconds On 24 volts DC - 2.9 amps start load on 24 Volts DC - 2.1 amps average draw after 60 seconds HID color temperature 7000K (bright white) Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) Same unit works on 12 Volts DC and 24 Volts DC - senses voltage and adapts IP rating: IP 67 Vibration tolerance: 12G RMS (dual bushing mounting system contains 8 bushings to minimize beam bounce and damage to light)

HID Boat Spotlight - HID Marine Spotlight - 50 watt HID SPOT LIGHT - 3000' Long X 250' Wide beam pattern

High Impact Nylon Housing

Color: White

Lens - 6.3 inches wide by 5.9 inches tall - 9 inches tall with mounting bracket - 8.5 inches deep, weighs 4.2 pounds

Precision metal reflectors

50 watt HID Xenon D2 type Lamp

50 watt internal HID ballast - instant on, 15 seconds to full visible power

On 12 Volts DC - 5.8 amps start load on 12 Volts DC - 4.2 amps average draw after 60 seconds

On 24 volts DC - 2.9 amps start load on 24 Volts DC - 2.1 amps average draw after 60 seconds

HID color temperature 7000K (bright white)

Borosilicate hardened glass lens

Dust and water resistance (gaskets and seals)

Same unit works on 12 Volts DC and 24 Volts DC - senses voltage and adapts

IP rating: IP 67

Vibration tolerance: 12G RMS (dual bushing mounting system contains 8 bushings to minimize beam bounce and damage to light)

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HID-66-W-S
Product Name HID Boat Spotlight - 50 watt - 6.3 X 5.9 inches - 4500 lumens - 12/24VDC - SPOT 3000'X250' - White
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Line Lights - CA-DZB15 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(Amber 595nm) - SSLM-595C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 595 nm (5950 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details