Larson Electronics LLC 50 watt HID Boat Light - 6X6 square - 4500 lumens -12/24VDC - FLOOD 340'X340' - White HID-66-W-F

Description
HID boat light - HID marine light - 50 watt HID FLOOD LIGHT - 340' X 340 ' beam pattern High Impact Nylon Housing Color: White Lens - 6.3 inches wide by 5.9 inches tall - 9 inches tall with mounting bracket - 8.5 inches deep, weighs 4.2 pounds Precision metal reflectors 50 watt HID Xenon D2 type Lamp 50 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 5.8 amps start load on 12 Volts DC - 4.2 amps average draw after 60 seconds On 24 volts DC - 2.9 amps start load on 24 Volts DC - 2.1 amps average draw after 60 seconds HID color temperature 7000K (bright white) Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) Same unit works on 12 Volts DC and 24 Volts DC - ballast works on a range voltage IP rating: IP 67 Vibration tolerance: 12G RMS (dual bushing mounting system contains 8 bushings to minimize beam bounce and damage to light)
Datasheet
Description
HID boat light - HID marine light - 50 watt HID FLOOD LIGHT - 340' X 340 ' beam pattern High Impact Nylon Housing Color: White Lens - 6.3 inches wide by 5.9 inches tall - 9 inches tall with mounting bracket - 8.5 inches deep, weighs 4.2 pounds Precision metal reflectors 50 watt HID Xenon D2 type Lamp 50 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 5.8 amps start load on 12 Volts DC - 4.2 amps average draw after 60 seconds On 24 volts DC - 2.9 amps start load on 24 Volts DC - 2.1 amps average draw after 60 seconds HID color temperature 7000K (bright white) Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) Same unit works on 12 Volts DC and 24 Volts DC - ballast works on a range voltage IP rating: IP 67 Vibration tolerance: 12G RMS (dual bushing mounting system contains 8 bushings to minimize beam bounce and damage to light)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 watt HID Boat Light - 6X6 square - 4500 lumens -12/24VDC - FLOOD 340'X340' - White - HID-66-W-F - Larson Electronics LLC
Kemp, TX, USA
50 watt HID Boat Light - 6X6 square - 4500 lumens -12/24VDC - FLOOD 340'X340' - White
HID-66-W-F
50 watt HID Boat Light - 6X6 square - 4500 lumens -12/24VDC - FLOOD 340'X340' - White HID-66-W-F
HID boat light - HID marine light - 50 watt HID FLOOD LIGHT - 340' X 340 ' beam pattern High Impact Nylon Housing Color: White Lens - 6.3 inches wide by 5.9 inches tall - 9 inches tall with mounting bracket - 8.5 inches deep, weighs 4.2 pounds Precision metal reflectors 50 watt HID Xenon D2 type Lamp 50 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 5.8 amps start load on 12 Volts DC - 4.2 amps average draw after 60 seconds On 24 volts DC - 2.9 amps start load on 24 Volts DC - 2.1 amps average draw after 60 seconds HID color temperature 7000K (bright white) Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) Same unit works on 12 Volts DC and 24 Volts DC - ballast works on a range voltage IP rating: IP 67 Vibration tolerance: 12G RMS (dual bushing mounting system contains 8 bushings to minimize beam bounce and damage to light)

HID boat light - HID marine light - 50 watt HID FLOOD LIGHT - 340' X 340 ' beam pattern

High Impact Nylon Housing

Color: White

Lens - 6.3 inches wide by 5.9 inches tall - 9 inches tall with mounting bracket - 8.5 inches deep, weighs 4.2 pounds

Precision metal reflectors

50 watt HID Xenon D2 type Lamp

50 watt internal HID ballast - instant on, 15 seconds to full visible power

On 12 Volts DC - 5.8 amps start load on 12 Volts DC - 4.2 amps average draw after 60 seconds

On 24 volts DC - 2.9 amps start load on 24 Volts DC - 2.1 amps average draw after 60 seconds

HID color temperature 7000K (bright white)

Borosilicate hardened glass lens

Dust and water resistance (gaskets and seals)

Same unit works on 12 Volts DC and 24 Volts DC - ballast works on a range voltage

IP rating: IP 67

Vibration tolerance: 12G RMS (dual bushing mounting system contains 8 bushings to minimize beam bounce and damage to light)

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HID-66-W-F
Product Name 50 watt HID Boat Light - 6X6 square - 4500 lumens -12/24VDC - FLOOD 340'X340' - White
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
High power LED for microscopy applications(Cyan 505nm) - SSLM-505C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 505 nm (5050 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
Specs
Illumination Type Spotlight
Light Source Light Emitting Diode
Approvals IP66
View Details