Larson Electronics LLC 50 Watt HID Equipment Light - 4500 Lumens - 6.5 inch lens - 12/24 Volt HID-65-50-S

Description
High Intensity Discharge (HID) spotlight - SPOT BEAM PATTERN - 2700 foot long by 190 foot wide (at widest portion) - long distance beam Click Here for a Spectrum Wavelength Read Out of the HID-6550 Die cast aluminum housing - 6.75 inches in lens diameter, 7.1 inches tall with mounting bracket, 5.2 inches deep, weighs 4.2 pounds Precision metal reflectors 50 watt HID Xenon D2 type Lamp 50 watt internal HID ballast - instant on, 5 seconds to full visible power 5.8 amps start load on 12 Volts DC - 4.2 amps average draw after 60 seconds HID color temperature 7000K pure white Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) - IP67 rated Operates 12 Volts DC and 24 Volts DC
Datasheet
Description
High Intensity Discharge (HID) spotlight - SPOT BEAM PATTERN - 2700 foot long by 190 foot wide (at widest portion) - long distance beam Click Here for a Spectrum Wavelength Read Out of the HID-6550 Die cast aluminum housing - 6.75 inches in lens diameter, 7.1 inches tall with mounting bracket, 5.2 inches deep, weighs 4.2 pounds Precision metal reflectors 50 watt HID Xenon D2 type Lamp 50 watt internal HID ballast - instant on, 5 seconds to full visible power 5.8 amps start load on 12 Volts DC - 4.2 amps average draw after 60 seconds HID color temperature 7000K pure white Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) - IP67 rated Operates 12 Volts DC and 24 Volts DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Watt HID Equipment Light - 4500 Lumens - 6.5 inch lens - 12/24 Volt - HID-65-50-S - Larson Electronics LLC
Kemp, TX, USA
50 Watt HID Equipment Light - 4500 Lumens - 6.5 inch lens - 12/24 Volt
HID-65-50-S
50 Watt HID Equipment Light - 4500 Lumens - 6.5 inch lens - 12/24 Volt HID-65-50-S
High Intensity Discharge (HID) spotlight - SPOT BEAM PATTERN - 2700 foot long by 190 foot wide (at widest portion) - long distance beam Click Here for a Spectrum Wavelength Read Out of the HID-6550 Die cast aluminum housing - 6.75 inches in lens diameter, 7.1 inches tall with mounting bracket, 5.2 inches deep, weighs 4.2 pounds Precision metal reflectors 50 watt HID Xenon D2 type Lamp 50 watt internal HID ballast - instant on, 5 seconds to full visible power 5.8 amps start load on 12 Volts DC - 4.2 amps average draw after 60 seconds HID color temperature 7000K pure white Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) - IP67 rated Operates 12 Volts DC and 24 Volts DC

High Intensity Discharge (HID) spotlight - SPOT BEAM PATTERN - 2700 foot long by 190 foot wide (at widest portion) - long distance beam

Click Here for a Spectrum Wavelength Read Out of the HID-6550

Die cast aluminum housing - 6.75 inches in lens diameter, 7.1 inches tall with mounting bracket, 5.2 inches deep, weighs 4.2 pounds

Precision metal reflectors

50 watt HID Xenon D2 type Lamp

50 watt internal HID ballast - instant on, 5 seconds to full visible power

5.8 amps start load on 12 Volts DC - 4.2 amps average draw after 60 seconds

HID color temperature 7000K pure white

Borosilicate hardened glass lens

Dust and water resistance (gaskets and seals) - IP67 rated

Operates 12 Volts DC and 24 Volts DC

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HID-65-50-S
Product Name 50 Watt HID Equipment Light - 4500 Lumens - 6.5 inch lens - 12/24 Volt
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Multi-Angle Square Light - CA-DQR7M - KEYENCE
Specs
Illumination Type Multi-Angle Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Amber 590nm) - SSLM-590C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 590 nm (5900 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details