Larson Electronics LLC HID Spotlight - 50 Watt HID- Alum Housing - 6.75" OD - 4500 lumens - SPOT - 850nm IR Blackout Cover HID-65-50-S-IRC

Description
High Intensity Discharge (HID) spotlight - 50 watt HID with internal ballast - SPOT BEAM PATTERN - 4000 foot long by 240 foot wide (at widest portion) - long distance spot beam Includes an 850 nanometer infrared blackout filter that snaps on to the front of the light, effectively blocking all visible light output. Night vision equipment is required to make use of the non-visible light energy emitted. The filter lens cover snaps on and off easily, but stays attached once snapped into place. Die cast aluminum housing - 6.75 inches in lens diameter, 7.1 inches tall with mounting bracket, 5.2 inches deep, weighs 4.2 pounds This HID spotlight uses arc lamp technology, which basically ignites gas, instead of a filament. As such, HID bulbs have much longer life than halogen bulbs, since there is no filament to break in high vibration environments. In addition, the gas is not subject to deterioration from heat, like halogen filaments, which also results in greater longevity. This HID-65-50 series spotlights will easily outperform a 500 watt halogen lamp which will consume 21 amps on a 24 volt circuit, while producing less heat and drawing less than 2 amps. These HID spotlights have an internally integrated ballast and take a simple power and ground wiring configuration. Thus, they can be used in place of any similar configured halogen light. There is no need for replacement of in-vehicle wiring systems, switches or other harness related equipment. A simple through hole mounting stud is comparable to other vehicle based mounted lights. Features: Precision metal reflectors focus light and retain shape over fixture life 50 watt HID Xenon D2 type Lamp produces 6800 kelvin color (bright white) 50 watt internal HID ballast - instant on, with 1-2 seconds to full power 13.3 amp start load on 12 Volts DC - 4.5 amps average draw after 60 seconds. 7 amps start load on 24 volts DC and 2.25 amps average draw after 60 seconds. Borosilicate hardened glass lens Dust and water tight (gaskets and seals) - IP67 rated Operates on any voltage 9 to 36 volts Vibration tolerance: 8.6G RMS Lumen Output - 4500 lumens Weight: 2.29 kg (4.5 pounds) Operating temperature: -40 degrees C to 105 degrees C Simple bulb replacement facilitated by removing lens ring only.
Datasheet
Description
High Intensity Discharge (HID) spotlight - 50 watt HID with internal ballast - SPOT BEAM PATTERN - 4000 foot long by 240 foot wide (at widest portion) - long distance spot beam Includes an 850 nanometer infrared blackout filter that snaps on to the front of the light, effectively blocking all visible light output. Night vision equipment is required to make use of the non-visible light energy emitted. The filter lens cover snaps on and off easily, but stays attached once snapped into place. Die cast aluminum housing - 6.75 inches in lens diameter, 7.1 inches tall with mounting bracket, 5.2 inches deep, weighs 4.2 pounds This HID spotlight uses arc lamp technology, which basically ignites gas, instead of a filament. As such, HID bulbs have much longer life than halogen bulbs, since there is no filament to break in high vibration environments. In addition, the gas is not subject to deterioration from heat, like halogen filaments, which also results in greater longevity. This HID-65-50 series spotlights will easily outperform a 500 watt halogen lamp which will consume 21 amps on a 24 volt circuit, while producing less heat and drawing less than 2 amps. These HID spotlights have an internally integrated ballast and take a simple power and ground wiring configuration. Thus, they can be used in place of any similar configured halogen light. There is no need for replacement of in-vehicle wiring systems, switches or other harness related equipment. A simple through hole mounting stud is comparable to other vehicle based mounted lights. Features: Precision metal reflectors focus light and retain shape over fixture life 50 watt HID Xenon D2 type Lamp produces 6800 kelvin color (bright white) 50 watt internal HID ballast - instant on, with 1-2 seconds to full power 13.3 amp start load on 12 Volts DC - 4.5 amps average draw after 60 seconds. 7 amps start load on 24 volts DC and 2.25 amps average draw after 60 seconds. Borosilicate hardened glass lens Dust and water tight (gaskets and seals) - IP67 rated Operates on any voltage 9 to 36 volts Vibration tolerance: 8.6G RMS Lumen Output - 4500 lumens Weight: 2.29 kg (4.5 pounds) Operating temperature: -40 degrees C to 105 degrees C Simple bulb replacement facilitated by removing lens ring only.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Spotlight - 50 Watt HID- Alum Housing - 6.75
Kemp, TX, USA
HID Spotlight - 50 Watt HID- Alum Housing - 6.75" OD - 4500 lumens - SPOT - 850nm IR Blackout Cover
HID-65-50-S-IRC
HID Spotlight - 50 Watt HID- Alum Housing - 6.75" OD - 4500 lumens - SPOT - 850nm IR Blackout Cover HID-65-50-S-IRC
High Intensity Discharge (HID) spotlight - 50 watt HID with internal ballast - SPOT BEAM PATTERN - 4000 foot long by 240 foot wide (at widest portion) - long distance spot beam Includes an 850 nanometer infrared blackout filter that snaps on to the front of the light, effectively blocking all visible light output. Night vision equipment is required to make use of the non-visible light energy emitted. The filter lens cover snaps on and off easily, but stays attached once snapped into place. Die cast aluminum housing - 6.75 inches in lens diameter, 7.1 inches tall with mounting bracket, 5.2 inches deep, weighs 4.2 pounds This HID spotlight uses arc lamp technology, which basically ignites gas, instead of a filament. As such, HID bulbs have much longer life than halogen bulbs, since there is no filament to break in high vibration environments. In addition, the gas is not subject to deterioration from heat, like halogen filaments, which also results in greater longevity. This HID-65-50 series spotlights will easily outperform a 500 watt halogen lamp which will consume 21 amps on a 24 volt circuit, while producing less heat and drawing less than 2 amps. These HID spotlights have an internally integrated ballast and take a simple power and ground wiring configuration. Thus, they can be used in place of any similar configured halogen light. There is no need for replacement of in-vehicle wiring systems, switches or other harness related equipment. A simple through hole mounting stud is comparable to other vehicle based mounted lights. Features: Precision metal reflectors focus light and retain shape over fixture life 50 watt HID Xenon D2 type Lamp produces 6800 kelvin color (bright white) 50 watt internal HID ballast - instant on, with 1-2 seconds to full power 13.3 amp start load on 12 Volts DC - 4.5 amps average draw after 60 seconds. 7 amps start load on 24 volts DC and 2.25 amps average draw after 60 seconds. Borosilicate hardened glass lens Dust and water tight (gaskets and seals) - IP67 rated Operates on any voltage 9 to 36 volts Vibration tolerance: 8.6G RMS Lumen Output - 4500 lumens Weight: 2.29 kg (4.5 pounds) Operating temperature: -40 degrees C to 105 degrees C Simple bulb replacement facilitated by removing lens ring only.

High Intensity Discharge (HID) spotlight - 50 watt HID with internal ballast - SPOT BEAM PATTERN - 4000 foot long by 240 foot wide (at widest portion) - long distance spot beam

Includes an 850 nanometer infrared blackout filter that snaps on to the front of the light, effectively blocking all visible light output. Night vision equipment is required to make use of the non-visible light energy emitted. The filter lens cover snaps on and off easily, but stays attached once snapped into place.

Die cast aluminum housing - 6.75 inches in lens diameter, 7.1 inches tall with mounting bracket, 5.2 inches deep, weighs 4.2 pounds

This HID spotlight uses arc lamp technology, which basically ignites gas, instead of a filament. As such, HID bulbs have much longer life than halogen bulbs, since there is no filament to break in high vibration environments. In addition, the gas is not subject to deterioration from heat, like halogen filaments, which also results in greater longevity. This HID-65-50 series spotlights will easily outperform a 500 watt halogen lamp which will consume 21 amps on a 24 volt circuit, while producing less heat and drawing less than 2 amps. These HID spotlights have an internally integrated ballast and take a simple power and ground wiring configuration. Thus, they can be used in place of any similar configured halogen light. There is no need for replacement of in-vehicle wiring systems, switches or other harness related equipment. A simple through hole mounting stud is comparable to other vehicle based mounted lights.

Features:

Precision metal reflectors focus light and retain shape over fixture life

50 watt HID Xenon D2 type Lamp produces 6800 kelvin color (bright white)

50 watt internal HID ballast - instant on, with 1-2 seconds to full power

13.3 amp start load on 12 Volts DC - 4.5 amps average draw after 60 seconds. 7 amps start load on 24 volts DC and 2.25 amps average draw after 60 seconds.

Borosilicate hardened glass lens

Dust and water tight (gaskets and seals) - IP67 rated

Operates on any voltage 9 to 36 volts

Vibration tolerance: 8.6G RMS

Lumen Output - 4500 lumens

Weight: 2.29 kg (4.5 pounds)

Operating temperature: -40 degrees C to 105 degrees C

Simple bulb replacement facilitated by removing lens ring only.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HID-65-50-S-IRC
Product Name HID Spotlight - 50 Watt HID- Alum Housing - 6.75" OD - 4500 lumens - SPOT - 850nm IR Blackout Cover
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Flat Ring Light - CA-DRR10F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(Cyan 505nm) - SSLM-505C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 505 nm (5050 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details