Larson Electronics LLC 35 watt HID Light - Cast Aluminum - 4.5"X7" - 3200 lumens - 12 /24 V - SPOT BEAM 1850 ' L X150' W HID-5700-S

Description
35 Watt HID spotlight produces 3200 lumens and a beam that is 1850 feet long by 150 feet wide. Cast aluminum housing Lens - 4.5 inches wide by 7 inches tall Light is 5.58 inches tall with mounting bracket - 4.6 inches deep, weighs 4.95 pounds Precision metal reflectors 35 watt HID Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power 35 Watt HID spotlight operates on 9-32 Volts Current draw on 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 seconds Current draw on 24 volts DC - 2.4 amps start load on 24 Volts DC - 1.7 amps average draw after 60 seconds HID color temperature 7000K (bright white) Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) Available in 12V DC and 24V DC versions
Datasheet
Description
35 Watt HID spotlight produces 3200 lumens and a beam that is 1850 feet long by 150 feet wide. Cast aluminum housing Lens - 4.5 inches wide by 7 inches tall Light is 5.58 inches tall with mounting bracket - 4.6 inches deep, weighs 4.95 pounds Precision metal reflectors 35 watt HID Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power 35 Watt HID spotlight operates on 9-32 Volts Current draw on 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 seconds Current draw on 24 volts DC - 2.4 amps start load on 24 Volts DC - 1.7 amps average draw after 60 seconds HID color temperature 7000K (bright white) Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) Available in 12V DC and 24V DC versions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
35 watt HID Light - Cast Aluminum - 4.5
Kemp, TX, USA
35 watt HID Light - Cast Aluminum - 4.5"X7" - 3200 lumens - 12 /24 V - SPOT BEAM 1850 ' L X150' W
HID-5700-S
35 watt HID Light - Cast Aluminum - 4.5"X7" - 3200 lumens - 12 /24 V - SPOT BEAM 1850 ' L X150' W HID-5700-S
35 Watt HID spotlight produces 3200 lumens and a beam that is 1850 feet long by 150 feet wide. Cast aluminum housing Lens - 4.5 inches wide by 7 inches tall Light is 5.58 inches tall with mounting bracket - 4.6 inches deep, weighs 4.95 pounds Precision metal reflectors 35 watt HID Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power 35 Watt HID spotlight operates on 9-32 Volts Current draw on 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 seconds Current draw on 24 volts DC - 2.4 amps start load on 24 Volts DC - 1.7 amps average draw after 60 seconds HID color temperature 7000K (bright white) Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) Available in 12V DC and 24V DC versions

35 Watt HID spotlight produces 3200 lumens and a beam that is 1850 feet long by 150 feet wide.

Cast aluminum housing

Lens - 4.5 inches wide by 7 inches tall

Light is 5.58 inches tall with mounting bracket - 4.6 inches deep, weighs 4.95 pounds

Precision metal reflectors

35 watt HID Xenon D2 type Lamp

35 watt internal HID ballast - instant on, 15 seconds to full visible power

35 Watt HID spotlight operates on 9-32 Volts

Current draw on 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 seconds

Current draw on 24 volts DC - 2.4 amps start load on 24 Volts DC - 1.7 amps average draw after 60 seconds

HID color temperature 7000K (bright white)

Borosilicate hardened glass lens

Dust and water resistance (gaskets and seals)

Available in 12V DC and 24V DC versions

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HID-5700-S
Product Name 35 watt HID Light - Cast Aluminum - 4.5"X7" - 3200 lumens - 12 /24 V - SPOT BEAM 1850 ' L X150' W
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Line Lights - CA-DZW45 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(Cyan 505nm) - SSLM-505C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 505 nm (5050 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details