Larson Electronics LLC Flashing hazard lights with magnetic base -Red/Red Lens - Wide Load Towing Lights HDFL-RR

Description
The Magnalight HDFL-RR Heavy Duty Magnetic Mount Beacon is battery powered and provides 50 hours of operation on a single set of 4 AA batteries. This Beacon is 100% portable and provides a highly effective alternative to beacons that require wiring and special permanent mounting. This particular unit has a red lens. This beacon/warning/hazar d light contains a lamp assembly that produces a brilliant signal that is visible over 1 mile away. This beacon is red in color and is 100% portable, with a weighted base, 70 lbs grip magnetic mount, and battery operation that allows it to be operated wherever a powerful beacon is needed. The magnetic base can be attached to any ferrous surface, allowing it to be used as a tow hazard light, work warning light, strobe light, roadside hazard beacon and in other similar applications. With no need for wiring or external power sources, this light is ideal for applications where a signal light is needed on an occasional or temporary basis. The HDFL-RR beacon is waterproof and resistant to shocks and vibrations. The durable housing and lens is designed to provide high strength and visibility as well as versatile placement. Operation of this unit is controlled by a simple rocker switch located on the side of the housing. Dimensions for this beacon are 4.5 inches in diameter by 8.5 inches high. This strobe is visible for for over 1 mile, and runs for 50 hours on a single set of 4 AA batteries. The durability, portability and high power of this LED beacon make it ideal for towing, trailers, security, work areas, roadside emergencies, warehouses, and anywhere a fast and simple beacon solution with plenty of power is needed. When using these lights in a Wide Load towing application, user must mount 2 red lamps, 1 on each side, that indicate the maximum overhang and are visible at a distance of at least 500' from the side.
Datasheet
Description
The Magnalight HDFL-RR Heavy Duty Magnetic Mount Beacon is battery powered and provides 50 hours of operation on a single set of 4 AA batteries. This Beacon is 100% portable and provides a highly effective alternative to beacons that require wiring and special permanent mounting. This particular unit has a red lens. This beacon/warning/hazar d light contains a lamp assembly that produces a brilliant signal that is visible over 1 mile away. This beacon is red in color and is 100% portable, with a weighted base, 70 lbs grip magnetic mount, and battery operation that allows it to be operated wherever a powerful beacon is needed. The magnetic base can be attached to any ferrous surface, allowing it to be used as a tow hazard light, work warning light, strobe light, roadside hazard beacon and in other similar applications. With no need for wiring or external power sources, this light is ideal for applications where a signal light is needed on an occasional or temporary basis. The HDFL-RR beacon is waterproof and resistant to shocks and vibrations. The durable housing and lens is designed to provide high strength and visibility as well as versatile placement. Operation of this unit is controlled by a simple rocker switch located on the side of the housing. Dimensions for this beacon are 4.5 inches in diameter by 8.5 inches high. This strobe is visible for for over 1 mile, and runs for 50 hours on a single set of 4 AA batteries. The durability, portability and high power of this LED beacon make it ideal for towing, trailers, security, work areas, roadside emergencies, warehouses, and anywhere a fast and simple beacon solution with plenty of power is needed. When using these lights in a Wide Load towing application, user must mount 2 red lamps, 1 on each side, that indicate the maximum overhang and are visible at a distance of at least 500' from the side.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing hazard lights with magnetic base -Red/Red Lens - Wide Load Towing Lights - HDFL-RR - Larson Electronics LLC
Kemp, TX, USA
Flashing hazard lights with magnetic base -Red/Red Lens - Wide Load Towing Lights
HDFL-RR
Flashing hazard lights with magnetic base -Red/Red Lens - Wide Load Towing Lights HDFL-RR
The Magnalight HDFL-RR Heavy Duty Magnetic Mount Beacon is battery powered and provides 50 hours of operation on a single set of 4 AA batteries. This Beacon is 100% portable and provides a highly effective alternative to beacons that require wiring and special permanent mounting. This particular unit has a red lens. This beacon/warning/hazar d light contains a lamp assembly that produces a brilliant signal that is visible over 1 mile away. This beacon is red in color and is 100% portable, with a weighted base, 70 lbs grip magnetic mount, and battery operation that allows it to be operated wherever a powerful beacon is needed. The magnetic base can be attached to any ferrous surface, allowing it to be used as a tow hazard light, work warning light, strobe light, roadside hazard beacon and in other similar applications. With no need for wiring or external power sources, this light is ideal for applications where a signal light is needed on an occasional or temporary basis. The HDFL-RR beacon is waterproof and resistant to shocks and vibrations. The durable housing and lens is designed to provide high strength and visibility as well as versatile placement. Operation of this unit is controlled by a simple rocker switch located on the side of the housing. Dimensions for this beacon are 4.5 inches in diameter by 8.5 inches high. This strobe is visible for for over 1 mile, and runs for 50 hours on a single set of 4 AA batteries. The durability, portability and high power of this LED beacon make it ideal for towing, trailers, security, work areas, roadside emergencies, warehouses, and anywhere a fast and simple beacon solution with plenty of power is needed. When using these lights in a Wide Load towing application, user must mount 2 red lamps, 1 on each side, that indicate the maximum overhang and are visible at a distance of at least 500' from the side.

The Magnalight HDFL-RR Heavy Duty Magnetic Mount Beacon is battery powered and provides 50 hours of operation on a single set of 4 AA batteries. This Beacon is 100% portable and provides a highly effective alternative to beacons that require wiring and special permanent mounting. This particular unit has a red lens.

This beacon/warning/hazard light contains a lamp assembly that produces a brilliant signal that is visible over 1 mile away. This beacon is red in color and is 100% portable, with a weighted base, 70 lbs grip magnetic mount, and battery operation that allows it to be operated wherever a powerful beacon is needed. The magnetic base can be attached to any ferrous surface, allowing it to be used as a tow hazard light, work warning light, strobe light, roadside hazard beacon and in other similar applications. With no need for wiring or external power sources, this light is ideal for applications where a signal light is needed on an occasional or temporary basis.

The HDFL-RR beacon is waterproof and resistant to shocks and vibrations. The durable housing and lens is designed to provide high strength and visibility as well as versatile placement. Operation of this unit is controlled by a simple rocker switch located on the side of the housing. Dimensions for this beacon are 4.5 inches in diameter by 8.5 inches high. This strobe is visible for for over 1 mile, and runs for 50 hours on a single set of 4 AA batteries. The durability, portability and high power of this LED beacon make it ideal for towing, trailers, security, work areas, roadside emergencies, warehouses, and anywhere a fast and simple beacon solution with plenty of power is needed.

When using these lights in a Wide Load towing application, user must mount 2 red lamps, 1 on each side, that indicate the maximum overhang and are visible at a distance of at least 500' from the side.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HDFL-RR
Product Name Flashing hazard lights with magnetic base -Red/Red Lens - Wide Load Towing Lights
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Square Light - CA-DQB15 - KEYENCE
Specs
Illumination Type Direct Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(Royal Blue 445nm) - SSLM-445C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 445 nm (4450 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details