Larson Electronics LLC Class 1 Division 2 Fluorescent Light for Corrosion Resistant Requirements (Saltwater) HALP-48-2L

Description
2L Hazardous Area Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4C temperature rating and is specifically designed to handle the rigors of wet and corrosive marine environments. The HALP-48-2L hazardous area fluorescent light fixture is designed for use in wet areas and saltwater-marine environments where corrosion resistance is critical to equipment longevity and safety. This Class 1 Division 2 rated fixture is constructed of non-corrosive materials including a polyester housing reinforced with glass fiber, a poured in gasket for reliable sealing and an impact resistant acrylic diffuser. Corrosion resistant stainless steel latches secure the lamp cover to the housing and provide a firm lock against the poured in seal to prevent drips and water intrusion. This fixture is UL 844 rated and Class 1 Division II, Groups A, B, C, D approved. The HALP-48-2L also carries a UL 1598A outdoor marine rating and meets US Coast Guard specifications. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge NOTE ON LAMPS: This fixture comes equipped with F54-T5/850/HO – 54 Watt lamps producing 5,000 lumens per bulb, a 5000 Kelvin color and a 20,000 hour rated service life. We offer F48-T12/HO – 4050 lumens per bulb, 12,000 hours life, 4100 Kelvin color and F32-T8/841 – 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color tubes as lamp options for this fixture. The HALP-48-2L has an electronic multi-voltage ballast and works with 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ and 277 Volts 60 HZ. Standard Flange Brackets: Flange type stainless steel mounts attached at each end of the fixture enables it to be simply secured to any surface. The mounts provide some shock absorbency protection while enabling the user to simply mount the fixture with the through-hole taps that protrude on each side of the fixture. The mounting holes are 36 9/16 inches on center apart along the top of this hazardous location light. The mounting holes are 7 inches on center across the top of the light. Suggested Applications: The HALP-48-2L is designed for marine wet and damp locations, where corrosion resistant fluorescent lights are required. This includes petrochemical facilities, lubrication pits, oil drilling rigs, crew quarters, solvent/cleaning areas, water treatment areas, processing plants and marine loading docks. Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Flange type stainless steel mounts attached at each end of the fixture enables it to be simply secured to any surface. 3. Fixture housing constructed of glass fiber reinforced polyester. 4. Relamping done via 6 stainless steel snap locking latches, which enable the operator to remove the door and access the lamps. 5. Lamp cover-diffuser constructed of high impact acrylic for corrosion resistance and lamp protection. 6. 3/4 inch, threaded access hole for wiring conduit. F54-T5/850/HO – 54 Watt, 5000 lumens per bulb, 20,000 hours life, 5000 Kelvin color F48-T12/HO – 4050 lumens per bulb, 12,000 hours life, 4100 Kelvin color F32-T8/841 – 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color
Datasheet
Description
2L Hazardous Area Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4C temperature rating and is specifically designed to handle the rigors of wet and corrosive marine environments. The HALP-48-2L hazardous area fluorescent light fixture is designed for use in wet areas and saltwater-marine environments where corrosion resistance is critical to equipment longevity and safety. This Class 1 Division 2 rated fixture is constructed of non-corrosive materials including a polyester housing reinforced with glass fiber, a poured in gasket for reliable sealing and an impact resistant acrylic diffuser. Corrosion resistant stainless steel latches secure the lamp cover to the housing and provide a firm lock against the poured in seal to prevent drips and water intrusion. This fixture is UL 844 rated and Class 1 Division II, Groups A, B, C, D approved. The HALP-48-2L also carries a UL 1598A outdoor marine rating and meets US Coast Guard specifications. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge NOTE ON LAMPS: This fixture comes equipped with F54-T5/850/HO – 54 Watt lamps producing 5,000 lumens per bulb, a 5000 Kelvin color and a 20,000 hour rated service life. We offer F48-T12/HO – 4050 lumens per bulb, 12,000 hours life, 4100 Kelvin color and F32-T8/841 – 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color tubes as lamp options for this fixture. The HALP-48-2L has an electronic multi-voltage ballast and works with 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ and 277 Volts 60 HZ. Standard Flange Brackets: Flange type stainless steel mounts attached at each end of the fixture enables it to be simply secured to any surface. The mounts provide some shock absorbency protection while enabling the user to simply mount the fixture with the through-hole taps that protrude on each side of the fixture. The mounting holes are 36 9/16 inches on center apart along the top of this hazardous location light. The mounting holes are 7 inches on center across the top of the light. Suggested Applications: The HALP-48-2L is designed for marine wet and damp locations, where corrosion resistant fluorescent lights are required. This includes petrochemical facilities, lubrication pits, oil drilling rigs, crew quarters, solvent/cleaning areas, water treatment areas, processing plants and marine loading docks. Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Flange type stainless steel mounts attached at each end of the fixture enables it to be simply secured to any surface. 3. Fixture housing constructed of glass fiber reinforced polyester. 4. Relamping done via 6 stainless steel snap locking latches, which enable the operator to remove the door and access the lamps. 5. Lamp cover-diffuser constructed of high impact acrylic for corrosion resistance and lamp protection. 6. 3/4 inch, threaded access hole for wiring conduit. F54-T5/850/HO – 54 Watt, 5000 lumens per bulb, 20,000 hours life, 5000 Kelvin color F48-T12/HO – 4050 lumens per bulb, 12,000 hours life, 4100 Kelvin color F32-T8/841 – 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class 1 Division 2 Fluorescent Light for Corrosion Resistant Requirements (Saltwater) - HALP-48-2L - Larson Electronics LLC
Kemp, TX, USA
Class 1 Division 2 Fluorescent Light for Corrosion Resistant Requirements (Saltwater)
HALP-48-2L
Class 1 Division 2 Fluorescent Light for Corrosion Resistant Requirements (Saltwater) HALP-48-2L
2L Hazardous Area Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4C temperature rating and is specifically designed to handle the rigors of wet and corrosive marine environments. The HALP-48-2L hazardous area fluorescent light fixture is designed for use in wet areas and saltwater-marine environments where corrosion resistance is critical to equipment longevity and safety. This Class 1 Division 2 rated fixture is constructed of non-corrosive materials including a polyester housing reinforced with glass fiber, a poured in gasket for reliable sealing and an impact resistant acrylic diffuser. Corrosion resistant stainless steel latches secure the lamp cover to the housing and provide a firm lock against the poured in seal to prevent drips and water intrusion. This fixture is UL 844 rated and Class 1 Division II, Groups A, B, C, D approved. The HALP-48-2L also carries a UL 1598A outdoor marine rating and meets US Coast Guard specifications. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge NOTE ON LAMPS: This fixture comes equipped with F54-T5/850/HO – 54 Watt lamps producing 5,000 lumens per bulb, a 5000 Kelvin color and a 20,000 hour rated service life. We offer F48-T12/HO – 4050 lumens per bulb, 12,000 hours life, 4100 Kelvin color and F32-T8/841 – 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color tubes as lamp options for this fixture. The HALP-48-2L has an electronic multi-voltage ballast and works with 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ and 277 Volts 60 HZ. Standard Flange Brackets: Flange type stainless steel mounts attached at each end of the fixture enables it to be simply secured to any surface. The mounts provide some shock absorbency protection while enabling the user to simply mount the fixture with the through-hole taps that protrude on each side of the fixture. The mounting holes are 36 9/16 inches on center apart along the top of this hazardous location light. The mounting holes are 7 inches on center across the top of the light. Suggested Applications: The HALP-48-2L is designed for marine wet and damp locations, where corrosion resistant fluorescent lights are required. This includes petrochemical facilities, lubrication pits, oil drilling rigs, crew quarters, solvent/cleaning areas, water treatment areas, processing plants and marine loading docks. Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Flange type stainless steel mounts attached at each end of the fixture enables it to be simply secured to any surface. 3. Fixture housing constructed of glass fiber reinforced polyester. 4. Relamping done via 6 stainless steel snap locking latches, which enable the operator to remove the door and access the lamps. 5. Lamp cover-diffuser constructed of high impact acrylic for corrosion resistance and lamp protection. 6. 3/4 inch, threaded access hole for wiring conduit. F54-T5/850/HO – 54 Watt, 5000 lumens per bulb, 20,000 hours life, 5000 Kelvin color F48-T12/HO – 4050 lumens per bulb, 12,000 hours life, 4100 Kelvin color F32-T8/841 – 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color

2L Hazardous Area Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 2 Groups A, B, C and D - UL 1598A listed, has a T4C temperature rating and is specifically designed to handle the rigors of wet and corrosive marine environments.

The HALP-48-2L hazardous area fluorescent light fixture is designed for use in wet areas and saltwater-marine environments where corrosion resistance is critical to equipment longevity and safety. This Class 1 Division 2 rated fixture is constructed of non-corrosive materials including a polyester housing reinforced with glass fiber, a poured in gasket for reliable sealing and an impact resistant acrylic diffuser. Corrosion resistant stainless steel latches secure the lamp cover to the housing and provide a firm lock against the poured in seal to prevent drips and water intrusion.

This fixture is UL 844 rated and Class 1 Division II, Groups A, B, C, D approved. The HALP-48-2L also carries a UL 1598A outdoor marine rating and meets US Coast Guard specifications.

Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge

NOTE ON LAMPS: This fixture comes equipped with F54-T5/850/HO – 54 Watt lamps producing 5,000 lumens per bulb, a 5000 Kelvin color and a 20,000 hour rated service life. We offer F48-T12/HO – 4050 lumens per bulb, 12,000 hours life, 4100 Kelvin color and F32-T8/841 – 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color tubes as lamp options for this fixture. The HALP-48-2L has an electronic multi-voltage ballast and works with 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ and 277 Volts 60 HZ.

Standard Flange Brackets: Flange type stainless steel mounts attached at each end of the fixture enables it to be simply secured to any surface. The mounts provide some shock absorbency protection while enabling the user to simply mount the fixture with the through-hole taps that protrude on each side of the fixture. The mounting holes are 36 9/16 inches on center apart along the top of this hazardous location light. The mounting holes are 7 inches on center across the top of the light.

Suggested Applications: The HALP-48-2L is designed for marine wet and damp locations, where corrosion resistant fluorescent lights are required. This includes petrochemical facilities, lubrication pits, oil drilling rigs, crew quarters, solvent/cleaning areas, water treatment areas, processing plants and marine loading docks.

Made in USA Quality

Lamp Options

1. Each unit dialectically tested.
2. Fixture arrives assembled and lamped to reduce installation time and cost. Flange type stainless steel mounts attached at each end of the fixture enables it to be simply secured to any surface.
3. Fixture housing constructed of glass fiber reinforced polyester.
4. Relamping done via 6 stainless steel snap locking latches, which enable the operator to remove the door and access the lamps.
5. Lamp cover-diffuser constructed of high impact acrylic for corrosion resistance and lamp protection.
6. 3/4 inch, threaded access hole for wiring conduit.

F54-T5/850/HO – 54 Watt, 5000 lumens per bulb, 20,000 hours life, 5000 Kelvin color
F48-T12/HO – 4050 lumens per bulb, 12,000 hours life, 4100 Kelvin color
F32-T8/841 – 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HALP-48-2L
Product Name Class 1 Division 2 Fluorescent Light for Corrosion Resistant Requirements (Saltwater)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Bar Light - CA-DBB8 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(Warm White 3000K) - SSLM-Warm - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 3000 K
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details