Larson Electronics LLC Hazardous Location Lighting - 400 Watt Metal Halide - Class 1, Division 2 - Permanent Mount HAL-PRM-400W-MH

Description
The efficient HAL-PRM-400W-MH metal halide hazardous area light fixture from Magnalight produces 36,000 lumens of light capable of illuminating an area 18,000 square feet in size. Weather proof and U.L. listed for marine use, this metal halide fixture is a versatile and ideal exterior lighting solution for both hazardous and non hazardous locations. The versatile, multi-use HAL-PRM-400W-MH metal halide fixture from Magnalight is weatherproof and suitable for use in outdoor marine applications, making it an ideal lighting solution for industrial applications, boat docks, building exteriors and outdoor work areas. The lamp housing is weatherproof and constructed of die cast aluminum featuring a hinged, removable front-access door with two captive closure screws for easy servicing. The optical assembly includes a precision-formed aluminum reflector and heat/impact-resistan t tempered flat door glass. The aluminum reflector has a chemically bonded, lightweight, non-breakable ALGLAS® finish on both the inside and outside surfaces providing corrosion resistance, durability and ease of cleaning. The optical assembly contains a mogul base socket capable of handling the higher pulse ratings of newer HID systems. Bulb is not included with with this fixture. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This hazardous area light is U.L. rated Class 1 Division 2, Groups A,B,C,D and UL1598 listed for Outdoor Salt Water Marine use with an IP65 construction. The integral pulse start ballast is protected within the weatherproof housing and operates on 120VAC. This lamp is suitable for use in areas where flammable petrochemical vapors are sometimes present in a non-confined, open air work space and IS NOT suitable for use in confined spaces. The multi-purpose design of this fixture makes it a popular choice for industrial applications regardless of whether the locations are designated hazardous or not. This light is highly durable, produces high light output in a wide flood pattern and operates effectively at temperatures to -20 degrees F. Mounting is via an adjustable coated steel trunnion bracket that allows the fixture to be attached to walls or ceilings and provides secure adjustment and positioning. All hardware on this unit is corrosion resistant and the die-cast aluminum exterior has an electro-coat dark bronze paint finish. Wiring is through a convenient wiring box located on the bottom of the heavy duty housing which has a threaded ¾ inch conduit entrance.
Datasheet
Description
The efficient HAL-PRM-400W-MH metal halide hazardous area light fixture from Magnalight produces 36,000 lumens of light capable of illuminating an area 18,000 square feet in size. Weather proof and U.L. listed for marine use, this metal halide fixture is a versatile and ideal exterior lighting solution for both hazardous and non hazardous locations. The versatile, multi-use HAL-PRM-400W-MH metal halide fixture from Magnalight is weatherproof and suitable for use in outdoor marine applications, making it an ideal lighting solution for industrial applications, boat docks, building exteriors and outdoor work areas. The lamp housing is weatherproof and constructed of die cast aluminum featuring a hinged, removable front-access door with two captive closure screws for easy servicing. The optical assembly includes a precision-formed aluminum reflector and heat/impact-resistan t tempered flat door glass. The aluminum reflector has a chemically bonded, lightweight, non-breakable ALGLAS® finish on both the inside and outside surfaces providing corrosion resistance, durability and ease of cleaning. The optical assembly contains a mogul base socket capable of handling the higher pulse ratings of newer HID systems. Bulb is not included with with this fixture. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This hazardous area light is U.L. rated Class 1 Division 2, Groups A,B,C,D and UL1598 listed for Outdoor Salt Water Marine use with an IP65 construction. The integral pulse start ballast is protected within the weatherproof housing and operates on 120VAC. This lamp is suitable for use in areas where flammable petrochemical vapors are sometimes present in a non-confined, open air work space and IS NOT suitable for use in confined spaces. The multi-purpose design of this fixture makes it a popular choice for industrial applications regardless of whether the locations are designated hazardous or not. This light is highly durable, produces high light output in a wide flood pattern and operates effectively at temperatures to -20 degrees F. Mounting is via an adjustable coated steel trunnion bracket that allows the fixture to be attached to walls or ceilings and provides secure adjustment and positioning. All hardware on this unit is corrosion resistant and the die-cast aluminum exterior has an electro-coat dark bronze paint finish. Wiring is through a convenient wiring box located on the bottom of the heavy duty housing which has a threaded ¾ inch conduit entrance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Lighting - 400 Watt Metal Halide - Class 1, Division 2 - Permanent Mount - HAL-PRM-400W-MH - Larson Electronics LLC
Kemp, TX, USA
Hazardous Location Lighting - 400 Watt Metal Halide - Class 1, Division 2 - Permanent Mount
HAL-PRM-400W-MH
Hazardous Location Lighting - 400 Watt Metal Halide - Class 1, Division 2 - Permanent Mount HAL-PRM-400W-MH
The efficient HAL-PRM-400W-MH metal halide hazardous area light fixture from Magnalight produces 36,000 lumens of light capable of illuminating an area 18,000 square feet in size. Weather proof and U.L. listed for marine use, this metal halide fixture is a versatile and ideal exterior lighting solution for both hazardous and non hazardous locations. The versatile, multi-use HAL-PRM-400W-MH metal halide fixture from Magnalight is weatherproof and suitable for use in outdoor marine applications, making it an ideal lighting solution for industrial applications, boat docks, building exteriors and outdoor work areas. The lamp housing is weatherproof and constructed of die cast aluminum featuring a hinged, removable front-access door with two captive closure screws for easy servicing. The optical assembly includes a precision-formed aluminum reflector and heat/impact-resistan t tempered flat door glass. The aluminum reflector has a chemically bonded, lightweight, non-breakable ALGLAS® finish on both the inside and outside surfaces providing corrosion resistance, durability and ease of cleaning. The optical assembly contains a mogul base socket capable of handling the higher pulse ratings of newer HID systems. Bulb is not included with with this fixture. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This hazardous area light is U.L. rated Class 1 Division 2, Groups A,B,C,D and UL1598 listed for Outdoor Salt Water Marine use with an IP65 construction. The integral pulse start ballast is protected within the weatherproof housing and operates on 120VAC. This lamp is suitable for use in areas where flammable petrochemical vapors are sometimes present in a non-confined, open air work space and IS NOT suitable for use in confined spaces. The multi-purpose design of this fixture makes it a popular choice for industrial applications regardless of whether the locations are designated hazardous or not. This light is highly durable, produces high light output in a wide flood pattern and operates effectively at temperatures to -20 degrees F. Mounting is via an adjustable coated steel trunnion bracket that allows the fixture to be attached to walls or ceilings and provides secure adjustment and positioning. All hardware on this unit is corrosion resistant and the die-cast aluminum exterior has an electro-coat dark bronze paint finish. Wiring is through a convenient wiring box located on the bottom of the heavy duty housing which has a threaded ¾ inch conduit entrance.

The efficient HAL-PRM-400W-MH metal halide hazardous area light fixture from Magnalight produces 36,000 lumens of light capable of illuminating an area 18,000 square feet in size. Weather proof and U.L. listed for marine use, this metal halide fixture is a versatile and ideal exterior lighting solution for both hazardous and non hazardous locations.

The versatile, multi-use HAL-PRM-400W-MH metal halide fixture from Magnalight is weatherproof and suitable for use in outdoor marine applications, making it an ideal lighting solution for industrial applications, boat docks, building exteriors and outdoor work areas. The lamp housing is weatherproof and constructed of die cast aluminum featuring a hinged, removable front-access door with two captive closure screws for easy servicing. The optical assembly includes a precision-formed aluminum reflector and heat/impact-resistant tempered flat door glass.

The aluminum reflector has a chemically bonded, lightweight, non-breakable ALGLAS® finish on both the inside and outside surfaces providing corrosion resistance, durability and ease of cleaning. The optical assembly contains a mogul base socket capable of handling the higher pulse ratings of newer HID systems. Bulb is not included with with this fixture.

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

This hazardous area light is U.L. rated Class 1 Division 2, Groups A,B,C,D and UL1598 listed for Outdoor Salt Water Marine use with an IP65 construction. The integral pulse start ballast is protected within the weatherproof housing and operates on 120VAC. This lamp is suitable for use in areas where flammable petrochemical vapors are sometimes present in a non-confined, open air work space and IS NOT suitable for use in confined spaces. The multi-purpose design of this fixture makes it a popular choice for industrial applications regardless of whether the locations are designated hazardous or not.

This light is highly durable, produces high light output in a wide flood pattern and operates effectively at temperatures to -20 degrees F. Mounting is via an adjustable coated steel trunnion bracket that allows the fixture to be attached to walls or ceilings and provides secure adjustment and positioning. All hardware on this unit is corrosion resistant and the die-cast aluminum exterior has an electro-coat dark bronze paint finish. Wiring is through a convenient wiring box located on the bottom of the heavy duty housing which has a threaded ¾ inch conduit entrance.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HAL-PRM-400W-MH
Product Name Hazardous Location Lighting - 400 Watt Metal Halide - Class 1, Division 2 - Permanent Mount
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Ringlights & Ringlight Options - FTIRL16856-2 - Fiberoptics Technology, Inc.
Specs
Illumination Type Ring
Illuminator Features Fiber Optic
Active Area Length 2.13 inch (54.1 mm)
View Details
Telecentric Transmission Illuminator - TDB 150 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 5.91 inch (150 mm)
View Details